-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Wash Tank Capacity: 77 gallons
- Internal Length: 52 inch
- Internal Width: 37 inch
- Internal Depth / Height: 14 inch
-
Supplier: Ecolink, Inc.
Description: Description ECOLINK 250-SS is a low VOC (22 gm/l) degreaser designed to replace P-D-680, Stoddard Solvent, and MIL-PRF-680 parts washer solvents. It is qualified to MIL-PRF-680C Type V. ECOLINK 250-SS is safe for use on ferrous and non-ferrous metals. ECOLINK 250-SS is
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Northwest Screen Systems
Description: approved 12 volt converter is supplied with the system. The automatic washer can not be operated with the top open. Air supplied should not exceed 100 psi or 20 c.f.m. The system allows the effective use of biodegradable solvents while keeping their cost below that of standard
- Features: Immersion Systems - Agitated / Scrub
-
-
Supplier: Northwest Screen Systems
Description: broken up by agitation, combined with the solvent power of Screen Systems biodegradable solvents to completely clean any screen in a few minutes. After solvent drains from the screen, it flows into the drain and is pumped through a series of two filters. This dual filtration
- Features: Immersion Systems - Agitated / Scrub
-
Industrial Parts Washers and Cleaning Systems - Cleaning System for Paint Spray Heads -- Rinsing BoxSupplier: Sames North American Corporation
Description: separator Productivity Increase your working time by reducing production stops Automatic process managed by paint automation Sustainability Reclaiming all cleaning material Operators spend less time cleaning with solvent
- Features & Automation: Automatic / CNC
- Machine Type: Dry Cleaning
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Ecolink, Inc.
Description: Description NEW II Environmentally Preferred Parts Cleaner is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for NEW II is a unique high-grade hydrocarbon that provides its strength, has no odor and has a high
- Type: Cleaner / Cleaning Agent
-
Supplier: Walter Surface Technologies
Description: semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks Heavy-duty maintenance, repair, and cleaning applications
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Walter Surface Technologies
Description: UNO SF™ is a highly concentrated, powerful foamless cleaner/degreaser that can cut through dirt and grease throughout your facility. Uses range from floor washing and pressure washing of large parts to automatic parts washers. Excellent substitute for solvent-based
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
Find Suppliers by Category Top
More Information Top
-
Fleet and Vehicle Maintenance - Grainger Industrial Supply
Parts Washer Station, Agitating Solvent .
-
Handbook of SOLVENTS
Uses: Solvent for industrial tank washing, agitated dip tanks, floor and pressure washers , parts cleaning units, and ultrasonic systems .
-
Handling industrial solvents with safety
Therefore, insofar as liquid sol- vents are concerned, such as in processes of degreasing metal parts by immersion in a vat of solvent , cleaning clothes with a solvent by agitation in a washer , or adding solvent to an open tank of paint…
-
Rice washer.
…by a rice-water input process (S6), and when setting the soaking time long in a soaking process (S3), the control part (C) solves the problem by the rice washer for lengthening a rotation time of the agitation bar (17) just before…
-
CR4 - Thread: gas generation washing
Place parts in aqueous solution , agitate or scrub, then rinse clean. you can also use wit h a preassure washer or the like.
-
Principles of Food Sanitation
Many small parts of equipment and uten- sils, as well as small containers, can be washed effectively in a recirculating- parts washer , also called a COP unit. .... These units, like sanitary pipe washers, contain a recirculating pump and distribution headers that agitate the clean- ing solution .
-
Trimming, Miniaturization and Ideality via Convolution Technique of TRIZ
From scrub boards to hand, powered washers to modern fully loaded automated washers -dryers, story continues. .... Scientific Principle of conventional washing machine:- Water (substance)—medium for chemical and mechanical transformations Detergent (substance): Chemical additive Physical action of scrubbing caused by agitation of water—mechanical field Chemical action of detergent solution on soil—chemical field Parts of a standard washing machine…
-
Federal Register > Monday, December 18, 2000 > [65 FR 78977] Protection of Stratospheric Ozone: Notice 14 for Significant New Alternatives Policy Program
Solvents used in these applications are subject to SNAP review. .... applications includes a wide range of cleaning operations and equipment: cold cleaning methods such as pail-and-brush, hand wipe, recirculating over-spray ("sink-on-a-drum") parts washers , immersion cleaning into dip … incorporates ultrasonic or mechanical agitation , and heated cleaning methods…
-
Surface defects: Diagnosis and cure
DIRT: Solving of dirt problems usually involves a lot of detective work in the lab to identify the dirt on panels and parts run through the customer's line and in the customer's plant to find out where the dirt is coming from. .... It may be a dirty substrate, washers not working properly (plugged nozzles, for example), poor E.D. primer agitation that allows settling, dirty paint, dirt from a neighboring factory or power plant, or dirt gener- ated by operations within the plant, particularly…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613072542250] Profile of the Ground Tra...
Parts are placed in a tank of hot aqueous detergent or caustic solution to achieve cleaning and air or mechanical agitation is employed to increase cleaning efficiency. .... Jet spray washers also use hot aqueous solutions for cleaning, but in this application, rotating jets spray…
Indicates content that may require registration and/or purchase.