-
Supplier: Carlisle
Description: Name: DVP pail mounted conventional outfit with agitator Part Number: 98-3124 Gun: Model 2100 Pump: DVP (Basic pump) Tank: no tank Typical Application: Wood cabinets Custom wood shops General maintenance Wood furniture Metal Fabrication Wood doors and windows Number of Colors: 1 Max
- Fluid / Output Pressure: 100 psi
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun, Pump / Compressor
- Features: Integral Agitator, Integral Regulator, Other, Spray / Atomization (Wet Coating)
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 60 to 100 psi
- Air Supply Pressure: 60 to 100 psi
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
-
Spray Painting Equipment (Paint Sprayers) - Airspray Tanks For Feeding Manual or Automatic Spray GunSupplier: Sames North American Corporation
Description: Spray Agitator - Radial piston air motor: 30% air savings compared to Vane-style air motor Powerful 250W agitator air motor Smart Lid: Quickly and simply add or remove the agitator Sustainability Easy to maintain: Lube-free agitator air motor Compatible with SAMES new
- Fluid / Output Pressure: 101.52639 psi
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic, None - Manual
- Equipment Type: Component / Sub-system
-
-
Supplier: Nordson Corporation
Description: No Description Provided
- Fluid / Output Pressure: 300 to 3,000 psi
- Spray Technology: Airless
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Dust Collection / Air Filtration System, Feeding / Metering Unit, Pump / Compressor, Reclaimer / Separator
- Automation / Control: Automatic
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air Flow Consumption: 20 SCFM
- Air Flow / Gas Consumption: 20 SCFM
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air Flow Consumption: 50 SCFM
- Air Flow / Gas Consumption: 50 SCFM
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: The Best Way to Feed Spray Guns for Painting
What is more effective for feeding painting spray guns - diafragm pump (Triton) or Pressure tank with agitator (Binks .
-
LDRD summary report. Part 1: initiation studies of thin film explosvies used for scabbling concrete. Part 2: investigation of spray techniques for use in explo...
Grayco7HVLP Hand Held Spray Gun (ModelM-1265), automatic spray gun (High Efficiency LP Model 1600), pump system (2:l Ratio Standard Pump, 5 Gallon Duo Paint Sprayer) and fluid agitator (Model 222-695).
-
CR4 - Thread: Painting Carbon-Steel Pipes
Air Powered Paint Supply Airless Spray Pack, Flow Rate 0.75 GPM, Body Material Carbon Steel, Ratio 28:1, Packing UHMW-PE/Teflon, With Hose, Gun , Agitator ...
-
Bookshelf and Unified Agenda > Federal Register Archive > 1989 > 54 FR 2332 - Air Contaminants (Jan. 19‚ 1989: pages 2332 to 2983)
Automatic spray booths contain electrostatic spray guns and side draft ventilation. .... Furthermore, organic solvent vapors in the paint mixing and storage room are controlled by equipping each drum with a heavy barrel cover, an integral agitator , sealed pipe openings, and a closeable access line.
-
Hanford Works monthly report, November 1951
Sixt_ gallon agitator -equipped, paint pot was installed on road striper truck,,,,for increase_ 0aPacity_. .... Additional spray guns and shields added,to spraye_ to permit thr.eestr±poe to be run 'at once…
-
ZASMHBA0003693
Thus, the use of an agitator or stirrer in the spray pot is mandatory. .... Similarly, the weight of the paint , as a result of its high pigment loading (often 2.2 to 3 kg/L, or 18 to 25 lb/gal), prohibits long hose lengths from the spray pot to the spray gun in order to minimize settling…
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
…jubatus'),(1366,'acinos'),(1367,'acinos arvensis'),(1368,'acinose'),(1369,'acinous'),(1370,'acinus'),(1371,'acipenser'),(1372,'acipenser huso'),(1373,'acipenser transmontanus'),(1374,'acipenseridae'),(1375,'ack-ack'),(1376,'ack-ack gun '),(1377,'ackee'),(1378 … 'acrylic fiber'),(1551,'acrylic paint '),(1552,'acrylic resin' … 2781,'agitated'),(2782,'agitated depression'),(2783,'agitating'),(2784,'agitation'),(2785,'agitative'),(2786,' agitator '),(2787,'agitprop'…
Indicates content that may require registration and/or purchase.