Products/Services for Agromatic 760
-
Vacuum Ovens - (71 companies)...and still maintain rated performances. The capacity refers to the capacity of the heated interior space of the unit. Vacuum ranges for vacuum ovens can be rough or low ( < 760, > 1 torr), medium ( < 1, >10-3 torr), high vacuum ( < 10-3, >10-8 torr...Vacuum / Pressure RangeExternal ConfigurationHeat Source / Transfer -
Vacuum Furnaces - (101 companies)...of the tube. The length refers to the length dimension of the unit, or on tube furnaces, the heated length. The vacuum or pressure range can be rough or low ( < 760, > 1 torr), medium ( < 1, >10-3 torr), high vacuum ( < 10-3, >10-8 torr), ultra-high vacuum... -
Vacuum Flanges and Fittings - (120 companies)...or pressure range can be rough or low ( < 760, > 1 torr), medium ( < 1, >10-3 torr), high vacuum ( < 10-3, >10-8 torr), ultra-high vacuum ( < 10-8 torr), and elevated pressures ( > 760 torr). The maximum operating or bake-out temperature that the fitting... -
Vacuum Valves - (165 companies)...range can be rough or low ( < 760, > 1 torr), medium ( < 1, >10-3 torr), high vacuum ( < 10-3, >10-8 torr), ultra-high vacuum ( < 10-8 torr), and elevated pressures ( > 760 torr). The maximum operating or bake-out temperature that the fitting, flange... -
Vacuum Viewports and Access Doors - (54 companies)...be rough or low ( < 760, > 1 torr), medium ( < 1, >10-3 torr), high vacuum ( < 10-3, >10-8 torr), ultra-high vacuum ( < 10-8 torr), and elevated pressures ( > 760 torr). The maximum operating or bake-out temperature that the fitting, flange or vacuum... -
Autoclaves and Sterilizers - (307 companies)Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics.
-
Vacuum Chambers and Components - (141 companies)Vacuum chambers and components are specialized vessels that can maintain a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials.
-
Laboratory Furnaces - (148 companies)Laboratory furnaces provide continuous heating to process samples and materials.
-
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
-
Ovens (industrial) - (487 companies)...ovens takes place in varied atmospheres including pressures above and below the standard atmospheric pressure of 14.7 psia or 760 torr. In a vacuum oven, the heat-treating process takes place inside a vessel that is airtight, allowing low pressures...
Product News
-
JETSEAL, Inc.
C-Seals capable of temperatures to 1400°F (760°C) JETSEAL's C-Seals are capable of handling temperatures to 1400 F (760 C). JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance is consistently... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL, Inc.
Tough C-Seals Handle Heat & Pressure with Ease! JETSEAL metallic C-Seals is capable of handling temperatures to F (760 C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL, Inc.
Metallic C-Seals for high temperatures & pressure JETSEAL metallic JETSEAL's C-Seals is capable of handling temperatures to F (760 C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL, Inc.
Metal C-Seals for high temperature environments JETSEAL metallic C-Seals are capable of handling temperatures to 1400 F (760 C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular and rectangular forms, both customizable to your specifications. C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance is consistently obtained. The sealing surfaces are polished using an innovative JETSEAL process to ensure continuous sealing... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL, Inc.
C-Seals manufactured for extreme pressures JETSEAL's C-Seal are capable of handling temperatures to 1400 F (760 C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in circular ring and rectangular forms, both customizable to your specifications. JETSEAL's C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance is consistently obtained. The sealing surfaces are polished using an innovative JETSEAL process to ensure continuous sealing... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL, Inc.
C-Seals manufactured for extreme temperatures JETSEAL's C-Seal are capable of handling temperatures to 1400 F (760 C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in circular ring and rectangular forms, both customizable to your specifications. JETSEAL's C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance is consistently obtained. The sealing surfaces are polished using an innovative JETSEAL process to ensure continuous sealing... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Tempco Electric Heater Corporation
High-Temperature Cartridge Heaters These systems required metal blocks to reach 660 C (1220 F) while maintaining temperature stability for processes such as heating dies and glue pots. The heaters operated at approximately 760 C (1400 F) to achieve the required block temperature. The manufacturer had been using cartridge heaters from another supplier, but failures occurred every eight to twelve months, disrupting production and creating warranty concerns. When they approached Tempco for a solution, engineering analysis revealed... (read more)Browse Cartridge Heaters Datasheets for Tempco Electric Heater Corporation -
MPF Products, INC.
DUV Laser Grade Fused Silica Viewport DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88 " View Dia, 6.00 " Conflat Flange. A15035-1-CF | DUV Grade (Laser) Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88 " View Dia, 6.00 " Conflat Flange. Reflectance Curve (Per Surface) Wavelength: 425-760 nm. Laser Grade Fused Silica Windows, Broadband Anti-reflective Coating for Optimum Performance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible (read more) -
Busch Vacuum Solutions
Rotary Vane Vacuum Pump With Pressure Control It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Conax Technologies
High temperature instrument lead feedthroughs . The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high-temperature fiberglass for Type K wire is also available with temperature capabilities up to 1400 F (760 C). Sleeved insulation material on the wires exiting the cap side may be fiberglass/silicone impregnated, PTFE or polyolefin. Feedthrough bodies, caps and followers are constructed from... (read more)Browse Feedthroughs Datasheets for Conax Technologies