Rotary Vane Vacuum Pump With Pressure Control
Featured Product from Busch Vacuum Solutions
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour and reaches an ultimate pressure of 0.1 millibar. All operating data is recorded and saved on a permanent basis. This data can be accessed directly on the built-in display or transferred via a Modbus TCP/IP client/server protocol. A remote control of the vacuum pump via a computer is possible. Busch's new vacuum pump is thus ready for Industry 4.0.
The R 5 PLUS can be operated in two modes. Following an intuitive menu structure on the display, users can choose between the constant speed mode or pressure control mode. The most suitable operating mode depends on the type of packaging. If you are packaging smaller units at high cycle times with just a few seconds between evacuation cycles, it makes sense to leave the vacuum pump running. Adjusting the speed directly on the display allows it to be adapted to current demand without having a negative impact on packaging quality or cycle times. This means that the pumping speed can be kept at a constant level somewhere between 440 and 760 cubic meters per hour.