Products/Services for Air Bladder Grippers
-
Grippers - (314 companies)...means. Electric grippers fingers or jaws are actuated by electric motor, solenoid, etc. Pneumatic grippers are actuated by compressed air acting on a cylinder or vanes. Hydraulic grippers are actuated by hydraulic fluid acting on a cylinder or vanes... -
Mandrels - (102 companies)Mandrels or arbors are tool components that are used to grip or clamp the material being machined, or other moving tool components. Mandrels or arbors are tool components that are used to grip or clamp the material being machined or other moving... -
Bladder Pumps - (14 companies)Components. Other parts incorporated in a bladder pump system include an air compressor or compressed gas canister, level indicator, and controller. The downwell equipment is often permanently dedicated to a given well, so both the collected samples... -
Caps, Grips, and Closures - (534 companies)Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip. Grips, caps, and closures are used to protect the end... -
Control Grips - (26 companies)Control grips are handles or similar devices with built-in control switches. The best known control grips are joy sticks with fire buttons. Control grips are handles or similar devices with built-in control switches that are designed for use... -
Gripper Products - (31 companies)Gripper products are used in gripper fixtures to hold a component in place by providing resistance by friction or slight surface penetration. The face of the gripper may be serrated or flat and made of steel, carbide, or a plastic material...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Air Valves - (793 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
-
Hydroforming Presses - (32 companies)Hydroforming presses use fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness.
-
Pulling and Support Grips - (46 companies)Pulling grips are mechanical devices used for the holding of a wire or cable so that it can be pulled without damage to the wire or cable jacket. Pulling grips pull cables, insulated conductors, ropes, and wires through enclosures, conduits...
Product News
-
Petersen Products Co.
Rubber bladders vs. the DrainJet® drain flusher Rubber bladders vs. the Petersen DrainJet (R) drain flusher; which is better?. One primary advantage of the DrainJet (R) is that it's easy to position it in the pipe. It features flexible fabric and a stiffener spring that provide it with the best combination of stiffness AND flexibility to maneuver around bends and turns. Rubber bladders don't have as much flexibility or pushing stiffness. Drain flushers are an effective yet affordable way to unclog your drains. This handy tool can save you... (read more)Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
EXAIR
EXAIR's Soft Grip Super Air Scraper™ EXAIR 's Soft Grip Super Air Scraper TM is a safety air gun designed to help remove the most stubborn debris found within industrial facilities. The patent pending design uses a scraping blade to aid the powerful compressed air flow removal of debris. This product is perfect for removal of caulk, sealant, adhesives, tape, paint, stickers, labels, grease, lubricant and difficult to sweep metal chips, flakes or discs. The electroless nickel plated spring steel scraper is used in combination... (read more)Browse Air Blow Guns Datasheets for EXAIR -
Jergens, Inc.
NEW MT-S Gripper! Jergens Introduces NEW MT-S Gripper!. Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and flexibility with automated... (read more)Browse Grippers Datasheets for Jergens, Inc. -
Festo Corporation
Custom Grippers Festo Corporation manufactures custom grippers to match your specifications. (read more)Browse Grippers Datasheets for Festo Corporation -
Jergens, Inc.
MT-S spindle gripper for unattended machining source can be either pneumatic (air through the spindle) or hydraulic (coolant supply). The spindle gripper reduces set-up times for small to medium-sized batches of workpieces up to 17.6 lbs. (8 kg). Top level advantages of the new gripper are no additional floorspace needed, lower initial investment compared to robotics, and fast training without extensive programing. MT-S is one of several automation solutions that also includes a machine washdown tool, Zero Point System (ZPS), and a range... (read more)Browse Grippers Datasheets for Jergens, Inc. -
Jergens, Inc.
Jergens Introduces NEW MT-S Gripper! Jergens Introduces NEW MT-S Gripper!. Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and flexibility with automated... (read more)Browse Grippers Datasheets for Jergens, Inc. -
Festo Corporation
Parallel gripper DHPS / Three-point gripper DHDS Parallel gripper DHPS. Heavy-duty, precise T-slot guide for gripper jaws and high gripping force with compact size. Opening stroke: 25 mm. 3-point gripper DHDS. Heavy-duty, precise T-slot guide for gripper jaws and high gripping force with compact size. Gripping diameter: 50 mm. Radial gripper DHRS. Lateral support for gripper jaws even under high torque load. Total opening angle: 180. Angle gripper DHWS. Optimised gripper jaw bearings. Motion via slotted guide system. Total opening angle: 40... (read more)Browse Grippers Datasheets for Festo Corporation -
MOCAP LLC
MOCAP Makes the Grips that Fit! MOCAP manufactures round grips, flat grips and finger nub grips. Round vinyl grips are available in traditional round straight wall style. Also available are finger nub versions of round vinyl grips. Dip Molded Vinyl Plastic Grips. The vinyl dip molding process produces flexible PVC grips and allows you to specify length, wall thickness, color, surface texture, and material hardness with no additional tooling charges. (read more)Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Compact Automation
Highly Engineered Magnetic Grippers The COMPACT (R) magnetic gripper is great for picking up ferromagnetic materials such as iron or steel in applications where other types of grippers and vacuum cups are currently being utilized. Our four new models with grip forces from 20 to 130 lbs. are now available. The new magnetic grippers from Compact (R) provide safe operation since the gripper will continue to hold the workpiece even with the loss of pneumatic pressure. Ideal for pick-and-place type systems or applications... (read more)Browse Grippers Datasheets for Compact Automation -
Compact Automation
Gripper Products for Diverse Applications COMPACT (R) Grippers are designed for use in industrial applications such as robotics, automated assembly and manipulator/tooling. All units feature self-contained, double-acting COMPACT (R) actuators. All models feature low unit weight, high output and compact size. (read more)Browse Grippers Datasheets for Compact Automation
-
Low spring index, large displacement Shape Memory Alloy (SMA) coil actuators for use in macro- and micro-systems
…actuators would vastly improve performance over traditional compression garments, which typically take the form of either static elastic garments (that are difficult to don and doff) or pneumatic bladders (that are bulky and … dedicated access to compressed air or fluid).36–38 5 .... Typical MEMS applications that require significant actuation (e.g., micro- grippers , micro-valves, micro-pumps, tactile displays…
-
Over the influence toxizitätsherabsetzender and desensitizing measures by the Salvarsaneinwirkung on the Spirochäten
Laterally k0nnen 2 with grippers provided to be inserted ~ ederklammern that holds the round cover glass .... That with the cover glass becomes T ~ serum beschiekte of opfen under prevention yon air bubbles (by a low iJbung and Teehnik well nieht heavy) on the base gedriickt, to see 5 known rewtonsehen color rings show on the l ~…
-
In vivo experiments of a surgical robot with vision field control for single port endoscopic surgery
…viewing endoscope was then was inserted into the stomach, which was insufflated with air to lift the … manipulator was at an approximately 45-degree angle to the ground to approach the bladder and liver. .... finding the bladder and the liver we tried to resect them with the gripper and the cautery.
-
The Nurse's Role in the Rehabilitation of Children with Meningomyelocele
Sharon lacked bowel and bladder control, and the parents realized her skin could easily break down. .... In an attempt to minimize this possibility, they air -conditioned one room of their home and left … is heavily diapered with dis- posable diapers and wears plastic pants with side- grippers "0 that she…
-
Low spring index, large displacement Shape Memory Alloy (SMA) coil actuators for use in macro- and micro-systems
…coil actuators would vastly improve performance over traditional compression garments, which typically take the form of either static elastic garments (that are difficult to don and doff) or pneumatic bladders (that are bulky and … dedicated access to compressed air or fluid).36–38. .... Typical MEMS applications that require significant actuation (e.g., micro- grippers , micro-valves, micro-pumps, tactile displays…
-
Mechanical Engineering and Technology
The advantages of non-contact type gripper over other kinds of grippers; bladder type, adhesive type, needle type and clamping gripper have been discussed in their research paper. .... single nozzle could be used for a rigid material, by applying a low air flow rate and…
-
Glastechnische manufacture errors
…mold carrier plate, individual stations, Druckluft- and vacuum distributor plate, reverse head, withdrawal grippers and cooling table. .... the adjustable cover, Druckluft- and vacuum channels are milled in, that the compressed air or the vacuum .... Preform (mouth molding through vacuum, pre bubbles through compressed air) .
-
Plastics and its properties
…strand-granulator 285 water jet cutting edges 288 282 needle grippers 286 needle grippers 288 Plastifikatstrang-In … forms of 391 391-molded 387 cups, 391 lasting use temperature 392 compressed air 393 compressed air … 394 deformation windows 388 package semi-finished products 388 package parts 388 pre bubbles 389 stretching dies…
-
A low-cost gripper for an apple picking robot
The 1A port creates the inflating state whereas the 3A port deflates the bladders by generating a .... This experiments shows that the gripper can clamp the apple firmly at the air pressure of 0.4 bar.
-
Medical technology
…region 1215 gray value table 1087 gravitational forces 464 Grazilis chord 1857, 1873 grippers 1200 Council 28 … 2198 trade dressing 2180, 2223 wrist to 82 hand 1763 handcraft Hämozytometer 456 haptics 597, 609 Harmonized norms 2112 Harmon y®-system 1793 urinary derivative 1169, 1171 urinary bladder carcinoma 1172 urinary continence … hemodialysis devices 1569 hot air sterilization 119 heating claw…
Indicates content that may require registration and/or purchase.