Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Introtek International
Description: INTROTEK® miniaturized sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Each senor is built to INTROTEK unsurpassed quality and is 100% factory-tested before shipment. As a value-added provider, INTROTEK will integrate special components to supply custom
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Undesired air bubbles in the liquid flow can disrupt processes or cause damage. With the LCPB standard sensor technology EBE sensors + motion offers an innovative and cost-effective solution for air bubble detection. These capacitive sensors detect
-
Supplier: Campbell Scientific, Inc.
Description: The CS470 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP
- Measuring Range: 0 to 590.5515 inch
- Material Temperature Range: -4 to 140 F
- Meter Technology Type: Air Bubbler
- Features: Analog Current
-
-
Supplier: Introtek International
Description: INTROTEK® BDF / BDP series air bubble detection sensors provide convenient free-entry ultrasonic air bubble / liquid level detection technology, while allowing for a variety of electronics options to best meet the customer's functional specifications. Introtek's
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Features: Programmable, Rated for Sanitary Applications
- Device Classification: Sensor-Only
-
Supplier: Campbell Scientific, Inc.
Description: The CS471 is similar to the CS470, but is built for higher accuracy. The CS471 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and
- Measuring Range: 0 to 590.5515 inch
- Material Temperature Range: -4 to 140 F
- Meter Technology Type: Air Bubbler
- Features: Analog Current
-
Supplier: Introtek International
Description: INTROTEK® BDC / BDR clamp-on sensors are primarily used for air bubble, air-in-line and liquid level detection on plastic tubing from 1/16" to 1" and metal tubing 1/2" and larger. Depending on customer requirements, a variety of electronic options can be chosen from.
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Features: Programmable, Rated for Sanitary Applications
- Device Classification: Sensor-Only
-
Supplier: Introtek International
Description: INTROTEK® BDS series custom strap-on and panel mount sensors are utilized for point liquid level & air / liquid column detection on a variety of tubing or fluid reservoirs sizes and geometries. Standard designs can be mounted with a clamp or strap to help position the sensor.
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Features: Programmable, Rated for Sanitary Applications
- Device Classification: Sensor-Only
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be used for the monitoring of bubbles in fluids, for wet/dry
- Pipe Diameter: 0.12598432 to 0.37795296 inch
- Media Temperature Range: 40 to 140 F
- Operating Temperature: 40 to 140 F
- Maximum DC Voltage Rating: 4.8 to 5.2 volts
-
Liquid Flow Meters - Combi-Sensor Contactless Flow Meter with Air Bubble Detection -- SONOFLOW CO.56Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 50 to 122 F
- Liquid Volumetric Flow Rate: 3.168 GPM
- Operating Temperature: 50 to 122 F
-
Supplier: Heilind Electronics, Inc.
Description: AIR BUBBLE DETECTOR,4MM, ULTRSNC, COMPCT ASSY
-
Supplier: McCrometer, Inc.
Description: The BL9000 utilizes advanced bubbler technology to provide highly accurate level measurement in open channels and weirs. Ideal for applications where foam, steam, or turbulence interfere with ultrasonic sensors.
- Measuring Range: 0.1181103 to 137.79535 inch
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Features: Recorder / Totalizer Functions
-
Supplier: Campbell Scientific, Inc.
Description: The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a
- Material Temperature Range: -13 to 122 F
- Meter Technology Type: Air Bubbler
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Newark, An Avnet Company
Description: AIR BUBBLE DETECTOR, 4MM, 5-24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:4mm; Product Range:AD-101 Series RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: AIR BUBBLE DETECTOR, 6MM, 5-24VDC; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:AD-101 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: OTT Hydromet
Description: The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Storm Water Flood Warning Flow and Discharge
- Measuring Range: 0 to 590.5515 inch
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water Flow and Discharge Flood Warning
- Measuring Range: 0 to 1,181.103 inch
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Storm Water Flood Warning Flow and Discharge
- Measuring Range: 0 to 590.5515 inch
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water Flow and Discharge Flood Warning
- Measuring Range: 0 to 590.5515 inch
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Anti-Bubble Dissolved Oxygen Sensor The InPro 6860i/12/320/nA/HD is an optical dissolved oxygen sensor with a mechanically modified hydrophilic surface. Combined with its tilted design, it prevents bubble accumulation, creating a highly stable measurement signal.
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 12.598432 inch
- Operating Temperature Range: 32 to 140 F
-
Supplier: King Engineering Corporation
Description: permits direct reading in units of volume, weight, or depth. 5993 Bubbler Tank Gauge uses the proven technology in which a length of pipe extends downward into the tank liquid. When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: ControlAir LLC
Description: The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the
- Output Options: Alarm / Visual Indicator
- Features: Analog Current, Analog Meter / Indicator, Instrument / Sensor System
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: King Engineering Corporation
Description: required. A custom calibrated scale permits direct reading in units of volume, weight, or depth. 5992 Hand Pump Tank Gauge uses the proven technology in which a length of pipe extends downward into the tank liquid. When filled with air from the hand pump, liquid within the downpipe is
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Sensirion
Description: The LG01 liquid flow switch detects ultra-low liquid flow rates or the presence of air in fluidic systems. It therefore makes them more reliable. The detection of liquid flows is possible within the range of a few ml/min and less. The sensor's output signal of either 0 or 5 Volts
- Liquid Volumetric Flow Rate: 0.0132 to 0.05808 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: TE Connectivity
Description: Dimensions Cable Length : .31 M [1 FT ] Electrical Characteristics Input Voltage (VDC) : 6 - 24 Output Type : Open Collector Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions
- Operating Temperature: 32 to 149 F
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: RS Components, Ltd.
Description: AIR BUBBLE DETECTOR,AD-101 assembly 6mm
- Operating Pressure: 43.5110518071591 psi
- Media Temperature: 32 F
- Media Temperature Range: 32 F
- Process Media Type: Gas
-
Supplier: Time Mark Corporation
Description: The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a small air compressor capable of 15 psi to operate the system down to
- Number of Switch Points: 4 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology Type: Air Bubbler
-
Supplier: Time Mark Corporation
Description: The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of
- Number of Switch Points: 5 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology Type: Air Bubbler
-
Supplier: Radwell International
Description: LIQUID LEVEL/AIR BUBBLE DETECTION SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: HORIBA Instruments, Inc.
Description: on-board auto sensor is produced specifically for air-to-fuel evaluation. Each unit undergoes thorough inspection to guarantee accuracy. As a standard unit for air-to-fuel ratio measurement, the MEXA-730λ provides reliable accurate performance. Sensors of MEXA-700λ/700λII
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver.
- Device Classification: Transmitter
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Parameters Oxygen Measurement Technology Optical fluorescence quenching Sensor Length Various Anti-Bubble Design No Features and Benefits Easy operation The InPro6960i® with plug and measure and fastest Opto-Cap replacement sets a new standard in ease of use in DO measurement in
- Oxygen Range: 0.008 to 25 ppm
- Accuracy: 1 % FS
- Operating Pressure Range: 174 psi
- Mounting: In-Line (Insertion)
-
Supplier: Sensirion
Description: such as clogging, air bubbles or leaks comes along for free.
- Operating Pressure: 43.51131 psi
- Operating Temperature: 41 to 122 F
- Features: Liquid, True Mass Flow Meter
- Mounting: Non-Invasive
-
Supplier: Sensirion
Description: applications in the medical, life-science or food industry. The sensor provides a bidirectional measurement of flow rates from 1000 ml/h down to single-digit ml/h, while it as well reliably detects common failure modes such as occlusion, free flow, or air bubbles with
- Liquid Volumetric Flow Rate: 9.504 GPM
- Operating Pressure: 43.51131 psi
- Operating Temperature: 59 to 113 F
- Mounting: In-line
Find Suppliers by Category Top
Featured Products Top
-
The new bubble sensor from EBE reliably detects air bubbles and discontinuities of liquids – regardless of the liquid and properties of the hose. Even with mechanical tolerances or changing hose sizes, the sensor’s detection performance remains constant, making it a robust and (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
leading to damaged and lost products, as well as increased waste. When labeling, any water that remains on cans and bottles can cause the labels to not properly adhere to products surfaces, leading to peeling, wrinkling, bubbling, and misalignment of labels. As a result, products (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
How do Medical Gas Testers Simulate the Humidity of the Human Lung? Inside the human respiratory system, inhaled air is rapidly transformed into a warm, moisture-rich gas (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
) capacity with optional probes. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Application Note: Redundant air bubble sensor in compliance with 60601 3rd edition
Manufacturer of medical devices have extremely high requirements regarding reliability and accuracy of sensors, especially if they are relevant to the health and safety of the patients. As air bubbles getting into the blood circulation can lead to a gas embolism, FDA requires special measures
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
successful technique for. manipulating microparticles [34, 35], it does have drawbacks. such as electrolysis (bubble formation), electrode delamination,. and sample contamination [36, 37]. Insulator-based. dielectrophoresis (iDEP) is one of the practical methods. used to overcome traditional DEP
More Information Top
-
Medical technology
e) pulsatile control for the generation and control a pulsatilen of flow profile; f) Kardioplegiesteuerung inclusively pressure and air bubble sensor , for control of the Kardioplegiegaben; g) timer for detection of important times and intervals during perfusion like total perfusion time aorta …
-
Pressure sensing with optical fiber-tip air bubbles
The fiber-tip air bubble sensor is expected to have potential applications in intracranial pressure measurement, liquid-level monitoring and hydrophone sensing.
-
Medical technology
Between air bubble sensor and patient, a minimum distance of 1,0-2,5 m must be met in dependence of the hose dimension to allow a proper air bubble monitoring.
-
Abstracts the 43. International annual convention of the DGfK and 6. Focus convention heart
From a size of 300 µm, Bubbles were immediately detected after passage into the Inflow leg through the air bubble sensor what the terminal carried and thus represents a protection for the patient flow the electronic in parallel for an activation.
-
Computer Safety, Reliability, and Security
The lowest layer models the hardware components, such as the delivery mechanism (peristalitic motors and air bubble sensors , etc) and power unit (includind the battery charger, etc).
-
Guidelines for compatibility procedures in blood transfusion laboratories
3.2.3 Even in the presence of clot and air bubble sensors , it is advisable to centrifuge all patient samples prior to testing in automated systems to reduce the likelihood of inadequate sampling due to air bubbles, fibrin or other deposits.
-
Mechanized techniques for sample decomposition and element preconcentration
It consists of three peristaltic pumps (P1, P2, P3) for sample solution, buffer and acid, three magnetic valves (V1, V2, V3), three air bubble sensors ($1, $2, $3) and the preconcentration column (C) filled with the respective chelating ion-exchanger.
-
Patents for Ultrasonics - MEASURING AND TESTING - US Class 73
5,583,280 Air bubble sensor with simplified mounting of piezo elements .
-
Development of super devices for medical applications
These new devices include a motor, its deceleration mechanism, flow rate sensor, air bubble sensor , tube, discharge mechanism, joint, connector, and filter.
-
35. Annual convention diabetes Austrian to that society
Zur Risikomini- mierung wurden Drucksensor, Luftblasensensor und Spülflüs- sigkeitsüberwachung in das System integriert.
Indicates content that may require registration and/or purchase.