Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heat Saving Systems, Inc.
Description: Commercial, retail or institutional, high traffic areas, for openings of up to 16` (5 m). This model can be equipped with optional internal air filters of any micron specification, and if space in front of unit is limited, all interior components are accessible through the bottom grill
- Air Heater: None
-
Supplier: Heat Saving Systems, Inc.
Description: Commercial, retail or institutional, high traffic areas, for openings of up to 16` (5 m). This model can be equipped with optional internal air filters of any micron specification, and if space in front of unit is limited, all interior components are accessible through the bottom grill
- Air Heater: Electric
-
Supplier: Heat Saving Systems, Inc.
Description: Commercial, retail or institutional, high traffic areas, for openings of up to 16` (5 m). This model can be equipped with optional internal air filters of any micron specification, and if space in front of unit is limited, all interior components are accessible through the bottom grill
- Air Heater: Hot Water
-
-
Supplier: IES2000
Description: engineers can work with you to meet your design specifications. Offered with a UV resistant facing Modular panels designed to mate together Lower noise levels to neighborhoods Reusable Easy to install BA-EXT-N-2” Sound Curtains The barrier-backed configuration offers the benefits of
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 54 inch
- Description: Acoustic Curtain
-
Description: ISO 27327-1:2009 establishes uniform methods for laboratory testing of air curtain units to determine aerodynamic performance in terms of airflow rate, outlet air velocity uniformity, power consumption and air velocity projection, for rating or guarantee purposes. ISO
-
Supplier: SAE International
Description: Accident data show that the head and the chest are the most frequently injured body regions in side impact fatal accidents. Curtain side air bag (CSA) and thorax side air bag (SAB) have been installed by manufacturers for the protection devices for these injuries. In this
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and
- Maximum Air Flow: 1,306.6439 to 1,553.8468 SCFM
- Maximum Sound Level: 55 to 59 dbA
- Operating Current: 1.34 to 1.72 amps
- Nominal Power: 150 to 190 watts
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and
- Maximum Air Flow: 1,306.6439 to 1,553.8468 SCFM
- Maximum Sound Level: 55 to 59 dbA
- Operating Current: 0.61 to 0.74 amps
- Nominal Power: 140 to 170 watts
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and
- Maximum Air Flow: 988.8116 to 1,165.3851 SCFM
- Maximum Sound Level: 53 to 57 dbA
- Operating Current: 0.92 to 1.18 amps
- Nominal Power: 102 to 128 watts
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and
- Maximum Air Flow: 1,624.4762 to 1,942.3085 SCFM
- Maximum Sound Level: 56 to 60 dbA
- Operating Current: 0.87 to 1.16 amps
- Nominal Power: 195 to 257 watts
-
Supplier: ASTM International
Description: This specification covers exterior windows, glazed curtain walls, doors and impact protective systems used in buildings located in geographic regions that are prone to hurricanes. The test specimens shall be Fenestration assemblies, and impact protective systems; which shall be tested
-
Supplier: ASTM International
Description: This specification covers exterior windows, glazed curtain walls, doors and impact protective systems used in buildings located in geographic regions that are prone to hurricanes. The test specimens shall be Fenestration assemblies, and impact protective systems; which shall be tested
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. Applications: Close control units, air heaters, exhaust plants, gate and door air-curtains
- Air Flow Rate: 12,354.93 SCFM
- Maximum Diameter (Fan or Blower Wheel): 17.716545 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single inlet centrifugal fans in standard scroll housings with backward curved blades. Impeller diameters from 315 to 560 mm are available, resulting in air volumes up to 15,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction
- Air Flow Rate: 8,824.95 SCFM
- Maximum Diameter (Fan or Blower Wheel): 22.047256 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. Housing also possible with a discharge flange and base-board. Applications: Close control units, air heaters, exhaust plants, gate and door air curtains, industrial boilers
- Air Flow Rate: 2,353.32 SCFM
- Maximum Diameter (Fan or Blower Wheel): 15.74804 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Double inlet centrifugal fans in standard scroll housings with backward curved blades. Impeller diameters from 315 to 560 mm are available, resulting in air volumes up to 27,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction
- Air Flow Rate: 15,884.91 SCFM
- Maximum Diameter (Fan or Blower Wheel): 22.047256 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: ASTM International
Description: moist rooms shall be constructed of durable materials with tight-fitting doors or windows for all openings. Air in moist cabinet or moist room shall be saturated with moisture in order to provide specified storage conditions and air temperature shall be controlled with provisions made
-
Description: Compared with traditional silica fiber cloth,it has the advantages such as can add steel wire,strong anti-tensile strength,folable,light,thick and high air tightness. ■Characteristics ○High temperature resistance,thermal insulation,low thermal conductivity. ○Can insert steel wire,strong
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Meter 2 year warranty OPTIONAL - HEPA Air Filtration System Download Model 0304 Jackhammer Technical Data Sheet View Jackhammer video DID YOU KNOW ?...... The DoD specifications for erasure of High Security information on hard disk drives states....the Hard Drive MUST BE DEGAUSSED with
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Modified in-feed chute dimensions for operator safety Safety curtain flaps Easy access clean out panels Sturdy lockable casters Exterior powder coated paint Integrated Hour Meter 2 year warranty OTIONAL - HEPA Air Filtration System Download Model 0302 Jackhammer Technical Data Sheet
-
Supplier: Security Engineered Machinery Co., Inc.
Description: operator safety Safety curtain flaps Easy access clean out panels Sturdy lockable casters Exterior powder coated paint Integrated Hour Meter 2 year warranty OPTIONAL ~ HEPA Air Filtration System The Jackhammer Hard Drive Shredder is also ideal for cell phones, BlackBerry's, optical
-
Supplier: ASTM International
Description: 1.1 This guide provides information to assist in the specification, design, and performance testing of field-constructed exterior wall assemblies ("mockups") for construction projects. This includes testing procedures appropriate to evaluate the component and assembly performance for water
Find Suppliers by Category Top
Featured Products Top
-
airflow through a narrow slot. This airflow creates a curtain of air designed to remove unwanted substances, such as water, dust, dirt, and debris, from surfaces. Air knife systems are commonly used in manufacturing, food processing, packaging, automotive, and other industries (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
the requirements and recommended four model 610 Cold Air Guns to achieve rapid cooling. When the client requested an upgraded version to handle larger equipment, Vortec adapted the design by adding a two-stage cooling process. This involved using Vortec’s Curtain Transvector Air Knives for (read more)
Browse Air Blow Guns Datasheets for Vortec -
knew that in this case, meeting the client’s requirements meant finding an extremely high level of expertise in air technology.” After learning about Vortec online, Anderson explained the machine his client sought. Vortec engineers analyzed the specifications Anderson provided (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Whether your application needs pin-point blow off, flat curtains of air for wide blow off, or adjustable air amplifiers for a variety of blow off needs, Vortec has the solution for you. Our line of blow off products includes: air nozzles, air jets, air amplifiers, and air knives. These (read more)
Browse Nozzles Datasheets for Vortec -
. Uniform Air Curtain: Vortec's Uniform Air Curtain solutions, also known as Air Knives, are the go-to choice for precision cleaning and drying. These systems deliver flat sheets of amplified air and excel in various applications, including: Surface (read more)
Browse Drum Pumps Datasheets for Vortec -
durable. Air conditioning refrigeration system: The design of small U-shaped pipes, return pipes, and other bent pipes in air conditioning refrigeration pipes helps to improve refrigeration efficiency and system stability. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
-resistant coated fabrics we develop and manufacture that used in the aerospace industry. These coated fabrics protect against flames, vapors and smoke in aircraft, air cargo bays, engine compartments, and aircraft boarding bridges (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
manufacture that used in the aerospace industry. These coated fabrics protect against flames, vapors and smoke in aircraft, air cargo bays, engine compartments, and aircraft boarding bridges. ARMATEX® SIF 24 (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
centre. Rack power densities are increasing steadily, and in many facilities they now exceed the operating range where air cooling alone can provide predictable, efficient temperature control. Liquid cooling has emerged as a practical solution, but its adoption introduces new thermal and safety (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
What is an Air Knife System?
An air knife system is a device that generates high-velocity, uniform airflow through a narrow slot. This airflow creates a curtain of air designed to remove unwanted substances, such as water, dust, dirt, and debris, from surfaces. Air knife systems are commonly used in manufacturing, food
More Information Top
-
Thyristors Manufacturers, Thyristors Product Catalogs Directory
Vertical Type Heated Air Curtain Specifications : Model Size (mm) Volt.
-
Insulation Materials & Elements Manufacturers (Page 2). Insulation Materials & Elements Product Catalogs Directory
Stainless Steel Series Vertical Air Curtains For Doors Entrance Vertical Type Air Curtain Specifications : Model Size (mm) Volt.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
2) The opacity limits for air curtain incinerators specified in §60.56b apply at all times as specified under §60.56b except during periods of malfunction.
-
States > California > State > Air Districts > San Diego County > Appendices > [sd AQMD app-c] Appendix C - New Source Performance Standards (NSPS)
2) The opacity limits for air curtain incinerators specified in §60.56b apply at all times as specified under §60.56b except during periods of malfunction.
-
States > Virginia > State > Regulations > Title 9 - Environment > Agency 5 - State Air Pollution Control Board > [9 VAC 5-40] 040 - Existing Stationary Sources
The opacity limits for air curtain incinerators specified in 9VAC5-40-8060 apply at all times as specified under 9VAC5-40-8060 except during periods of malfunction.
-
States > Virginia > State > Register > 2003 > [2003 VA Register vr05052003] 05/05/2003
The opacity limits for air curtain incinerators specified in 9 VAC 5-40-8060 apply at all times as specified under 9 VAC 5-40-8060 except during periods of malfunction.
-
States > Wisconsin > State > Regulations > Natural Resources > Air Pollution Control > [WI AC nr 440] 440 - Standards of Performance for New Stationary Sources
The opacity limits for air curtain incinerators specified in sub.
-
States > West Virginia > State > Proposed Regulations > 2006 Documents > June 9, 2006 > [2006 WV Proposed wv-20060609-0090-0008370] 45-18 - To Prevent & Contro...
7.3.k. Requirements for air curtain incinerators specified in 40 CFR §§60.2850 through 60.2870.
Indicates content that may require registration and/or purchase.