-
Supplier: Air Impurities Removal Systems, Inc.
Description: DC-1000 features a self-cleaning cartridge filter with a unique cyclonic drop-out feature. This distinct feature separates large dust particles from the 99.999% efficient fire retardant cartridge filter. This separation combined with the compressed air cleaning mechanism drastically increases
- Efficiency: 99.995 %
- Airflow: 1,000 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
-
Supplier: Howden
Description: Alphair Cyclone Series The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 130 in H2O
- Media Temperature: 1,004 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 120 inch
-
Supplier: Filter 1 Clean Air Consultants
Description: positioned on the clean air side of the cyclone and are direct drive for low maintenence. In addition, the fans have backward inclined blower wheels for high efficiency and low noise operation. Optional Safety After Filters ensure that even the smallest particles are captured.
- Airflow: 1,500 to 2,500 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
-
Supplier: Lasko Products, Inc.
Description: Three high performance speeds Full-tilt air control Wall-mount option Top-mounted controls Easy-carry handle Fully assembled Includes a patented, fused safety plug E.T.L. listed 23 1/2"L x 6 3/4"W x 23 3/16"H
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Powerfully cools the largest home spaces 18" swirling cyclone grill for maximum performance Three quiet, energy-efficient speeds Oscillation and adjustable tilt-back to direct air where needed Fully adjustable height (38" to 54.5") for added versatility Simple assembly and cleaning
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Powerfully cools the largest home spaces 18" swirling cyclone grill for maximum performance Three quiet, energy-efficient speeds Oscillation and adjustable tilt-back to direct air where needed Fully adjustable height (38" to 54.5") for added versatility Simple assembly and cleaning
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Powerfully cools the largest home spaces 18" swirling cyclone grill for maximum performance Three quiet, energy-efficient speeds Oscillation and adjustable tilt-back to direct air where needed Fully adjustable height (38" to 54.5") for added versatility Simple assembly and cleaning
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Twin City Fan & Blower
Description: Application The HRT Radial Tip Fan is designed for applications involving large volumes of gas streams at moderate to high pressures. This unit can accommodate clean or dirty airstreams and is widely used to exhaust gases from bag-type collectors, precipitators, scrubbers, cyclones and other
- Air Flow Rate: 6,060 to 254,700 SCFM
- Static Pressure: 438.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 27 to 80.75 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The RTF Radial Tip Fan is designed for applications involving large volumes of clean or dirty gas streams at moderate to high pressure. They are widely used to exhaust gases from bag-type collectors, precipitators, scrubbers, cyclones, and other industrial applications. This type
- Air Flow Rate: 2,760 to 223,800 SCFM
- Static Pressure: 442.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20.5 to 90.75 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro arrangement 4V centrifugal top mount fan allows the fan inlet flange to be mounted directly to the outlet flange on top of a dust collector, cyclone, bin vent, etc. The fan wheel is mounted directly on the motor shaft but, unlike other arrangements, the shaft and motor are in a
- Media Temperature: 180 F
- Design: Centrifugal
- Environment: Light Solids / Powder / Dust
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Bratney Companies
Description: The Cimbria Super Cyclofan is a further development of the dust separating Cimbria Cyclofan. Thanks to a double impeller system, a very smooth cylinder made of stainless steel and a bigger separation section, which allows an increased amount of air to pass to the mini cyclone, a
- Air Flow Rate: 20.59155 SCFM
- Static Pressure: 2.952755905511778 in H2O
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: VAC-CON, Inc.
Description: Roots PD Blower (1021DVJ or RASJ1024) Transfer case driven 3/16" Corten steel 16 cubic yard debris tank with ladder Twin cyclone baghouses with 13 cartridge filters each (total 26) Automatic vacuum breaker Hydraulic rear door locks and door opener 8" butterfly valve at bottom of
- Number of Inlets: 1 #
- Technology: Centrifugal
- Features: Continuous Duty
- Media Vacuumed: Dry, Wet
-
Supplier: Howden
Description: Mine Ventilation Fans The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or
- Media Temperature: 1,004 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Dual Blower: 2 brush type motors designed for intermittent duty. Non-electrostatic operation: High reliability, low maintenance. Over 99% efficient collection: Simplifies OSHA and insurance compliance. Options Continuous-duty blower: Provides longer life and greater
-
Supplier: NETZSCH Premier Technologies LLC
Description: classifier combined with a fine grinding mill enables one to reduce the number plant components and energy! The intermediate separation of the product after the grinding stage is no longer required eliminating the need for cyclone, filter and exhaust blower. The classification results
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Grading
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Company, Ltd., Japan — a world-class leader in fluidized bed technology. The Media Slurry Dryer system consists of: Air filter Heater Fluidizing Tower Cyclone to collect dried product continuously Bag Filter Blower Pump to Supply Slurry Tank for Slurry Material
- Applications / Materials Handled: Abrasives / Ceramics, Mining / Ores / Minerals, Slurries
-
Supplier: NETZSCH Premier Technologies LLC
Description: of laboratory operation were taken into consideration during the plant construction. As well as the actual machine, the plant comprises a very compact operating module including feeding, cyclone, filter, blower and electrical control unit which enables our customers to install this
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Dry
- Type: Impact Mill / Crusher / Breaker, Jet / Fluid Energy Mill
- Scale: Lab / Pilot
Find Suppliers by Category Top
More Information Top
-
High Productivity Raymond Mill Powder Machine from Henan Zhongcheng Machinery Co., Ltd, China
The whole set of ramond bowl mill including:host analytic engine air blower cyclone separator pipe line motor,etc. accessorry equipments including:bucket elevator vibrating feeder electric control cabinet ,etc.
-
Cementitious waste option scoping study report
Two sets of kansport equipment (tamsport air blower , cyclone , sintered metal slter, heat exchanger, and balancing air blower) are located E-138 431.02# 01/29/98 Rev. #00 inside the Waste Treauent Facility for al1 the wute teauent options.
-
Vitrified waste option study report
Two sets of tansport equipment (trnmKport air blower , cyclone , sintered metal ftlter, heat exchanger, and �alancing air blower) are located 431.02# 01/29/98 Rev. #00 inside the Waste Treauent Facility for al1 the waste keauent opuons. ne DCWO, HWO, and, VWO options…
-
Direct cementitious waste option study report
Two sets of tansport equipment (tansport air blower , cyclone , sintered metal Eter, heat exchanger, and balancing air blower) are located 431.02# 01/29/98 Rev. #00 inside the Waste Trea%ent Facility for a11 the was'te keaeent opions.
-
Liberation and Separation of Valuables from Building Material Waste
The whole test rig consists of the zigzag air separation apparatus with the feed system, blower , air cyclone and fibrous filter.
-
Experimental investigation of a multi‐stage air‐steam gasification process for hydrogen enriched gas production
Other devices, such as an air blower and cyclone , were assembled to complete the multi-stage air-steam downdraft gasification system.
-
Grid Enabled Remote Instrumentation
Preheat Train, Crude Heaters, Crude Tower, Atmospheric Flash Tower, Syn Tower, HCC Heaters, Reactor, Kiln, Steam Coils, Air Blower , Cyclone , Main Fractionator, Unsaturated Gas Plant .
-
Polyvinyl Chloride
AIR BLOWERS AND CYCLONES .
-
Vehicle & Mechanical Engineering and Information Technology
The gasification system consisted of five main apparatus, downdraft gasifier, preheater, steam generator, air blower , and cyclone filter.
-
Polypropylene
Cyclone Blower Impingementscrubber Blower Air conveyor Thin film evaporntor Bell Pill Screen Bopp== Bopp== Wv= Filter .
Indicates content that may require registration and/or purchase.