Products/Services for Air Driven Eductors

  • Ejectors and Eductors-Image
    Ejectors and Eductors - (37 companies)
    Eductors are used to lift, pump, mix, and agitate liquids, granular solids, and slurries. They are sometimes called aspirators, Venturi pumps, or jet pump ejectors. Because eductors are non-mechanical, they do not include moving parts or require...
  • Air Compressors-Image
    Air Compressors - (1122 companies)
    These piston-driven air compressors are designed for intermittent use. Rotary screw air compressors use twin screws instead of pistons to pressurize air. They are designed for continuous use and have a rated duty cycle of 100%. Centrifugal air compressors are turbine...
  • Air Hose and Air Duct Hose-Image
    Air Hose and Air Duct Hose - (480 companies)
    ...to reach all possible points of connection or application. Increased hose length also increases the pressure drop of the system, which can affect corresponding air driven equipment. Performance Specifications. Important air hose and air duct hose...
  • Mechanical Vacuum Pumps and Systems-Image
    Mechanical Vacuum Pumps and Systems - (245 companies)
    Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air. Mechanical pumps generate vacuum by acting on the viscous properties of the gas or fluid being evacuated using...
  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1170 companies)
    The base and housing materials should be of adequate strength and also be able to hold up against the conditions of its operating environment. Power Source. Pumps can be driven by a number of different power sources. The most common are electric motors...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Vacuum Pumps and Vacuum Generators - (843 companies)
    ...and require no other power than the compressed fluid. Venturi jet types in the GlobalSpec SpecSearch Database include: Venturi Air Jet. Steam Ejector. Liquid Eductor / Ejector. Backing Vacuum Pumps. Integral "backing" vacuum pumps, also called roughing pumps...
  •  
    Fluid Transfer Pump Systems - (266 companies)
    ...selecting a fluid transfer pump system include maximum pressure, maximum temperature, and maximum power drive. The flow capacity for fluid transfer pump systems may be specified separately. Maximum pressure refers to the maximum level of air pressure...
  •  
    Liquid Handling Pumps - (2272 companies)
    ...and other high viscosity liquids. Also handles two-phase liquid/gas mixtures. Provides highest flow rate of positive displacement pump types. Diaphragm. Positive displacement, reciprocating. Reciprocating diaphragm driven by a solenoid, mechanical...
  •  
    Turbine Pumps - (249 companies)
    Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire