Products/Services for Air Fixtures Tape Dispensers
-
Tape Dispensers and Tape Dispensing Machines - (230 companies)Tape dispensers and tape dispensing machines hold and supply tape for assembly or packaging applications. These machines can be as simple as handheld devices or as complex as highly automated robotic systems. Aseptic or sanitary equipment is both...AutomationFeaturesIndustry
-
Air Care Dispensers - (13 companies)Air care dispensers deodorize and add scent to a room or area. Air care dispensers circulate deodorizers and scent additives in a room or space. This is done to improve the inhabitability of certain areas with unpleasant odors. Air care dispensers...
-
Adhesive Dispensing Equipment - (322 companies)...multiple nozzles. Power driven adhesive dispensers are powered by an auxiliary source; typically air or electricity. A programmable microprocessor is an electrical control device that controls the operation of the dispenser. This device may control any...
-
Laboratory Dispensers - (180 companies)Dispensers feed measured amounts of materials, either manually or automatically. The most common types of dispensers are bottle top and burette. Image Credit: U.S. Plastic Corporation|Hamilton Co. Dispensers feed measured amounts of sample material...
-
Adhesive Tapes - (915 companies)Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
-
Metrology Fixtures and CMM Fixtures - (61 companies)Metrology fixtures and CMM fixtures are used to hold and position parts, probes, or workpieces during dimensional gaging and other measurement operations. Metrology fixtures and coordinate machine measurement (CMM) fixtures are used to hold...
-
Pallet Dispensers - (29 companies)Pallet dispensers are pallet storage receptacles that also distribute pallets to optimize palleting activites, floor space, and pallet life, as well as reduce manual collection efforts and improve safety. Pallet dispensers distribute individual...
-
Foam Tapes - (90 companies)Adhesive-coated foam tapes are compressible sealants that close up an area between two matched machine parts or around pipe joints to prevent the escape of a gas, fluid, air, or sound. Some areas of use include electrical enclosures, shed doors...
-
Foil Tapes - (162 companies)...aerospace). Stainless steel foil tapes are available. Types. HVAC tape is a foil tape, typically aluminum in construction with an acrylic adhesive, that is explicitly meant to create air-tight seals in duct work and ventilation systems. This tape...
-
Thread Tapes - (63 companies)...plumbing and potable water systems. Yellow PTFE thread tape is designed for use with pipes, conduits, bolts, valves, and threaded gas lines that carry air, ammonia, butane, chlorine, or hydrogen. Pink Teflon tape is made of heavy-duty, industrial...
Product News
-
Ellsworth Adhesives
Techcon TS250 Dispenser/Controller The Techcon TS250 Dispenser dispenses low, medium, and high-viscosity fluids accurately and consistently. These systems are economical, highly accurate, and repeatable micro-air dispensing systems. Key Features: Dispenses low, medium, and high viscosity fluids. Accurate & consistent. Digital timer with a rotary control knob for easy setup. Vacuum control for all viscosities of fluid. Rear DB9 interface connector - initiate dispensing via external device. Lightweight & small footprint. Universal... (read more)Browse Fluid Dispensing Equipment Datasheets for Ellsworth Adhesives -
Pratt & Whitney Measurement Systems, Inc.
Fixtures for Measuring Film Thickness and Meshes . With these fixtures, the Labmaster Standard is the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates. Additional measuring applications include: coating thickness standards, textiles, and metal foils. Pratt & Whitney, founded in 1860, is a global supplier of ultra-precision Metrology instruments, inspection gaging systems, and length measuring machines. Pratt & Whitney instruments incorporate the latest in laser and sensor... (read more)Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Zatkoff Seals & Packings
THE SD 7200 TUBE COATING DISPENSER Learn more about the value of the SD 7200 Tube Coating Dispenser, its benefits, and product specifications by downloading our product brochure. THE SD 7200 TUBE COATING DISPENSER OFFERS PRECISION OTHER & BENEFITS. Many medical devices are created with plastics joined together with solvents. The typical method for assembly was to dip plastic components into the solvent and blot away the excess. While an effective adhesive mechanism, there are a number of disadvantages to using this method... (read more) -
Jergens, Inc.
Fixturing Components Fixturing Components. Meet All of Your Fixturing Requirements. Jergens offers a complete line of versatile fixturing components for manufacturers across all industries. Follow us on: Facebook. YouTube. LinkedIn. twitter. Jergens Inc. Jergens Inc., is an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader in Workholding, Lifting and Specialty Fasteners products. Building on its reputation of uncompromising quality standards, Jergens is committed to helping its customers achieve... (read more)Browse Hand Clamps Datasheets for Jergens, Inc. -
Zatkoff Seals & Packings
SD 7200 Tube Coating Dispenser Offers Precision Many medical devices are created with plastics joined together with solvents. The typical method for assembly was to dip plastic components into the solvent and blot away the excess. While an effective adhesive mechanism, there are a number of disadvantages to using this method, including solvent waste, operator exposure to solvent fumes, and inefficiency due to the manual process. Parker 's SD 7200 Tube Coating Dispenser distributed by Zatkoff Seals & Packings is a tool used to precisely apply... (read more) -
Renishaw
Fixturing solutions to maximise inspection Renishaw offers a range of modular fixtures to hold parts securely on co-ordinate measuring machines (CMMs), Renishaw Equator TM gauging systems and vision systems. Using high-quality metrology fixtures can improve throughput, reproducibility and accuracy of inspection processes with repeatable fixturing set-ups. Easy to configure and reconfigure. Rapid product innovation and shorter product lifecycles mean that flexible fixturing is more valuable than ever. Renishaw's modular fixturing range... (read more)Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
A.H. Systems Inc.
Calibration Fixture for Current Probes Product Datasheet. Current Probe Fixture CPF-630. Most Bulk Current Injection Test Procedures require the use of current probe calibration fixtures. Injection Probe calibration fixtures are a part of the test equipment required by most of the Bulk current Injection Test Procedure Specifications. The Calibration Fixture allows the user to quickly and easily calibrate the injection probe prior to performing the compliance testing. It exceeds DO-160, Section 20 VSWR fixture requirements... (read more)Browse Current Sensors Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Equivalent Capacitance Fixture Kit Equivalent Capacitance Fixture Kit ECSM Fixture. The ECF-12K is a 12 pF capacitance fixture used for system checks and the calibration of active monopole antennas. This fixture simulates the self capacitance of the monopole rod and is used in place of the actual element. With recent changes to our Active monopole antenna (converting the input connection from a BNC to a more rugged 1/4-20 input) our element diameter changed to 6.17mm (Average). It is our recommendation to use a 12 pF... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Pratt & Whitney Measurement Systems, Inc.
Design of fixtures for unique part measurements. Engineering & Design. Whether you need a consultation on measuring a critical part or someone to bring your concept to reality, call upon Pratt & Whitney Measurement Systems. Our engineering team provides design services for developing custom accessories and fixtures for unique part measurements. Whether it 's developing precision probes and styli assemblies, or creating custom fixtures to optimize the measuring process, Pratt & Whitney has everything you need to get the best Engineering... (read more) -
ZAGO Manufacturing Company, Inc.
SMART ENOUGH FOR INTELLIGENT LIGHT FIXTURES clean, custom sealing solutions and components for their durability, green properties and unlimited shelf life. THE ZAGO DIFFERENCE - SELF-SEALING O-RING. ZAGO high-tech self-sealing fasteners are engineered with a groove under the head of the fastener or in the face of the nut that when combined with a rubber O-ring and tightened, forms a leak-proof seal against the incursion and expulsion of liquids and gasses, including water, fuel and petroleum. SMART ENOUGH FOR INTELLIGENT LIGHT FIXTURES... (read more)
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… |device_N show_V condition_N system_N 03568430_N| a protease inhibitor (trade name Crixivan) used for treating HIV |protease_inhibitor_N trade_name_N crixivan_N use_V treat_V hiv_N 03568561_N| a concealed lighting fixture |conceal_V lighting_ fixture _N 03568653_N| a nonsteroidal … … inertial_J force_N 03569494_N| an air pump operated by hand … … a gas that produces general anesthesia when inhaled |gas_N ga_N produce_V general_anesthesia_N inhale_V 03571155_N| a medication to be taken by inhaling it |medication_N be_V take_V inhale_V 03571280_N| a dispenser that produces a chemical … … ink_N 03572107_N| a linen tape used for trimming as …
-
noun.artifact (finlayson-gwc2014.zip)
… for showing the operating condition of some system) } { indinavir, Crixivan, protease_inhibitor,@ (a protease inhibitor (trade name Crixivan) used for treating HIV) } { indirect_lighting, lighting_fixture,@ (a concealed lighting fixture ) } { indomethacin, [ Indocin, noun.communication … … inflator, verb.change:inflate,+ ] air _pump,@ (an air … … inhalation_general_anaesthetic, general_anesthetic,@ (a gas that produces general anesthesia when inhaled) } { inhalant, [ inhalation, verb.consumption:inhale,+ ] medicine,@ (a medication to be taken by inhaling it) } { inhaler, inhalator, dispenser ,@ (a dispenser that … … droplets of ink) } { inkle, tape ,@ (a linen tape …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 | a device for showing the operating condition of some system 03109212 06 n 01 indirect_lighting 0 001 @ 03193761 n 0000 | a concealed lighting fixture 03109304 06 n 02 … … n 0000 | an air pump operated by hand … … @ 03258623 n 0000 | a medication to be taken by inhaling it 03111813 06 n 02 inhaler 0 inhalator 0 001 @ 02795652 n 0000 | a dispenser that produces a chemical … … 0000 | a linen tape used for trimming as …
-
wn_g.pl (finlayson-gwc2014.zip)
… inhibitor (trade name Crixivan) used for treating HIV'). g(103568561,'a concealed lighting fixture '). g(103568653 … … or more industries'). g(103569293,'a system to control a plane or spacecraft; uses inertial forces'). g(103569494,'an air pump operated by hand … … it'). g(103571280,'a dispenser that produces a chemical … … g(103572107,'a linen tape used for trimming as …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(103360339,1,'friary%1:06:00::'). sk(103360413,1,'friction_clutch%1:06:00::'). sk(103360600,1,'friction_tape%1:06:00::'). sk(103360600,2,'insulating_ tape %1:06:00::' … … sk(103364132,1,'fuel- air _explosive%1:06:00::' … … 00::'). sk(103386055,1,'gas-discharge_tube%1:06:00::'). sk(103386237,1,'gas_engine%1:06:00::'). sk(103386400,1,'gas_fitting%1:06:00::'). sk(103386565,1,'gas_ fixture %1:06:00::' … … sk(103388834,3,'island_ dispenser %1:06:00::' …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(103272458,1,'friary',n,1,0). s(103272532,1,'friction_clutch',n,1,0). s(103272719,1,'friction_tape',n,1,0). s(103272719,2,'insulating_ tape ',n,1,0 … … s(103276112,1,'fuel- air _explosive',n,1,0 … … 1,0). s(103297485,1,'gas-discharge_tube',n,1,0). s(103297649,1,'gas_engine',n,1,0). s(103297812,1,'gas_fitting',n,1,0). s(103297977,1,'gas_ fixture ',n,1,0 … … s(103300246,3,'island_ dispenser ',n,1,0 …
-
States > Minnesota > State > Register > 2012 > 11/26/2012
… supplies (film, exposure chemicals, etc.); screen tints; strip type; spray, such as fixative; tape ; tissue overlay; utilities … Graphic Arts Photography and Film Assembly Taxable items include: air brushes; anti-static devices; automatic plate processor; copyboard; densitometer; diffusion transfer system; dispensers for supply items (when purchased separately from … … knives and scissors; laser imaging devices; light fixtures ; light tables; off-press …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… n 0000 | a protease inhibitor (trade name Crixivan) used for treating HIV 03568561 06 n 01 indirect_lighting 0 001 @ 03667380 n 0000 | a concealed lighting fixture 03568653 06 n 02 … … v 0101 | an air pump operated by hand … … n 02 inhaler 0 inhalator 0 001 @ 03210683 n 0000 | a dispenser that produces a … 001 @ 04391569 n 0000 | a linen tape used for trimming as a decoration 03572205 06 …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 | a protease inhibitor (trade name Crixivan) used for treating HIV 04846738 14 n 01 indirect_lighting c 001 @ 04946451 n 0000 | a concealed lighting fixture 04846830 51 n 02 … … v 0101 | an air pump operated by hand … … n 02 inhaler 5 inhalator 2 001 @ 04309938 n 0000 | a dispenser that produces a … 001 @ 05705987 n 0000 | a linen tape used for trimming as a decoration 04850382 59 …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 | a protease inhibitor (trade name Crixivan) used for treating HIV 03794152 65 n 01 indirect_lighting e 001 @ 03893811 n 0000 | a concealed lighting fixture 03794244 11 n 02 … … v 0101 | an air pump operated by hand … … n 02 inhaler 2 inhalator a 001 @ 03406338 n 0000 | a dispenser that produces a … 001 @ 04651223 n 0000 | a linen tape used for trimming as a decoration 03797796 99 …