Products/Services for Air Powered Floor Scrubbers
-
Floor Scrubbers - (154 companies)Scrubbers Information Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors, and parking areas. Scrubbers can be used in either indoor or outdoor applications, and include small walk-behind machines...TypePower -
Scrubbers - (389 companies)Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image... -
Air Filters (industrial) - (934 companies)Industrial air filters reduce the number of particles in the air that passes through them. Industrial air filters are devices designed to remove solid particulates and molecular contaminants for the purpose of improving air quality in a system... -
Sweepers - (225 companies)...or dump truck for transportation. Some sweepers also come equipped with vacuums and scrubbers to wash surfaces. These machines typically sweep the area first and then use a disk or cylinder scrub head to wash the floor. A sweeper fitted with a scrub... -
Fans and Blowers (industrial) - (1542 companies)...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts... -
Dust Collectors and Dust Collector Filters - (765 companies)...are self-contained portable filtration systems that remove harmful particulates and return filtered air back into the facility, requiring no external ventilation. Wet Scrubbing. Wet scrubbers are devices that use a liquid (often water) to capture and remove...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Industrial Parts Washers and Cleaning Systems - (661 companies)Industrial parts washers are usually powered by electricity, gasoline, oil, or steam and include a wash tank made of glass, plastic, steel, or stainless steel. Complete turnkey systems, individual components, and removable subsystems are available. Some...
-
Pressure Washers - (335 companies)...fluid (air or water) through a nozzle and at the appropriate region of the workpiece. Some pressure washers have wear resistant nozzles and optional abrasive injectors to provide wet sandblasting capability. The pumping unit is the pressure generator...
Product News
-
Ducon Environmental Systems
How Wet Scrubbers Remove Air Pollutants Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Shenzhen Jewellok Technology Co., Ltd.
Scrubber Tail Gas Treatment Systems Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing, pharmaceuticals, and power generation, where drying and cleaning processes generate hazardous emissions. A scrubber tail gas treatment cabinet integrates gas scrubbing technology to capture and neutralize... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Hartzell Air Movement
High velocity downblast gets the heat to the floor Hartzell 's Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where it 's needed most. There is no expensive ductwork to install. These heaters are designed for roof curb mounting and ready for connection to a gas line and power source. Designed to be economical and energy efficient, the Make Up Air Heaters are also... (read more) -
Advance Lifts, Inc.
Mezzanine floor lift systems 5 Year Structural Warranty. 1 Year Electrical/Hydraulic. Hydraulic Vertical Reciprocating Conveyors (VRC). These mezzanine lifts are designed to move goods and materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic VRC 's are generally less... (read more)Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Camfil
Camfil Dry Dust Collectors & Wet Scrubbers a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Camfil's Vortex wet scrubber provides an efficient solution for managing sticky dust, fibers and fluff. Combining centrifugal separation with a powerful water swirl, it delivers reliable air cleaning across diverse manufacturing processes. The Vortex is available in multiple airflow capacities and can be customized... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
MSA Safety
H2S Scrubber Gas Monitoring System MSA's Odor Scrubber Monitoring System provides valuable real-time H2S removal efficiency data for optimum control of odors and pollution from waste biogases to wastewater plant operators. With the increased concern about clean air, many wastewater treatment plants have added scrubber systems and biofilters to control odors and pollution from hydrogen sulfide (H2S) and other waste biogases. Known for its rotten egg smell, H2S is a colorless, clear toxic gas that is a potential danger... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Ducon Environmental Systems
Key Advantages of Ducon Chemical Scrubbers for dependable performance. Handles Tough Conditions: Can be built to withstand high temperatures and pressures (ASME code designs available). Durable Materials: Constructed from materials suited to your process environment (Carbon Steel, Stainless Steel, specialized alloys like Inconel, plastics like FRP or PVC). Resource Management: Options available for recycling the scrubbing liquid to reduce water usage and operating costs. Environmentally Responsible: Helps facilities meet stringent air emission... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
J.D. Neuhaus
JDN-ALPHABET: A for **Air as a Source of Power** In our first episode of JDN-Alphabet, we focus on the letter A for **Air as a source of power** ??. ?? **Just hot air? Not at all!** ??. Air hoists offer numerous advantages for moving loads safely, reliably, and efficiently. The energy source for lifting loads up to 100 tons is compressed air, required at a pressure of 4 or 6 bar. But what exactly are the specific benefits of pneumatic hoists and the medium of air? Dive into the world of pneumatics here and learn more about the tangible... (read more)Browse Hoists Datasheets for J.D. Neuhaus -
Paxton Products, an ITW company
Unlock the Power of Versatile Air Knives Air Knives are powerful and versatile tools used in a wide variety of industrial applications for cleaning, drying, and removing debris from surfaces. At Paxton Products, we specialize in providing top-quality air knife systems that are custom-engineered to meet the diverse needs of our customers. Designed to give maximum efficiency for high velocity air drying and blow-off applications, Paxton 's Air Knives are available in both Aluminum and 304 Stainless Steel and are able to withstand harsh... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Dassault Systèmes - DELMIA
From AI Hype to Shop Floor Impact OnDemand Webinar: From AI Hype to Shop Floor Impact: How DELMIA Turns AI, MOM and Augmented Reality into Execution. Manufacturers are investing heavily in AI, yet many struggle to translate insights into consistent execution on the shop floor. This webinar explores how combining AI, Manufacturing Operations Management (MOM) and Augmented Reality helps close this gap, from data to action. Discover a practical approach and see how DELMIA brings these capabilities to life with AI-driven insights... (read more)Browse Manufacturing Operations Management Software (MOM) Datasheets for Dassault Systèmes - DELMIA
-
Principles of Food Sanitation
Cleaning equip- ment consists of basic cleaning tools for low- moisture product areas, including vacuum equipment, powered floor sweepers and scrubbers , and compressed air for certain applications.
-
Technology, safety, and costs of decommissioning reference nuclear research and test reactors. Appendices
… Arc Torch Portable Oxyacetylene Torch Guil lotine Pipe Saw Power-Operated Reciprocating Hacksaw Nibbler Closed Circuit TV System Submersible Pump with Disposable Filter High-Pressure Water Jet Powered Floor Scrubber Wet-Dry Vacuum Cleaner (HEPA Filtered) Supplied- Air Plastic Suit Power-Operated …
-
Technical development of buildings
Wall heating 309 wall and floor coverings in hygienic spaces 57 heat … … heat sources soil 256 heat source air 260 heat sources for … … 273 WW makers, electrically operated to 66 water sequence position … … 152 water treatment 508 scrubbers 385 washing spaces in …
-
Vacuum Motor - Definite Purpose Motors - Grainger Industrial Supply
Look to Grainger for a high-quality vacuum motor to help power central vacuum systems, wet/dry vacuums … Use bypass motors, which separate vacuumed air from motor cooling air, in wet applications such as floor scrubber so wet tank vacuums.
-
Excavation of the ridracoli hydraulic tunnels using a double-shield TBM
… laying area where 12 m long rail sections are handled and bolted to the precast floor segments. The following carriages, rolling on the tunnel rail track, support a service track, the muck conveyors, the air scrubber and the electric and hydraulic power units as well as other auxiliary equipment.
-
ZASMHBA0003684
… the most widely used construction materials in designing protective linings for industrial installations in which high temperatures, aggressive corrosive media, and complicated substrate geometry exist, such as floors , trenches, sumps, reaction vessels, tanks, scrubbers , ducts, chimneys, and other air pollution control equipment. They are used in various industries, including power , steel- and metalworking, chemical, pulp and paper, refinery, waste …
-
Geopressured geothermal bibliography. Volume III. (Geopressure thesaurus). Second edition
BT1 Pollution control equipment BT2 Equipment RT Air pollution RT A i r pollution abatement RT Scrubbing … RT Acidization RT Scrubbers RT Washing See Arabian Sea See Caribbean Sea See Caspian Sea See Earth crust See Marine geology See North Sea See Ocean thermal power plants See Oceanic crust See Plate tectonics … … Salton Sea See Sea bed See Sea floor spreading See Sea water …
-
Coal Combustion Byproducts and Environmental Issues
The bed is fluidized (held in suspension)by injecting air through a perforated floor . Such boilers thus have potential in coal-fired power plants for meeting air quality standards without the high costs of installing scrubbers to remove SO2from stack gases.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46056/373849319-MIT.pdf?sequence=2
The bulk of this power (-85 kW) goes to the two large recirculation fans that provide the pressure drop to drive air through the first floor fab area at a rate of 90 feet per minute. The scrubber fans, which provide the pressure drop for the 3,045 ft/min exhaust flow from the …
-
Self-Propelled Floor Scrubbers - Cleaning Equipment - Grainger Industrial Supply
… Operation, Smart Release(TM) Squeegee System, Dual Brush Motors, Vacuum Fan In-Line Air Filter, Corrosion Resistant … Rider Floor Scrubber , Style Compact, Cleaning Path 32", Power Source 240A/hr.
Indicates content that may require registration and/or purchase.