Products/Services for Air Rifle Poppet Valves

  • Check Valves-Image
    Check Valves - (1955 companies)
    ...and union connections. In terms of media, check valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour...
    Valve Type
    Severe Service Rated
    Back Flow Preventer Assembly
  • Air Valves-Image
    Air Valves - (793 companies)
    Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
  • Solenoid Valves-Image
    Solenoid Valves - (1021 companies)
    When the solenoid receives an electrical signal (energized), it channels the air supply directly to the plunger. When the electrical signal is removed (de-energized) the valve returns to its normal condition. Find Solenoid Valves by Specification...
  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1009 companies)
    Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Butterfly Valves - (1275 companies)
    ...magnetic conductor and air is not, the "T" is drawn by the magnetic field into a position where the magnetism can travel 100% through the metal conductor. The moveable "T" acts as the actuator of the valve. Solenoid valves can be arranged such that power...
  •  
    Gas Valves - (538 companies)
    ...valves are designed for both on/off and throttling functions. Other types include poppet valves, pressure relief valves, regulators, safety valves, and sampling valves. Compressor valves as well as servo, shut off, solenoid, spool, toggle, underwater...
  •  
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  •  
    Control Valves - (1648 companies)
    ...the metal conductor. The moveable "T" acts as the actuator of the valve. Solenoid valves can be arranged such that power to the solenoid either opens or closes the valve. One application of solenoid valves is to supply the air to systems like...
  •  
    Ball Valves - (2118 companies)
    Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 'popillia'),(102254,'popillia japonica'),(102255,'popinjay'),(102256,'popish'),(102257,'popishly'),(102258,'poplar'),(102259,'poplar bluff'),(102260,'poplar tree'),(102261,'poplin'),(102262,'popliteal'),(102263,'popliteal artery'),(102264,'popliteal vein'),(102265,'popover'),(102266,'popper'),(102267,'poppet'),(102268,' poppet valve '),(102269,'popping'),(102270 … … 103258,'precise'),(103259,'precisely'),(103260,'preciseness'),(103261,'precision'),(103262,'precision cookie'),(103263,'precision rifle '),(103264,'preclinical' … … 'puerto rico'),(105621,'puff'),(105622,'puff adder'),(105623,'puff batter'),(105624,'puff of air '),(105625,'puff …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … 0,0,0,0,0 popillia_japonica_N 0,0,0,0,0 poplar_bluff_N 0,0,0,0,0 poplar_tree_N 0,0,0,0,0 popliteal_artery_N 0,0,0,0,0 popliteal_vein_N 0,0,0,0,0 poppet _ valve _N 0,0,0 … … precious_stone_N 0,0,0,0,0 precision_cookie_N 0,0,0,0,0 precision_ rifle _N 0,0 … … puff_adder_N 0,0,0,0,0 puff_batter_N 0,0,0,0,0 puff_of_ air _N 0,0 …
  • wn_sk.pl (finlayson-gwc2014.zip)
    … '). sk(103847823,1,'open-air_market%1:06:00::'). sk(103847823,2,'open- air _marketplace%1:06:00 … … 06:00::'). sk(103983612,1,'poplin%1:06:00::'). sk(103983712,1,'popper%1:06:00::'). sk(103983814,1,'popper%1:06:01::'). sk(103983928,1,' poppet %1:06:00::'). sk(103983928,2,'poppet_ valve %1:06:00::' … … 00::'). sk(104090064,3,'rimactane%1:06:00::'). sk(104090263,1,' rifle %1:06:00 …
  • wn_s.pl (finlayson-gwc2014.zip)
    … 0). s(103351578,1,'open-air_market',n,1,0). s(103351578,2,'open- air _marketplace',n,1 … … n,1,0). s(103471265,1,'poplin',n,1,1). s(103471365,1,'popper',n,2,0). s(103471449,1,'popper',n,1,0). s(103471563,1,' poppet ',n,1,0). s(103471563,2,'poppet_ valve ',n,1,0 … … 1,0). s(103565261,3,'Rimactane',n,1,0). s(103565422,1,' rifle ',n,1 …
  • noun.artifact (finlayson-gwc2014.zip)
    … fabric,@ (a ribbed fabric used in clothing and upholstery) } { [ popper, verb.change:pop4,+ ] cooker,@ (a container for cooking popcorn) } { popper1, stimulant,@ (a container of stimulant drug (amyl nitrate or butyl nitrite)) } { poppet, poppet _ valve , valve,@ internal-combustion_engine … … verb.contact:propel,+ ] mechanical_device,@ (a mechanical device that rotates to push against air or water) } { propeller_plane … … by a cord to a weight; is pulled through the barrel of a rifle or handgun to …
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … 1,0,0,0,1 popcorn_ball_N 0,0,0,0,0 pope's_nose_N 0,0,0,0,0 popillia_japonica_N 0,0,0,0,0 poplar_tree_N 0,0,0,0,0 popliteal_vein_N 0,0,0,0,0 poppet _ valve _N 0,0,0 … … puff_adder_N 0,0,0,0,0 puff_batter_N 0,0,0,0,0 puff_of_ air _N 0,0 … … 0 riemannian_geometry_N 0,0,0,0,0 rife_with_J 0,0,0,0,0 rifle _ball_N 1,0 …
  • Inertial fusion energy target injection, tracking, and beam pointing
    Air rifles are capable of firing test groups subtending 1/2 min (0.15 mrad) of angle at the standard 10m range. Cam andPoppet Valve Flow Control When operating a gasgunfor target injectionpurposes it is necessaq to open and … A typical poppet valve has a mean inlet flow coefficientof 0.35with a lift to diameter ratio …
  • data.noun (edu.mit.mwe2011.zip)
    … | a toy gun that makes a popping sound 03157660 06 n 01 poplin 0 001 @ 02656657 n 0000 | a ribbed fabric used in clothing and upholstery 03157760 06 n 02 poppet 0 poppet _ valve 0 002 @ 03565876 … … 0000 ~ 03567485 n 0000 | a device that rotates to push against air or water 03178669 … … by a cord to a weight; is pulled through the barrel of a rifle or handgun to …
  • noun.dat (finlayson-gwc2014.zip)
    … n 0000 | a bottle for holding soft drinks 02915444 06 n 01 popgun 0 001 @ 02032220 n 0000 | a toy gun that makes a popping sound 02915533 06 n 02 poppet 0 poppet _ valve 0 002 @ 02347498 … … ~ 03036337 n 0000 ~ 03232471 n 0000 | rotates to push against air or water 02936247 … … by a cord to a weight; is pulled through the barrel of a rifle or handgun to …
  • Vehicular Engine Design
    Chain drive, camshaft, 123, 144, 180, 376 Charge air cooler, 7, 167, 167, 245, 259 Chill plates, aluminum casting, 104 Chromium in iron … … 173, 184, 274, 317 Clearance volume, 149, 301 Closed-deck block, 137 Closing velocity, valves , 366, 367 Coatings, piston … … 226, 230, 234, 240 Oil pump, 121, 197, 224, 228, 229, 236 Oil rifle , 121, 197, 211 … … chamber, intake, 165 Polar load diagram main bearing, 200, 201 rod bearing, 199 Poppet valves, 155 Porosity …