-
Supplier: DOD Technologies Inc.
Description: The AP-20 Air Sampling Pump Kit is designed to detect airborne gases and vapors when used in combination with compatible Kitagawa detector tubes (sold separately). Kits include: (1) Aspirating pump (blue is standard; also availabe in green, red or yellow upon request) (1) Hand strap
-
Supplier: Seedburo Equipment Company
Description: The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which
-
Supplier: Seedburo Equipment Company
Description: The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which
-
-
Supplier: Seedburo Equipment Company
Description: The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which
-
Supplier: Seedburo Equipment Company
Description: The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 4.000000000000002 seconds
- Operating Temperature: 0 to 120 F
- Measurement Type: %LEL, %Volume
- Application: Ambient Air Monitoring, Personal Exposure Monitoring
-
Supplier: Safeguard Analytics
Description: Model SA-4ES aspirated detection systems are designed for monitoring a wide range of gases in ambient air. System capacity is 1-4 Smart Sensors. Gas type and range of sensitivity are determined by installing user-specified sensors. An internal pump draws air and gas samples from a
- Number of Channels: 4
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume, Leakage, Trace
-
Supplier: Gilson Company, Inc.
Description: Blaine apparatus measures the specific surface area of fine materials in square centimeters per gram of test sample. A quantity of air is drawn through a bed of definite porosity. The pore volume in the bed is a function of the size of particles, and determines the rate of air flow.
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Thomas An Ingersoll Rand Business
Description: non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Pressure to 10 psi / 0.7 bar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)
- Discharge / Operating Pressure: 10 psi
- Flow Capacity: 1.2 to 1.5 SCFM
- Horse Power: 0.0999804407137504 HP
- Power Source: AC Single Phase
-
Supplier: Control Instruments Corp.
Description: For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds, and process vents. Direct mount design eliminates heat-traced lines Heated to 200C to prevent sample condensation Stand-alone design with built-in alarms and relays Reliable air-aspirated
- Response Time: 1.2 seconds
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring, Process Gas
-
Supplier: Thomas An Ingersoll Rand Business
Description: grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Pressure to 35 psi / 2.4 bar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing Machines)
- Discharge / Operating Pressure: 15 to 40 psi
- Flow Capacity: 0.9 to 1.5 SCFM
- Horse Power: 0.167527548112853 to 0.300075344179741 HP
- Power Source: AC Single Phase
-
Description: The principle of the method specified is adding a caesium chloride solution to the sample as an ionization suppressant, aspirating the sample directly into the air/acetylene flame of an atomic absorption spectrometer and measuring the absorbance at a wavelength of 766,5 nm. Applies to water
-
Description: The principle of the method specified is adding a caesium chloride solution to the sample as an ionization suppressant, aspirating the sample directly into the air/acetylene flame of an atomic absorption spectrometer and measuring the absorbance at a wavelength of 589,0 nm. Applies to water
-
Supplier: CSA Group
Description: The principle of the method specified is adding a caesium chloride solution to the sample as an ionization suppressant, aspirating the sample directly into the air/acetylene flame of an atomic absorption spectrometer and measuring the absorbance at a wavelength of 766,5 nm. Applies to water
-
Supplier: CSA Group
Description: The principle of the method specified is adding a caesium chloride solution to the sample as an ionization suppressant, aspirating the sample directly into the air/acetylene flame of an atomic absorption spectrometer and measuring the absorbance at a wavelength of 589,0 nm. Applies to water
-
Supplier: Thomas An Ingersoll Rand Business
Description: non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Vacuum to 25 in.Hg / -847 mbar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 1.2 to 1.5 CFM
- Operating Temperature: 35.6 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
-
Supplier: Hamilton Company
Description: primed with liquid, making it a positive displacement system. The liquid is not compressible, so each time the syringe aspirates or dispenses, the liquid is accurately measured. Air displacement systems trap compressible air in the fluid path. When liquid is moved this air is
- Solvent Volume: 0.1 to 49,994.71990915973 µl
- Sample Volume: 0.1 to 49,994.71990915973 µl
- Accuracy: 1 (+/- % FS)
- Precision: 0.2 (+/- % FS)
-
Supplier: Hamilton Company
Description: primed with liquid, making it a positive displacement system. The liquid is not compressible, so each time the syringe aspirates or dispenses, the liquid is accurately measured. Air displacement systems trap compressible air in the fluid path. When liquid is moved this air is
- Solvent Volume: 0.1 to 49,994.71990915973 µl
- Sample Volume: 0.1 to 49,994.71990915973 µl
- Accuracy: 1 (+/- % FS)
- Precision: 0.2 (+/- % FS)
-
Supplier: Johnson Controls, Inc.
Description: The T-4110 Thermostat is a low volume output, single-temperature thermostat designed for mounting in ceiling terminal units. FEATURES AND BENEFITS Mounts in: Room air sampling chamber Return air grille Diffuser, when equipped with an optional protective cover which incorporates
- Temperature Set Point Range: 66 to 82 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Thomas An Ingersoll Rand Business
Description: grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Vacuum to 22.4 in.Hg / -758 mbar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing
- Ultimate Operating Vacuum: 155.48 torr
- Pumping Speed: 1.2 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: ABB Measurement & Analytics
Description: for all sample gases with a unique air-driven aspirator pump Low cost of ownership Communication, control and maintenance via PROFIBUS, Modbus, TCP and Ethernet (OPC)
- Response Time: 400 seconds
- Operating Temperature: 41 to 86 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: ASTM International
Description: aspirating. (See Practice D1357 for sampling guidance.) The minimum detectable amount of methyl mercaptan is 0.04 μg/mL (1)2 in a final liquid volume of 25 mL. When sampling air at the maximum recommended rate of 2 L/min for 2 h, the minimum detectable mercaptan concentration is
-
Supplier: MBW Calibration AG
Description: request). The SH2 measuring head is supplied with a small sample fan with variable speed to generate a steady gas flow over the dew point mirror. It can also be connected to systems with sampling points tubes using standard 6 mm or 1⁄4” gas fittings. It is very well suited as a transfer
- Dew Point Range: -4 to 158 F
- Dew Point Accuracy: 0.18 to 0.27 F
- Operating Temperature: 32 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Piston Plunger for Dispensing Pump in Li-battery Automotive Industry Zirconia Ceramic Piston Plunger provide precise sampling and reagent dispensing. With high aspirating and drainage accuracy, this series pump is a high performance, lost cost and maintenance free precision
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: UL Standards & Engagement
Description: This part of IEC 60079-29 standard specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the detection and measurement of flammable gas or vapour concentrations with air. The
-
Supplier: CSA Group
Description: to equipment, including the integral sampling systems of aspirated equipment, intended to be used for commercial, industrial and non-residential safety applications. This part of IEC 60079-29 does not apply to external sampling systems, or to equipment of laboratory or scientific type,
Find Suppliers by Category Top
Featured Products Top
-
deliver an air and gas sample to one to six gas sensors in sample flow cells mounted in the system enclosure. Combustible Gases Toxics Gases Carbon Dioxide Oxygen Deficiency Volatile Organic Compounds (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
system to 250°C will prevent condensation. The sample stays intact. The measurement includes all combustible vapors. Sample pumps cannot provide the same level of reliability as an aspirated sampling system and should be avoided. A flame-based detector has the best chance to (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
displacement pipetting is a widely used technique that utilizes a piston to aspirate liquid into a disposable tip. As the piston moves up, the air pressure in the tip decreases, allowing the sample to be pushed into the disposable tip by atmospheric pressure. With the introduction of ZEUS X1, Hamilton (read more)
Browse Robots Datasheets for Hamilton Company -
process. The PrevEx analyzer collects the sample using an air aspirator, driven by compressed air. There is no pump or blower; instead microprocessor control guarantees constant sample flow and pressure through the sample train, assuring the highest level of accuracy. The PrevEx is free of poisoning (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Gravimetric Method for Determining Relative Humidity
The maximum pressure dif-ferential between the aspirator and air sample was less than 1 mm of Hg.
-
Determination of filtration efficiency and aerodynamic characteristics of antimicrobial filter material
An aspirator collected air samples for analysis on Petri dishes containing a nutrient medium (nutrient Mueller- Hinton agar, blood agar, and Saburo agar).
-
Gas-chromatographic determination of trace sarin and soman in atmospheric air of work zones and inhabited areas
We also used an AG-204 analytical balance (Metler- Toledo GmbH, Switzerland), a Scout SC2020 technical electronic balance (OHAUS, United States), an ultra- sonic bath (Gurgens, Germany), and a model 882 aspi- rator for sampling air .
-
Nuclear Power and Energy Security
Concentrations of 60 Co, 110m Ag and 54 Mn radionuclides in the air samples obtained by aspirator at a distance 0.5 km away from the nuclear plant during the same period are given in the Table 3.
-
Evaluation of cell sorting aerosols and containment by an optical airborne particle counter
Retract waste aspirator and collect air sample from loca- tion 1 (see Fig. 1) for 1 minute.
-
Fire Detection & Suppression Report - 4 Vols - 2014
ASD systems use a fan or aspirator that draws air samples in through holes in pipe work fitted above a protected area.
-
Fire Detection & Suppression Report - EMEA - 2014
ASD systems use a fan or aspirator that draws air samples in through holes in pipe work fitted above a protected area.
-
Fire Detection & Suppression Report - China - 2014
ASD systems use a fan or aspirator that draws air samples in through holes in pipe work fitted above a protected area.
-
Home Fire & Security Equipment - Americas & EMEA - 2012
ASD systems use a fan or aspirator that draws air samples in through holes in pipe work fitted above a protected area.
-
Substrate-mediated toxicity of deltamethrin residues to beneficial invertebrates: Estimation of toxicity factors to aid risk assessment
The coleopteran predators were captured between October 1989 and October 1990 in cereal fields and margins on the Leckford Estates, Stockbridge, Hampshire, UK, by dry pitfall trapping, Dietrick suction sampling , hand-held air aspirator , and surface searching (Southwood 1987).
Indicates content that may require registration and/or purchase.