-
Supplier: Mile-X Equipment, Inc.
Description: 18ft Control Panel Harness Harness does not apply to 2500. Call for 2500 Harness requirements 350-087 50ft Welding Cable Upgrade Accessories 61-130 30 gallon Vertical Mount Air Tank 61-131 30 gallon Horizontal Mount Air Tank 50-443 12 gallon Horizontal Mount Air
-
Supplier: FS-Curtis
Description: air quality while reducing maintenance needs. Industry-leading five-year bumper-to-bumper warranty available - talk with your FS-Curtis representative for more details. Air-cooled aftercooler Magnetic motor starter (Simplex) Alternator panel (Duplex) Dual control (10-15HP
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: year bumper-to-bumper warranty available - talk to your FS-Curtis representative for more details. Air-cooled aftercooler Magnetic motor starter (Simplex) Alternator panel (Duplex) Dual control (10-30HP Simplex) Low oil level shutdown Automatic tank drain Tank
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Mile-X Equipment, Inc.
Description: fill tires. Features: Volt and amp meter to monitor boosting output Comes with 2 generators Air Compressor -- Single stage 8 CFM @ 100 PSI, 150 PSI max.* Engine -- Electric start, air cooled Briggs & Stratton OHV gasoline engine with 2 gallon fuel tank. Dimensions -- 27" W x 23"
-
Supplier: David Round
Description: Standard Air Powered Wire Rope Hoists Variable Speed Air Hoist Positions Loads Accurately Without Electronics Lift loads safely in hazardous environments Minimize sparking, static and electrical hazards with this air-powered hoist Eliminate electric motor dangers by using
- Load Capacity: 4,000 lbs
- Maximum Lift Speed: 8 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Pneumatic
-
Supplier: Makita USA, Inc.
Description: efficiency and added durability Oil-less pump designed for maintenance-free operation High pressure 1.6 gallon tank provides the same capacity as a conventional 5 gallon tank at 120 PSI Large rubberized bumpers for added durability Roll cage and kick plate construction to
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: BelAire
Description: Bumper to Bumper Warranty with no additional purchase required. FEATURES: Solid Cast Iron Pump Start Stop Pressure Switch Controls (Electric Models) Magnetic Starter (Electric Models) ASME Tank and Safety Valve Gas Drive Machines are Electric And Recoil Start 2 Year
- Discharge / Operating Pressure: 175 psi
- Power Source: AC Single Phase, AC Three Phase, Gasoline
- Compressor Technology: Reciprocating Piston
- Mounting: Tank Mounted
Find Suppliers by Category Top
Featured Products Top
-
-up molding is the least expensive and most common open molding method, with fiber reinforcement placed into a single mold cavity and resin applied via hand with rollers or brushes. It’s used for a variety of large and small products, including storage tanks, showers, tubs and boats (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
air tank bumper
• air tank bumper .
-
General Welding Questions - Page 39
4. air tank bumper .
-
General Welding Questions - Page 174
2. air tank bumper .
-
Tools for Environmental Design: The Life-Cycle Design Toolkit
The Institute has developed LCAs for car fenders, bumpers , fuel tanks , air intake manifolds and air filters as well as paint sludge recovery and coating methods.
-
Winning Design!
… pins, 142 TECHNIC pins, 142, 161–162 attachments adding to center of robot, 146–148 adding to front of robot, 145–146 adding to rear of robot, 148–149 air hoses, 172 air pressure gauges, 168, 173 air storage tanks , 168–169 bumper , 126–127 carabiner hook, 132–133 …
-
The ASEAN Automotive Supplier Report
Hilux Vigo Air cleaner seal, bumper , fuel tank filler pipe, grommet, hose assembly, hood to radiator support, quarter window, seals, sub-assembly tail gate lock control, weather strip, window glass adhesive and wiring harness .
-
The ASEAN Automotive Supplier Report
Hilux Vigo Air cleaner seal, bumper , fuel tank filler pipe, grommet, hose assembly, hood to radiator support, quarter window, seals, sub-assembly tail gate lock control, weather strip, window glass adhesive and wiring harness .
-
Inoue Rubber Thailand
Hilux Vigo Air cleaner seal, bumper , fuel tank filler pipe, grommet, hose assembly, hood to radiator support, quarter window, seals, sub-assemblytail gate lock control, weather strip, window glass adhesive and wiring harness .
-
Commercial Vehicle Safety Regulation (Extracts).
3) Despite Subsection (2) and in the event that the tailpipe of the school bus cannot be extended to the rear edge of the rear bumper because of obstructions such as fuel tanks , air suspension and rear luggage compartments, the exhaust may …
-
Countries > Canada > Province of Alberta > Regulations > Traffic Safety Act > [CANADA Alta Reg 2009-121] Regulation 121/2009 - Commercial Vehicle Safety Regula...
3) Despite subsection (2) and in the event that the tailpipe of the school bus cannot be extended to the rear edge of the rear bumper because of obstructions such as fuel tanks , air suspension and rear luggage compartments, the exhaust may …
Indicates content that may require registration and/or purchase.