-
Supplier: Kaeser Compressors, Inc.
Description: Capacities: up to 4,800 scfm Pressures: up to 250 psig Highly efficient air-cooled aftercoolers from Kaeser are an economical way to remove water vapor and cool compressed air to safe, usable levels for many applications. They also prepare the
-
Supplier: Titus Company (The)
Description: aftercoolers come in six models with capacities up to 1,600 scfm. They have a maximum operating temperature of 150 degrees Fahrenheit and a maximum operating pressure of 250 psig. In addition to rotary screw and piston compressor applications, they're compatible with centrifugal
-
Supplier: Titus Company (The)
Description: AKG aftercoolers feature an advanced design that cools the compressed air to the closest approach temperature above the cooling media and ambient air temperatures. The result is exceptional heat exchanger performance and the maximum removal of moisture and humidity from
-
-
Supplier: Aggreko
Description: 1600 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for stand-alone applications, or in combination with
-
Supplier: Aggreko
Description: 3000 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for stand-alone applications, or in combination with
-
Supplier: Kaeser Compressors, Inc.
Description: Capacities up to 3170 scfm Pressures: up to 250 psig Kaeser's water-cooled aftercoolers provide an efficient, economical way to remove water vapor and to cool compressed air to safe, usable levels. They also prepare the air for further
-
Supplier: Taylor Dynamometer, Inc.
Description: The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 36.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
-
Supplier: Titus Company (The)
Description: water-cooled to air-cooled compressors. In addition, they're an excellent choice when you need to mount the cooler remotely from the air compressor. The AOC Series comes as a complete package that includes the aftercooler/oil cooler, single-phase aluminum cooler
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: BelAire
Description: A perfect complement to the BelAire With a maximum inlet temperature of 180°F, no aftercooler is required. Included filtration eliminates dirt and oil giving you clean, dry compressed air. The dryers are easy to install and have a compact design. Supplied with 115 Volt
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: Central Air Compressor Co.
Description: The RCP compressor packages are available from 5 to 10 HP delivering 15.33 to 37.23 ACFM @ 100 psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All RCP Two Stage compressors come with a full 2 Year Warranty (including
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 15.33 to 37.23 SCFM
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Aggreko
Description: capacities up to 3000 cfm with dew points as low as -100°F The units come equipped with mounted particulate and oil-removal prefilters, automatic condensate drains, and an afterfilter that cleans outlet air down to .01 micron Benefits Aggreko rental air dryers can be
- Drying Capacity: 3,000 SCFM
- Minimum Output Dew Point: -100 F
- Operating Temperature: 40 to 120 F
- Power Source: AC Three Phase
-
Supplier: Aggreko
Description: up to 3000 cfm with dew points as low as -100°F The units come equipped with mounted particulate and oil-removal prefilters, automatic condensate drains, and an afterfilter that cleans outlet air down to .01 micron Benefits Aggreko rental air dryers can be matched with
- Drying Capacity: 930 SCFM
- Minimum Output Dew Point: -100 F
- Operating Temperature: 40 to 120 F
- Power Source: AC Three Phase
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire Two
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: FS-Curtis
Description: DA modular dryer offers economy minded compressed air users a simple and effective no-nonsense approach to dry compressed air. Great for use with any type of compressor including piston, scroll, rotary vane or rotary screw technologies. The ability to function with inlet
- Drying Capacity: 20 to 120 SCFM
-
Supplier: FS-Curtis
Description: year bumper-to-bumper warranty available - talk to your FS-Curtis representative for more details. Air-cooled aftercooler Magnetic motor starter (Simplex) Alternator panel (Duplex) Dual control (10-30HP Simplex) Low oil level shutdown Automatic tank drain Tank isolator
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Aircel
Description: point air in/out, drain and electrical connections. These dryers can accept compressed air up to 205°F and provide clean dry air at the outlet. Our high inlet temperature refrigerated dryers have been designed specifically for use with smaller reciprocating air
- Drying Capacity: 20 to 125 SCFM
- Maximum Pressure: 200 psi
- Minimum Output Dew Point: 38 F
- Motor Power (Refrigerated Style): 0.33 to 1 HP
-
Supplier: FS-Curtis
Description: air quality while reducing maintenance needs. Industry-leading five-year bumper-to-bumper warranty available - talk with your FS-Curtis representative for more details. Air-cooled aftercooler Magnetic motor starter (Simplex) Alternator panel (Duplex) Dual control (10-15HP
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Sullair Corporation
Description: The Sullair zero-loss drains do not release valuable compressed air. They have zero air loss, and they save you money. (Models include Ultra, Maxi, and Mini.) Sullair’s compact zero air loss drains are the perfect complement to Sullair filters, water separators, and small
- Drain Type: Condensate Drain
-
Supplier: Sahara Air Products
Description: In order to economically use the heat-of-compression, the hot air goes directly into the regenerating tower, and then to the aftercooler, eliminating the cost of drying air.
-
Supplier: Rolair Systems
Description: Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Head Unloader, Refrigerant Air Dryer, Air Cooled Aftercooler
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Standard Features: Sigma Profile™ rotary screw airend produces more air with less horsepower Heavy-duty 4-cylinder Kubota diesel engine meets Tier 4 Final EPA emissions standards Sigma Control Smart electronic controller Large fuel tank for up to 10 hours of continuous operation
- Discharge / Operating Pressure: 100 to 145 psi
- Flow Capacity: 210 SCFM
- Horse Power: 49 HP
- Compressor Technology: Rotary Screw
-
Supplier: FS-Curtis
Description: Series compressors make life simple through easy installation and maintenance providing maximum uptime. FS-Curtis’ VSD allows you to save energy by meeting changing air demands, eliminating the need to overpressure the system. The GS Series VSD compressors automatically adjusts
- Discharge / Operating Pressure: 100 to 150 psi
- Horse Power: 20 to 1,000 HP
- Compressor Technology: Rotary Screw
-
Supplier: SAE International
Description: This recommended practice is intended to outline basic nomenclature and terminology in common use for engine charge air coolers. An ENGINE CHARGE AIR COOLER is a heat exchanger used to cool the charge air of an internal combustion engine after it has been
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 150 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 600 to 837 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers 30-600
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Watts
Description: Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and piping, that
- Media: Air, Gas, Water
- Valve Type: Pressure Relief Valves, Safety Valves
-
Supplier: Air Compressors Direct
Description: valve protects you in case of overload •0-200 pounds in 5 lb. graduations for accurate air delivery •Air-cooled aftercooler for longer pump life Totally Enclosed Steel Belt Guard •Protects during transport & use
- Flow Capacity: 6.9 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 17 CFM @ 175 PSI Quiet Compressor Air System •A piston air compressor with the noise level of a rotary screw Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase Motor
- Flow Capacity: 18.5 to 16.6 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Air Compressors - Ingersoll Rand 20-HP Two-Stage Air Compressor Fully Packaged -- Model 15TE20-P-460Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 72 CFM @ 175 PSI Full Package 2 Stage Air Compressor •20 horsepower, 3 cylinder motor for continuous duty applications Air Cooled Aftercooler & Finned Copper Intercooler •Pump runs cooler & lasts longer
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
Find Suppliers by Category Top
Featured Products Top
-
-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they (read more)
Browse Air Springs Datasheets for Enidine Inc. -
Clean Air America, a leading manufacturer of industrial and educational air filtration solutions, is excited to announce its rebranding to Clean Air Industries. This change reflects the company’s evolution and recent growth, including the acquisition of (read more)
Browse Datasheets for Clean Air Industries -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Air Valves Datasheets for Clippard -
market[i], devices used for insufflation, primarily laparoscopic and endoscopic procedures, require a precise, reliable heating source to ensure positive outcomes and quicker recovery times for patients. Keep Reading (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Festo Corporation manufactures custom air valves to match your specifications. (read more)
Browse Air Valves Datasheets for Festo Corporation -
The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage over your entire (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Kaeser's Compressed Air Engineering Handbook: Basic Principles, Tips and Suggestions is a system design engineering guide covering the fundamentals of compressed air technology and highlights ways to improve efficiency in a compressed air system. Topics include: fundamentals of compressed air (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Backer Hotwatt carries a complete line of air heating solutions with temperatures up to 1500F(815C). We meet the needs for a variety of industries including manufacturing, medical, baking, drying, packaging, plactics and electronics. (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Heavy Truck Clean Diesel Cooperative Research Program
The associated delta in temperatures for the oil, coolant, air to air aftercooler (ATAAC) and air to air intercooler (ATAIC) is found in Figure 1.4.6.2 along with the predicted benefit in thermal efficiency.
-
Acquisition of large lexicons for practical knowledge-based MT
air to air aftercooler - air-to-air aftercooler blowby/airflow instrument = blowby/air flow instrument air/fuel mixture = air-fuel mixture .
-
CHAPTER 11 Intake and Exhaust Systems
The two types of aftercoolers are the air- to - air aftercooler and the air-to-water aftercooler.
-
Federal Register > Wednesday, September 24, 1997 > [62 FR 50152] Control of Emissions of Air Pollution From Nonroad Diesel Engines
Because of the additional space required for air- to - air aftercoolers (for a separate heat exchanger and a bigger fan), these improved aftercoolers may in some cases be integrated when equipment manufacturers are ready to rework the overall designs for their equipment…
-
Technological improvements to automobile fuel consumption. Volume IIA. Sections 1 through 23. Final report, June 1973--January 1974
An air- to - air aftercooler was chosen, using ambient air for the coolant.
-
GUIDEBOOK FOR EVALUATING, SELECTING, AND IMPLEMENTING FUEL CHOICES FOR TRANSIT BUS OPERATIONS
The recent conversion of the transit industry to four-stroke engines equipped with turbochargers, air- to - air aftercoolers , and electronically controlled fuel injection has tended to reverse this trend.
Indicates content that may require registration and/or purchase.