-
Supplier: Teledyne Controls
Description: The iDMU (integrated Data Management Unit) for Regional and Business Aircraft is a powerful data management system that provides ACMS (Aircraft Condition Monitoring System) and Recording capabilities in a single light and compact unit. Designed to meet the
-
Supplier: SAE International
Description: The scope of this document is limited to Enhanced Synthetic Vision Systems ESVS human factors considerations and requirements in comprehension, interpretation and application of imagery and integrated symbology in Enhanced (sensor) and Synthetic (database) Vision Systems in
-
Supplier: Northrop Grumman Corporation
Description: traceable to National Institute of Standards and Technology Integrated geo-referencing for accurate ground location (< ¼ pixel) Atmospheric correction for spectral matching and feature identification Products and Applications Standard products include mosaic hyperspectral data cubes
-
-
Supplier: SAE International
Description: comprehensive list of requirements for specific systems or functions, such as TCAS, ADS-B, GPS, weather, or shared display considerations (e.g., when should alerts be inhibited on a display system that simultaneously depicts navigation data integrated with terrain
-
Supplier: SAE International
Description: the criticality of the application. The process should then determine appropriateness of the data corresponding to the application criticality. This document provides validation and verification guidance for IVHM as: (1) a system of systems, (2) a system, and (3) elements
-
Supplier: SAE International
Description: COTS component; Modify the avionics system design to provide assurance the system will perform its allocated function reliably, even if the COTS component were to fail; Modify the avionics system operating and maintenance practices to prevent premature failure of the avionics
-
Supplier: Rohde & Schwarz USA, Inc.
Description: central maintenance systems of: Airbus Boeing ARINC 719 (voice function) ARINC 753 and 635 (data function) The HF Airborne Voice/Data Radio R&S®XK516D is designed to meet the requirements of: The integrated data communication capability meets the
-
Supplier: Northrop Grumman Corporation
Description: system, which includes the AN/APS-145 radar system, improved identification friend/foe (IFF) system, the Joint Tactical Information Distribution System (JTIDS), a global positioning system (GPS) and the Carrier Aircraft Inertial Navigational System (CAINS)
-
Supplier: OnLogic Inc.
Description: 70°C, and flexible mounting options let Karbon 300 thrive in any environment. BUILT FOR THE EDGE Karbon 300 was built for edge computing with integrated CAN bus, automotive power sensing, and customizable DIO. Tailor-make the system to your specific application with Wi-Fi/Bluetooth, 4G
- Speed: 1,300 to 1,600 MHz
- RAM: 8 GB
- Operating Temperature: -13 to 158 F
- General Features: Integrated BluetoothTM Technology
-
Supplier: Teguar Corporation
Description: system's internal parts from dust and other airborne particles. The TP-3485-15 can be used for interfacing with your ERP system, viewing sensor data and controlling factory automation applications. This panel PC can be mounted to your OEM machine via its VESA mounting
- Display Size: 15 inch
- Speed: 2,500 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: OnLogic Inc.
Description: ADVANCED COMPUTING ANYWHERE YOU NEED IT The ML100G-56 is powered by Intel® Core Ultra processors (formerly known as Meteor Lake), and integrated Intel® Arc™ graphics. An onboard Neural Processing Unit (NPU) makes the system ideal for demanding applications such as AI inferencing,
- Speed: 1,200 to 4,800 MHz
- RAM: 96 GB
- Processor: Intel®
- Features: Other
-
Supplier: OnLogic Inc.
Description: well suited for demanding industrial applications like data processing, simulation, or machine learning, and AI inferencing at the edge. ENGINEERED TO SURVIVE AT THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system
- RAM: 96 GB
- Processor: AMD®
- Operating System: Microsoft®
- Features: Other
-
Supplier: Northrop Grumman Corporation
Description: radar featuring both mechanical and electronic scanning capabilities Fully Integrated "All Glass" Tactical Cockpit Advanced Identification Friend or Foe System New Mission Computer and Tactical Workstations Electronic Support Measures Enhancements Modernized Communications and
-
Supplier: TSI Incorporated
Description: eliminate environmental monitoring (EM) interventions, improve quality, and ensure data integrity. Used as a standalone instrument, it can quickly identify sources of contamination during EM investigations, provide data for immediate room release, and aid in the identification and
- Measurement Type: Count
-
Supplier: Gulfstream Aerospace
Description: traditional pedestal-mounted yoke to ensure that both pilots see and feel every maneuver and control input the other pilot makes. Ten integrated touch screens eliminate the majority of flight deck switches to reduce workload and improve how pilots interact with onboard systems. Using
Find Suppliers by Category Top
Featured Products Top
-
platforms, naval gun systems, radar and antenna pedestals, electro-optical/infrared (EO/IR) surveillance systems, unmanned ground vehicles (UGVs), remotely operated weapon stations (ROWS), and airborne pods. Our aviation plug-style (connector-integrated (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
azimuth+polarization configurations. Key applications include vehicle-mounted radar systems, ground station servo tracking radars, UAV servo tracking (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
enclosure’s contents from airborne contaminants and non-pressurized water and oil. Constructed for indoor use to protect personnel from access to hazardous parts. Protect the equipment inside the enclosure against ingress of solid foreign objects (falling dirt, circulating (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
operations completely without a PC. Alternatively, data can be output in real-time via various interfaces to high resolution displays as well as for external processing or storage. The integrated web interface allows for operation and remote control of the ImageIR® 12300 by smartphone or tablet (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH