Products/Services for Aircraft Electrical Load Analysis Software

  • Modeling and Simulation Software-Image
    Modeling and Simulation Software - (523 companies)
    ...and simulation programs are also available. Flight simulation software is a type of modeling and simulation software that simulates the process of flying and aircraft. It is used to train pilots and flight crews in both military and civilian applications...
    Use
    Operating System
    Source Code
  • Planning and Productivity Software-Image
    Planning and Productivity Software - (1108 companies)
    Planning and productivity software is designed for monitoring and improving efficiency, productivity and project management activities. Planning and productivity software is designed for monitoring and improving efficiency, productivity and project...
  • Scales and Balances-Image
    Scales and Balances - (947 companies)
    ...into an electrical effect. As the load cell compresses under burden, so does the attached strain gauge, which is an insulated, flexible metal foil pattern (commonly made of constantan alloy). As the strain gauge's geometry changes, so does its electrical resistance...
  •  
    Aircraft - (103 companies)
    ...with a load-proportional lift-to-drag ratio. These are the fastest, most common, and furthest innovated type of aircraft. Gliders rely on the same physical principles as airplanes, but do not utilize any type of constant mechanized propulsion. Instead, these heavier-than...
  •  
    Standards and Technical Documents - (317 companies)
    ...stainless steel with low carbon levels to prevent grain boundary chromium depletion during welding and molybdenum additions to enhance pitting resistance. The details of a fastener 's screw thread dimensions, nominal size range, alloy materials, proof load...
  •  
    Predictive Maintenance and Condition Monitoring Systems - (310 companies)
    ...lubrication and wear of interacting surfaces in relative motion. Motor current signature analysis (MCSA) systems provide information about electrical faults caused by excessive motor starts or overloading. Because rotor bar damage is difficult to detect...
  •  
    Thermal Analysis Software - (39 companies)
    The aerospace and defense industry employs thermal analysis software for several objectives. The programs benefit areas such as aircraft anti-icing, jet engines, nozzles, avionics, satellites, re-entry vehicles, missiles, and rocket motors. Simulations provided...
  •  
    Engineering Analysis Software - (608 companies)
    ...the physical and mechanical aspects of muscle, heart, and nerve tissues in the body for determining surgical alternatives. Engineering analysis software includes system analysis software specific to systems such as cryogenic, pneumatic, electrical...
  •  
    Bus Analysis Software - (21 companies)
    Bus analysis software is used to analyze, manage, and interpret data from one or more computer buses. Most applications provide features such as real-time protocol checks, performance statistics, data transfers, latency monitoring, process...
  •  
    Electronic Loads and Load Banks - (129 companies)
    Electronic loads and load banks are used to test electrical and electronic equipment. They mimic load requirements for testing and troubleshooting purposes. Types of Electronic Loads and Load Banks. There are four basic types of electronic loads...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Federal Register > Wednesday, January 7, 2015 > [80 FR 871] Notice of Availability of Government-Owned Inventions; Available for Licensing
    … METHOD FOR OBJECTS DISPENSED FROM AN AIRCRAFT //Patent No.8,366 … … 791: METHOD OF DISRUPTING ELECTRICAL POWER TRANSMISSION//Patent No. 8 … … ANTENNA WITH SHAPED DIELECTRIC LOADING //Patent No. 8,213 … … 421,673: METHOD AND SOFTWARE FOR SPATIAL PATTERN ANALYSIS //Patent No. 7,813 …
  • 1979-1980 Conference Index
    … between submarine oil-well-head riser and production pipeline; Coates, Rodney; OCEANS 80 247-252 Lithium alloys/compounds fusion reactor blankets; removal of bred tritium from solid lithium compounds; Wiswall, R.; IECEC 79 1583-1589 Load shedding aircraft electrical systems, E-4B version … … language descriptions and logic simulation: Cortner, J. Max; A UTOTEST 79 300-304 test pattern gqneration using real number logic simulation: Kano, Hiroshi; AUTOTEST 79 168-178 testability analysis using quantitative measure; Koviyanic … … 76.7 Logistics avionics software support; need for equation …
  • http://mscsoftware.com/sites/default/files/br_industry-aerospace_ltr_w_0.pdf
    Flight control systems include hydraulics, pneumatics, electrical systems and other electro-mechanical systems that enable pilots to … With MSC’s solutions you can: • Analyze the aircraft systems and controls software along with multibody dynamic and FEA technologies • Gain insight into loads and dynamic system events with simulations integrated with open or closed loop controls • Improve efficiency, safety …