-
Supplier: Bowman International Ltd.
Description: duty production machinery, racing engines, steel mill rolls, injection moulding machines, scissor lifts and marine applications. Bearings in ToughMet®, when used in these applications have greatly increased life, combated corrosion and have carried higher loads and enabled higher
- Bore: 0.393701 to 3.7401595 inch
- Outside Diameter: 0.787402 to 4.5275615 inch
- Thickness: 0.787402 to 4.5275615 inch
- Design Units: Metric
-
Supplier: Boeing Company (The)
Description: and liquidity are enhanced because all three Next-Generation 737s share the same efficient CFM56-7BE engine. A range of available thrust ratings allows airlines to match engine performance to operational requirements for longer time on-wing. CFM International (CFM) is using
-
Supplier: Timken Company (The)
Description: the internal self alignment of the bearing elements during operation. Optimal bearing capacity can often be realized with up to +/- 1.5 degrees of misalignment. Size range: 125 mm to 220 mm OD Design Attributes For most aerospace applications, the bearings are made with integral
- Outside Diameter: 4.9212625 to 8.661422 inch
- Features: Aerospace, Airframe / Aircraft Control, Self-aligning, Spherical Roller Bearing
-
-
Supplier: Timken Company (The)
Description: Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and two angular contact configurations (types HA and HT).
- Outside Diameter: 0.393701 to 23.62206 inch
- Application: Aerospace, Airframe / Aircraft Control
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove
-
Supplier: Bowman International Ltd.
Description: Heavy duty wrapped bearings in Toughmet® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear strips are also
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 3.93701 inch
- Operating Temperature: -418 to 572 F
-
Supplier: CEF Industries LLC
Description: and responsive in applications requiring both forward and reverse operation and acts much like a solid steel shaft but comes with many added benefits. Typical Applications: Flap-Slat Actuation Systems Engine Thrust Reverser- Afterburner Nozzle Vane Control Systems Manual Pilot
- Rotation: Bidirectional
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: aerospace and defense applications, precision-engineered Wave Spiral Retaining Rings contribute to the structural integrity of aircraft components, missile systems, and satellite assemblies. Their lightweight design and exceptional load-bearing capabilities make them an ideal choice
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Followers with self-lubricating engineered plastic bushings, Smith-Trax® with tapered roller bearings and deep-groove ball bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
engines. We havekept pace with the ever increasing demands for anti-friction bearings tooperate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Aerospace Bearings In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed (read more)
Browse Aerospace Bearings Datasheets for GGB -
need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise steering and maneuvering of Rockets. The precise, back (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
major manufacturers of commercial and military aircraft as well as their Tier-1 suppliers rely on GGB for light weight, maintenance-free bearings for both fixed and rotary-wing aircrafts. Our aircraft bearing solutions are used across a broad range of aerospace applications from landing (read more)
Browse Aerospace Bearings Datasheets for GGB -
, Woodward Inc., General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of aircraft assemblies and Metrology systems for measuring large and small aircraft engine components. Pratt & Whitney also provides measurement solutions to some of the worlds (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Other common applications where load pins play an important role include: Aerospace/Aircraft: Custom designed load pins provide feedback to guidance systems for control of engine thrust vectoring. Load pins are integrated into the (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig Bushings, and Specialty Aerospace products and assemblies. As well as our existing product line, we are ready to assist you (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
and Metrology systems for measuring large and small aircraft engine components. Pratt & Whitney also provides measurement solutions to some of the worlds largest airlines such as Delta Airlines, United Airlines, Etihad Airways, Qatar Airways, and American Airlines (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Aerospace Bearings Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
F117-PW-100 hybrid ball bearing ceramic technology insertion
Results of an Advanced Research Projects Agency (ARPA) sponsored project to demonstrate the operational benefits of incorporating advanced structural ceramic ball elements into the F117-PW-100 aircraft gas turbine engine high rotor thrust bearings is described.
-
Surface crack growth of silicon nitride bearings under rolling contact fatigue
For ex- ample, the rolling contact fatigue life of silicone nitride bearings was found to be over two times longer than steel (JIS SUJ2 and SAE 52100) bearings (a thrust bearing in an aircraft gas turbine engine : Miner et al.;1 new …
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
Damages to an aircraft - engine rocker shaft bearing and to the main thrust bearing of a variable-pitch propeller are illustrated.
-
Developing safety cases for integrated flight systems
To illustrate how this functional architecture would work in practice, consider the example of a STOVL aircraft , able to vector engine thrust to achieve either wing borne (forward) flight or jet borne (forward motion/ hovering) flight.
-
Journal of Aircraft > Experimental Testing of a Parametric-Model-Based Takeoff Performance Monitoring Strategy
Some parameters of importance in a TOPMS include wheel- bearing viscous friction, aircraft drag, runway slope, engine thrust , aircraft velocity, position relative to the end of the runway, and frictional coefficient between the aircraft tires and the runway.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
… for at- taching a base-mounted aircraft magneto; high-strengtn capscrew in the cylinder flange of a steel crankcase; system for connecting-rod cap bolts in aircraft engine ; nut on an engine crankshaft to hold a thrust bearing in place; high-strength …
-
Journal of Aircraft > V/STOL status from the engine technology viewpoint
Aircraft height during jet- borne flight is controlled entirely by engine thrust and, because there is no stored energy as in a helicopter rotor, response to the pilot's demand must be rapid and precise.
-
Journal of Aircraft > Fracture failure modes in lightweight bearings
THE requirements for aircraft engines with increased thrust -to-weight ratios, demands lightweight bearings and supporting structures of ever increasing thinness which become very flexible.
-
Abstract of the Interest
Aircraft - engine bearings operate at high speeds and in severe conditions, rendering thrust -load measurements for bearings and their housings difficult An attempt has been made to measure these loads by means of very small, temperature-com- pensated 'unit cells' installed between …
-
Rolls-Royce Pegasus
To minimise aircraft control problems in jet- borne flight, thrust is divided between the engine nozzles to ensure that the resultant thrust always passes through a fixed point, close to the aircraft centre of gravity, irrespective of nozzle angle.
Indicates content that may require registration and/or purchase.