-
Supplier: 3M Advanced Materials Division
Description: lightweight protection for seating and wing panels, cockpits, engines and more. Whether used in new aircraft construction or in retrofitting, 3M™ Aircraft Armor Systems offer lightweight, high-performance protection for seating and wing panels, cockpits, engines and more.
- Function: Blast / Ballistic Mitigation
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace
- Features: Other
-
Supplier: SAE International
Description: This paper presents a new conception of a positioning technology concept for aircraft structural assembly, for instance the manufacturing of the fuselage sections from shell panels and floor grids, the alignment of the sections to build the fuselage, and the joining of wings and
-
Supplier: Enidine Inc.
Description: Custom Elastomers and Elastomeric Rod Ends from Enidine Inc. Enidine Inc. offers a complete line of side panel, dado panel, floor panel, stow bin and auxiliary equipment isolation for the aviation industry. Enidine Inc. will readily modify these isolators to meet your
- Maximum Load Capacity (Per mount): 3 lbs
- Height or Thickness (Before loading): 0.24 inch
- Mounting Size (To Support Structure): 0.103 inch
- Features: Anchoring Holes
-
-
Supplier: Cessna Aircraft Company
Description: Multifunction Display (MFD) Dual Touch-screen LCD Control Panels Electronic Standby Flight Display (ESFD) Installed Beneath Glareshield: Flight Guidance Panel (FGP) Installed on LH Tilt Panel: Electrical Power Panel Installed on RH Tilt Panel: Anti-Ice/De-Ice
-
Supplier: Airbus Group
Description: more than 100 countries for some 1,600 operators. Together, these aircraft have accumulated more than 23 million flight hours. Around 500 H125 (AS350 B3e) series are currently in-service worldwide, and are mainly used for high performance missions in high & hot conditions. Built for
-
Supplier: Budnick Converting, Inc.
Description: P306L is a, 10 mil, heavy-duty, interlined PVC film tape. It is used as a corrosion resistant covering of pipe and conduits or as a moisture barrier on floor panels of commercial aircraft.
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: P306 is a, 10 mil, heavy-duty PVC film tape. It is used as a corrosion resistant covering of pipe and conduits. P306 is also used as a moisture barrier on floor panels of commercial aircraft.
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: Plascore Incorporated
Description: Elevated use temperatures • High thermal conductivity • Flame resistant • Excellent moisture and corrosion resistance • Fungi resistant • Low weight/High Strength Applications: PAMG-XR1 5056 aluminum honeycomb uses include aircraft floors, aircraft leading and trailing edges,
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction
- Features: Chemical / Corrosion Resistant
-
Supplier: Plascore Incorporated
Description: • Elevated use temperatures • High thermal conductivity • Flame resistant • Excellent moisture and corrosion resistance • Fungi resistant • Low weight/High Strength Applications: PAMG-XR1 5052 aluminum honeycomb uses include aircraft floors, aircraft leading and trailing edges,
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Features: Chemical / Corrosion Resistant
-
Description: requirements of FAR 25.853 when tested alone or as a covering applied to floor panels such as those noted below. Applied over aircraft floor panels, these products establish an excellent barrier to fluids and help prevent liquids from causing corrosion of the
- Width: 0.5 to 48 inches
- Thickness: 0.018 inches
- Peel Strength / Adhesion: 1.6875 to 1.75 lbs/in
- Features: Abrasion / Scratch Resistant, Other, Protective Tape, Single-Sided Adhesive, Specialty / Other
-
Supplier: Master Bond, Inc.
Description: of smoke and the toxic gas emitted in the smoke. This non-halogenated system excels in all three criteria. EP93FRHT can be used in interior panels, floor and door assemblies, as well as frame lining for a variety of aircraft. It also can be used for potting electronics.
- Applied Thickness / Gap Fill: 0.000003 to 0.000007 inch
- Viscosity: 6,000 to 9,000 cP
- Use Temperature: -80 to 400 F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 223-5 film with high tack synthetic elastomer resin adhesive PROTEX 223-5 is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic floor panels around galley and lavatory
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 223-5ht film with high tack synthetic elastomer resin adhesive PROTEX 223-5ht is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic floor panels around galley and lavatory
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
Find Suppliers by Category Top
Featured Products Top
-
Vacuum-assisted resin transfer molding Aircraft interior sandwich core panels Automotive load floor core panels Composite panel cores Models and design prototypes Vacuum form dies and mold patterns (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
military flight training, tactical aircraft qualification programs, and recurrent aircrew physiology refresher courses. Drawing on the same physiological and engineering principles, the ROBD3 advances the platform with a digital-first design. Higher data resolution, reduced maintenance demands, and (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc.
More Information Top
-
Characterization of Localized Failure Modes in Honeycomb Sandwich Panels Using Indentation
ABSTRACT: The indentation behavior of aircraft floor panels (honeycomb sandwich structures) was investigated from the viewpoints of test methodology, effects of panel construction, and failure mechanisms.
-
Optimizing Semi-automated Threaded Fastener Installation with Remote Data Collection
This paper will document how the installation of aircraft floor panel fasteners can be optimized using this approach.
-
ESDU 73025 A - Stresses in the core of a sandwich panel under local normal loading.
An example of this situation arises when the load is transmitted to an aircraft floor panel through a carpet or similar covering.
-
Miscellaneous Information
Penetration of Carbon-Fabric-Reinforced Composites by Edge Cracks During Thermal Aging--K. J. Bowles and J. E. Dam- vouris, pp. 2- I 1 Thermoplastic Aircraft Floor panels , Technologies and Applica- tions--A. Offringa, pp. 12-18 Fabrication Methods for Unidirectinal and …
-
Aluminum Honeycomb Sandwich Construction
Aluminum honeycomb core material has been used with a great deal of suc- cess in the manufacture of aircraft flooring panels , cargo floors, doors, ac- cess covers, cabin partitions, ailerons, trim tabs, bulkheads, fairings, fuel cell supports, and wing surfaces.
-
Floor Drilling Gantry System
PROCESS DESIGN PARAMETERS The Floor Drilling Gantry System is designed to drill floor panel fastener and fitting holes plus install fittings on wide body aircraft floor panel assemblies, outside of the aircraft body structure.
-
Long term exposure electromagnetic effects on discrete analog and digital electronic devices
The 4 rectangular blades, approximately 24” long by 16” wide, were fabricated from surplus honeycomb aircraft floor panels and flame-sprayed with a metallic coating.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8664/49632352-MIT.pdf?sequence=2
Aircraft pan- els and floor elements not only serve to enclose the aircraft, but they also provide a majority of the structural reinforcement, carrying more of the load than the aircraft frame.
-
Smart technology renders high-end manufacturing possible
The thickness of an aircraft ’s floor panel is only 1 mm, with as much as 95 %, sometimes even 97 %, of the materials being cut off, thus presenting the need for high- speed machine tools.
-
Open-die forging of structurally porous sandwich panels
where high bending and buckling resistance are needed. properties of the can and powder, and the processing condi- These include the wing skins and floor panels of aircrafts , the .
Indicates content that may require registration and/or purchase.