Products/Services for Aircraft Grounding Straps
-
Grounding Straps - (121 companies)Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground. They are designed to protect personnel who come in contact...Strap TypesMaterialShape -
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Grounding Indicators - (19 companies)Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored... -
Grounding Grids - (10 companies)Grounding grids and mats consist of conductive mesh or sheets that act as a multi-potential ground. They are used near pipelines, substations, transformers, large motors, or high voltage power lines to reduce mains hum, provide AC mitigation...
-
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide... -
Wire Rope and Mechanical Cable - (396 companies)...and moderate strength. Bronze and copper alloys are often used when additional electrical conductivity or grounding is required. Nickel and nickel alloys have excellent corrosion resistance and are available in specialized and proprietary forms. Steel...
-
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different...
-
Hose Clamps and Band Clamps - (363 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
-
Aerospace Bearings - (89 companies)Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. They are usually manufactured...
-
Lightning Protection Systems - (306 companies)...to sophisticated electrolytic rod systems with active soil moisture replenishment. An electrical grounding rod can be driven into the earth to ground an electrical system, thereby providing lightning and surge protection. Lengthening the electrical ground rod...
Product News
-
BRIM Electronics, Inc.
Ground Straps per QQ-B-575 Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid. Shape: Flat. Material: Copper. North American: 9.00 AWG (read more)Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Keystone Electronics Corp.
Multi-Use, Snap-On Connector Straps New, Insulated, Snap-On connector straps that are pre-wired for simplified connectivity applications are now available from Keystone Electronics Corp. Keystone 's new male and female Snap-On connector straps (9 Volt style) can be used as traditional male and female connections for 9 Volt battery design applications. In addition to 9 Volt battery use, these contact straps can be used for snap on / snap off connectivity applications in equipment, devices and automotive environments... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Hannay Reels
Hannay Reels SGCR Spring Rewind Grounding Reel Hannay Reels SGCR Spring Rewind Grounding Reel helps customers meet OSHA requirements for vehicle grounding. The convenient reel has an automatic spring rewind and an internal rotary device for fast rewind. In an independent test, the SGCR Reels performed to 43 kVA for 30 cycles. Additionally, the durable reels feature a ratchet mechanism to lock the reel and prevent unwanted rewind. Features: Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Waytek, Inc.
Thomas & Betts Deltec® Cable Tie Straps 50 foot reel of cable tie strap, can be cut to any desired length. No sharp edges compared to metallic cable support system. Separate locking head and strapping allow installers to customize the cable tie strap length. Designed to perform a minimum of 20 years outdoors. Manufactured to provide superior resistance to sunlight, moisture, and salt environments. Tensile Strength: 250 lbs. Material: Weatherable acetal. Length: 50'. Width: 0.5". Thickness: 0.06". Temperature Range: -85 F (-65 C... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Cooner Wire Company
High Flex Copper Straps: Top Performance! Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire 's braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more... (read more)Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Keystone Electronics Corp.
Advanced Design 9V Insulated Battery Straps High performance, Pre-Wired, and competitively-priced 9V Insulated Battery Straps, designed to connect most 9V batteries in series or in parallel, are available from Keystone Electronics Corp.The "Premium" high performance design is made of molded Polyethylene or rigid fiber which incorporate high quality insulators and sturdy proven Phosphor Bronze or Spring Steel, Nickel-plated, snap-on connectors. Available in "T" or "I" configurations, Keystone's straps are designed for greater... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Heilind Electronics, Inc.
Heyco SunStrap PVC Coated Stainless Steel Straps WILMINGTON, MA - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Heyco, features the SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to sunlight. With 200 pounds of pull force, this solution improves... (read more)Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
PIC Wire & Cable
DataMATES® - Aircraft Data Cable PIC Aircraft Network Cable. Airborne data networks are in growing demand - for applications ranging from monitoring and managing flight data to in-flight passenger communications via internet and e-mail. PIC Data Cables are the perfect solution. Our aerospace ethernet cables are high-quality performance engineered for demanding military and aerospace applications. Aircraft Databus Cable. PIC offers Aircraft Data Bus cable for military and aerospace avionics bus and data transmission... (read more)Browse Network Cables Datasheets for PIC Wire & Cable -
PIC Wire & Cable
Lightweight Aircraft Cable Solutions Lightweight Aircraft Cable Solutions. Optimize your aerospace designs with PIC Wire & Cable 's lightweight aircraft cables. Engineered for durability, performance, and efficiency, these cables meet the stringent demands of aviation and defense applications. Features and Benefits: Weight Reduction: Lightweight materials reduce overall aircraft weight, improving fuel efficiency. High Performance: Ensures exceptional signal integrity and durability in harsh conditions. Versatile Applications... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
-
CR4 - Thread: Earthing In Ships and Aeroplanes
2 ea Braided Stainless Aircraft Grounding Straps - " .
-
ANARC-210 Gen5 RT -1939(C) Becomes First Certified Airborne Software Defined Radio To Incorporate The Soldier Radio Waveform
“This turnkey capability eliminates the need for military aviation operators to strap ground radios into their aircraft in order to have connectivity with SRW,” said Bob Haag, vice president and general manager of Communication and Navigation Products for Rockwell Collins. “ .
Indicates content that may require registration and/or purchase.