-
Supplier: Electronic Hardware Corporation
Description: Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping
- Knob Diameter: 0.5 inches
- Knob Height: 0.625 inches
- Bore Diameter: 0.125 inches
- Diameter / Width: 0.5 inches
-
Supplier: Cessna Aircraft Company
Description: powered by the Collins TCAS-4000. The system tracks all other aircraft within a 35-nautical-mile radius. The system will select and display only the aircraft traffic that poses a collision threat along with audible traffic alerts and resolution advisories to assist pilots in
-
Supplier: Electronic Hardware Corporation
Description: Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping
- Leveling Adjustment Range: 3.543309 inch
- Height or Thickness (Before loading): 0.7086618 inch
- Mounting Size (To Machine): 1.7322844 inch
- Mounting Size (To Support Structure): 1.7322844 inch
-
-
Supplier: Electronic Hardware Corporation
Description: Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping
- Outside Diameter: 6.299216 inch
- Bore Size (Across Flats or Diameter): 0.787402 inch
- Features: Other
- Material: Plastic
-
Supplier: Evident Scientific
Description: offerings. The EPOCH 600 combines Olympus' industry leading conventional flaw detection capabilities with the efficiency of a highly portable, intuitive instrument. The EPOCH 600 flaw detector's blend of efficient menus and direct access keys allows you to take advantage of the highest
- Features: Aircraft / Military Inspection, General Corrosion Detection, Portable / Handheld / Mobile, Programmable / Digital Control Unit
- Instrument Type: Corrosion, Flaw Detection
- Instrument Technology: Ultrasonic
-
Supplier: Evident Scientific
Description: Reliable Flaw Detection in the Palm of your Hand Portable and easy to use, the EPOCH 6LT flaw detector is an ergonomic, rugged instrument that delivers user comfort and more uptime. Weighs just 1.95 pounds (890 g) with a grip-oriented weight distribution for one-handed operation with minimal
- Features: Aircraft / Military Inspection, General Corrosion Detection, Other, Pulsed Unit, Rail Inspection, Tube / Pipeline Defects, Weld / Joint Inspection
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Evident Scientific
Description: The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday, General Corrosion Detection, Programmable / Digital Control Unit, Surface Cracks / Abrasion, Weld / Joint Inspection
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
mechanics. As Aircraft Maintenance Supervisor, Kosanke bears responsibility for handling a rigorous series of checks each airplane must pass before being approved to return to flight rotation. One of the tools these aviation mechanics rely on to move the planes efficiently through the maintenance (read more)
Browse Drum Pumps Datasheets for Vortec -
Labmaster Universal - Model 1000A The Standard of Accuracy ...and the most popular instrument in industry! Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and a 120 inch (3048 mm (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
increase, provided the outlet pressure remains below the falling supply pressure. This is the cause of end-of-tank dump where the supply is provided by a pressurized gas tank.[citation needed] The operator can compensate for this effect by adjusting the spring load by turning the knob to restore (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Aircraft Design: A Systems Engineering Approach Complete Document
In the 1950s, a large transport aircraft such as Boeing 727 had about 200 gauges, instruments , knobs , switches, lights, display, and handles to be monitored and controlled throughout the flight operation.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Use of Plastics and Allied Materials in Aircraft Construction
In general, the low impact thermosetting materials are not advocated for aircraft use except in a few special instances, such as instrument cases and knobs , where the danger of accidental impact is slight.
-
Federal Register > Friday, October 25, 2002 > [67 FR 65498] Modification of Class D Airspace; Knob Noster, Whiteman AFB, MO; Modification of Class E Airspace; ...
This amendment to Part 71 of the Federal Aviation Regulations ( 14 CFR Part 71 ) modifies Class D and Class E airspace at Knob Noster, Whiteman AFB, MO to provide adequate controlled airspace for aircraft executing instrument flight procedures.
-
Simple force feedback for small virtual environments
Participants had to manipulate the button, dial, or knob (which are typical interaction devices on aircraft panels) when a virtual light above the instrument went on.
-
Operation and technique of commercial aircrafts
The apparatus must operate at upright engines, must by some aircrafts in the overhead panel the Ground Control to be pressed button (GND CTL) (Abb. 14.37).
-
Federal Register > Tuesday, November 19, 1996 > [61 FR 58782] Amendment to Class D Airspace, Knob Noster, MO
SUMMARY: This rule amends the Class D airspace area at Whiteman AFB, Knob Noster, MO, to provide additional controlled airspace for aircraft executing the new Standard Instrument Approach Procedure (SIAP) at Whiteman AFB.
Indicates content that may require registration and/or purchase.