Products/Services for Aircraft Instrument Panel Nuts

  • Nuts-Image
    Nuts - (1361 companies)
    ...diameter. Image credit: Rick's Camaros Lug nuts attach a tire rim to a vehicle axle. They have a tapered end. Image credit: Aircraft Spruce and Specialty Co. Clip-on nuts have a folded, metal plate base so it can be clipped to sheet metal...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  • Eye Nuts-Image
    Eye Nuts - (74 companies)
    Eye nuts (eyenuts) are fasteners with a looped head. They are designed to receive a hook or rope. Eye nuts are rated for different types of applications and are oval or round in shape. Load-rated eye nuts are designed for vertical lifting...
  • Composite Panels-Image
    Composite Panels - (163 companies)
    ...mahogany, pine, or spruce. Applications. Southern pine panels are used in exterior siding applications. Birch and mahogany are used to produce an extremely lightweight but durable product called aircraft plywood. Plywood structural panels...
  • Control Panels-Image
    Control Panels - (731 companies)
    Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display...
  •  
    Solar Panels - (186 companies)
    Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
  •  
    Flat Panel Displays - (784 companies)
    Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
  •  
    Bolts - (1301 companies)
    ...to aid the bolt's insertion into holes and nuts. Successful bolt implementation almost always requires a nut to retain components on the bolt's axis. Nuts are applied via torque while the bolt itself is held in place, or vice versa. Nut position...
  •  
    Washers - (1243 companies)
    ...and circular general-purpose washers with a centrally located hole. Standardized flat washers may be designed by the use of imperial or metric dimensions. Standard imperial washers include SAE washers, for use with fine threaded nuts and bolts...
  •  
    Panel Interface Connectors - (12 companies)
    Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire