Products/Services for Aircraft Potable Water Cabinets

  • Cabinets and Casework-Image
    Cabinets and Casework - (797 companies)
    How to Select Cabinets and Casework Cabinets and casework are storage units and storage components. They are made of wood, plastic, steel, aluminum, glass, or composite materials. Cabinets are rectangular storage unit with doors, shelves...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    ...an HVAC or appliance collection pan. Ground water pumps pump untreated water that is found on or collects freely on the ground. Potable water pump move water that is considered safe and fit for human consumption, culinary and domestic purposes and meets...
  • Tool Boxes and Tool Cabinets-Image
    Tool Boxes and Tool Cabinets - (297 companies)
    How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
  • Water Valves-Image
    Water Valves - (607 companies)
    Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
  •  
    Biological Safety Cabinets - (109 companies)
    Biological safety cabinets protect both the specimen and the user from biological contamination. Particulate-free air is passed down from the top of the hood, across the work surface, and then captured before entering a worker's breathing zone...
  •  
    Safety Storage Cabinets - (140 companies)
    Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage. Image Credit: Globals Industrial | Grainger. Safety storage cabinets are cabinets or casework for safety applications...
  •  
    Water Heaters - (410 companies)
    ...heater it is important to select a heater that is designed for its intended application. The heated medium, water, can be classified into more succinct categories such as potable or clean water, ultrapure water or process water. Potable (Clean) Water...
  •  
    Water Filters - (326 companies)
    Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...
  •  
    Hydroblasters and Water Blasters - (120 companies)
    ...or broken component. Specific components within a system include abrasive injectors, pressure generators, blast cabinets or booths, water guns, and water tanks. Abrasive injectors can convert a hydroblaster into an abrasive blaster. The injection...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Inet Airport Systems
    Potable water supply Inet can provide potable water to parked aircraft either through a point-of-use potable water cabinet located at the aircraft parking position, or via the patented STU which can be configured to include potable water hoses.
  • Considering and Evaluating Airport Privatization
    … maintain the Midway Airlines Terminal Consortium (MATCO), which was formed to oper- ate and manage the terminal airline equipment and systems, including pre-conditioned air systems, aircraft ground power- 400Hz system, passenger loading bridges, potable water cabi- nets , baggage handling systems, MUFIDS …
  • Apron Planning and Design Guidebook
    • Potable water: Potable water is provided to aircraft during servicing, typically through a hose connection on the aircraft , which transfers water from a potable water servicing vehicle or through a potable water cabinet located at each gate.
  • Airport Passenger Terminal Planning and Design: Volume 1: Guidebook
    Most airport terminal configurations provide for a potable water supply that can be tapped and linked to aircraft . Water cabinets and sources of water from the terminal are typically apron or loading bridge mounted and …
  • Data Supporting the Impact of Regulatory Compliance Costs on Small Airports, Volume 2: Technical Appendixes
    The response identified the reported costs as related to potable water supply for aircraft . At most airports, air carriers operate drinking water watering points, which include water cabinets , carts, trucks, and …
  • Semler Industries Inc
    Manufacture petroleum handling systems, filtration equipment and potable water cabinets for aviation. 340 Airborne platform systems and equipment 341 Aircraft systems and equipment 399 Aircraft interiors 405 Cabin and …
  • Federal Register > Monday, October 19, 2009 > [74 FR 53590] National Primary Drinking Water Regulations: Drinking Water Regulations for Aircraft Public Water S...
    The assumption that only finished water is boarded on aircraft is ‡based on an FDA requirement that only potable water may be provided for drinking and culinary purposes on interstate carrier conveyances (ICCs) (21 CFR 1240.80). … the methods (i.e., water transfer process) of and facilities (e.g., water cabinets , carts, trucks, containers …
  • Phoenix Metal Products Inc
    WC98 potable water cabinet A stainless steel insulated unit with double doors at the front. … rewind reel houses 76.2 m of 19 mm reinforced PVC water hose with aircraft quick coupling.