-
Description: IEC 60335-2-2:2019 deals with the safety of electric vacuum cleaners and water suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being not more than 250 V. It also applies to centrally-sited
-
Supplier: CSA Group
Description: following. This International Standard deals with the safety of electric vacuum cleaners and water-suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being not more than 250 V. It also applies
-
Description: applications have received a great deal of attention, with weaponized unmanned aircraft (drones) being the most prominent. However, unmanned vehicles with varying degrees of autonomy already have many civilian applications. Some of these are quite familiar (such as the Roomba autonomous
-
-
Description: gas); – machines designed for use in vehicles or on board of ships or aircraft. – vacuum cleaners designed for pickup of combustible dust; – appliances for medical purposes (IEC 60601-1); – driverless industrial trucks and their systems (ISO 3691-4); – robots and robotic
-
Supplier: UL Standards & Engagement
Description: for Vacuum Cleaners, Blower Cleaners, and Household Floor Finishing Machines - Robots identified as a toy by the manufacturer and intended for play only by children covered by the Standard for Electric Toys, UL 696 and/or ASTM F963, Standard Consumer Safety Specification for Toy
-
Supplier: UL Standards & Engagement
Description: for Vacuum Cleaners, Blower Cleaners, and Household Floor Finishing Machines - Robots identified as a toy by the manufacturer and intended for play only by children covered by the Standard for Electric Toys, UL 696 and/or ASTM F963, Standard Consumer Safety Specification for Toy
-
Description: does not apply to - vacuum cleaners and water-suction cleaning appliances for household use (IEC 60335 2 2); - floor treatment appliances for household use (IEC 60335-2-10); - spray extraction machines for commercial use (IEC 60335-2-68); - wet and dry vacuum cleaners,
-
Supplier: UL Standards & Engagement
Description: combustion engines, - mains powered motors up to a RATED VOLTAGE of 250 V for single-phase appliances and 480 V for other appliances, - battery-powered motors. Battery powered machines may be equipped with a built-in battery charger. This standard does not apply to - vacuum cleaners
-
Supplier: UL Standards & Engagement
Description: combustion engines, - mains powered motors up to a RATED VOLTAGE of 250 V for single-phase appliances and 480 V for other appliances, - battery-powered motors. Battery powered machines may be equipped with a built-in battery charger. This standard does not apply to - vacuum cleaners
-
Supplier: CSA Group
Description: built-in battery charger. This standard does not apply to – vacuum cleaners and water-suction cleaning appliances for household use (IEC 60335-2-2); – floor treatment appliances for household use according to IEC 60335-2-10; – spray extraction machines for COMMERCIAL USE (IEC
-
Supplier: CSA Group
Description: to IEC 60335-2-67 spray extraction machines for COMMERCIAL USE (IEC 60335-2-68) wet and dry vacuum cleaners, including power brush, for COMMERCIAL USE (IEC 60335-2-69) road sweepers NOTE 103 In Europe, EN 13019 covers road sweepers. machines designed for use on SLOPES with a gradient
-
Supplier: CSA Group
Description: responsible for the protection of labour and similar authorities. NOTE 105 This Standard does not apply to vacuum cleaners and water suction cleaning appliances (IEC 60335-2-2) appliances intended for industrial purposes appliances intended to be used in locations where special
-
Description: battery charger. This standard does not apply to - floor treatment appliances for household use (IEC 60335-2-10); - floor treatment machines for commercial use (IEC 60335-2-67); - spray extraction machines for commercial use (IEC 60335-2-68); - wet and dry vacuum cleaners, including
Find Suppliers by Category Top
More Information Top
-
KNOCK
Remarks : Equipment: suction toilet truck, aircraft vacuum cleaners , de-icing rig, two large sets of steps, baggage conveyor.
-
Backpack Vacuum Cleaners - Cleaning Equipment - Grainger Industrial Supply
• Aircraft Backpack Vacuum Cleaner (1) .
-
Auditory Integration Training (AIT): Sound Therapy? Case Studies of Three Boys with Autism who Received AIT
jet aircraft (2) vacuum cleaner (1) .
-
ESDU TM 180 - Modelling of ventilation for thermal comfort and indoor air quality
A feel for the meaning of the decibel range can be derived from a few typical values: TABLE 6.25 Some typical noise levels75 Environment Quiet countryside Natural conversation Vacuum cleaner Heavy lorry Discotheque Aircraft take-off SIL (dB) 30 60 70…
-
Mechatronic Futures
Examples of the use of this type of techniques are for the design of robot arms [24], vacuum cleaners [25] or aircraft cockpits [26].
-
Reaching a high point in deicing
From Vestergaard's vacuum toilet service units, the SVTS that is equipped with a powerful vacuum system leaving aircraft in a cleaner more hygienic condition than traditional gravity systems is also on show at this year's exhibit.www.g-vestergaard.dk .
-
Sensor/Actuator Selection for Gust and Turbulence Control
From aircraft fuselages and space stations to vacuum cleaners and automobiles, active control of noise and/or vibration has come of age.
-
PHOSPHATING AND METAL PRE-TREATMENT
These include cars, washing machines, refrigerators, bicycles, aircraft , nuts and bolts, vacuum cleaners , central heating radiators; .
-
Information physics: From energy to codes
train, boat, aircraft , match, washing machine, vacuum cleaner , flush toilet, dishwasher, grinders, mirror, glass lens, camera, camcorder, hologram, clock, artificial light, metals, ceramics, concrete, canning, polymers, gear, cam, lock, spring, rope, pulley, block & tackle, zipper, scissors, nail, screw, irrigation, planting &…
-
Environmental Sound Perception: Metadescription and Modeling Based on Independent Primary Studies
(i) for motor sounds: truck, aircraft , motorbike, heli- copter, crane, vacuum cleaner , fridge, blender, elec- tric shaver, lawn mower; (ii) for instrument-like sounds: phone ringing, dishes squeak, door creak, alarm, bell; (iii) for impact sounds: glass shock, various doors closing (fridge…
Indicates content that may require registration and/or purchase.