-
Supplier: SAE International
Description: The purpose of this document is to present general considerations for the design and use of aircraft wheel chocks. The design and use of aircraft wheel chocks is a good deal more complicated than it may appear at first glance.
-
Supplier: Checkers
Description: AC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for
- Length: 5.5 inch
- Width: 4.5 inch
- Height / Thickness: 2.75 inch
- Weight: 1 lbs
-
Supplier: Checkers
Description: UC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for
- Length: 5.5 inch
- Width: 4.5 inch
- Height / Thickness: 2.5 inch
- Weight: 1 lbs
-
-
Supplier: Optimal Handling Solutions
Description: - Constructed of reinforced rubber to provide a sure grip on virtually any surface - Curved surface contours to fit tires - Rubber resists tearing, abrasion, ozone weathering, etc. - Functional design is durable in all weather conditions - The Airline Chock is suitable for small and large
-
Supplier: Traffic Safety Warehouse
Description: OSHA, DOT applicable wheel chocks for a variety of over the road uses. Suitable for various vehicles including, but not limited to: delivery service fleets, campers, boat trailers, small aircraft, recreational vehicles, as well as military ground equipment. •Coefficient of
-
Supplier: Raymond Handling Consultants, L.C.
Description: AIRCRAFT CHOCKS
- Weight: 12 lbs
- Equipment Type: Wheel Guide / Chock
-
Supplier: Checkers
Description: threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and
- Length: 55.5 inch
- Width: 7.5 inch
- Height / Thickness: 5.5 inch
- Weight: 17 lbs
-
Supplier: Checkers
Description: threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and
- Length: 19.5 inch
- Width: 7.5 inch
- Height / Thickness: 6.5 inch
- Weight: 7 lbs
-
Supplier: C & C Lift Truck, Inc.
Description: Designed especially for aircraft use. Can be utilized on any side, thanks to the reflective tape running down the lengths. Ribbed edges around the perimeter provides excellent traction in virtually any kind of weather. Meets OSHA requirements. FOB Shipping Point.
- Weight: 16 lbs
- Equipment Type: Wheel Guide / Chock
-
Supplier: Southland Equipment Service
Description: Designed especially for aircraft use. Can be utilized on any side, thanks to the reflective tape running down the lengths. Ribbed edges around the perimeter provides excellent traction in virtually any kind of weather. Meets OSHA requirements. FOB Shipping Point.
- Weight: 12 lbs
- Equipment Type: Wheel Guide / Chock
-
Supplier: RS Components, Ltd.
Description: Aircraft Wheel Chock 333L x 155W x 170H
-
Supplier: Garage Equipment Supply
Description: rear-wheel chocks Independent "back-up" slack-cable safety latches. Optional drive-thru ramps available. Optional drip trays available Rolling Bridge Jacks not Included.
- Capacity: 14,000 lbs
- Width: 130 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: reduces cable fatigue Rugged, self-lubricating cable sheaves combined with 1-1/4" sheave axles are fully enclosed minimizing pinch points Multi-position safety locks in each column Power unit can be located at the front or rear of the lift Approach ramps incorporate built-in rear-wheel
- Capacity: 14,000 lbs
- Width: 126 inch
- Type: Vehicle / Service Lift
Find Suppliers by Category Top
More Information Top
-
Wheel and Tire Chocks - Grainger Industrial Supply
• Aircraft Wheel Chock (15 .
-
Intelligent Agents in Data-intensive Computing
In order to perform maintenance activities, the aircraft wheel chocks should be first positioned around tires.
-
$100-$200 Material Handling - Grainger Industrial Supply
• Aircraft Wheel Chock , Rubber, Width 10 In., Height 4-1/2 In., Depth 5 In., Application Airplanes and Light Duty Trucks, Black, Surface Grooved, Standards OSHA 1910.178k, Includes Two Molded Rubber Chocks, 36 In.
-
Grainger.com
• Aircraft Wheel Chock , Rubber, Width 10 In., Height 4-1/2 In., Depth 5 In., Application Airplanes and Light Duty Trucks, Black, Surface Grooved, Standards OSHA 1910.178k, Includes Two Molded Rubber Chocks, 36 In.
-
Other Active Components Selling Leads, Other Active Components Manufacturers, Other Active Components Exporters & Suppliers
Sell Aircraft Wheel Chocks .
Indicates content that may require registration and/or purchase.