Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chicago Blower Corporation
Description: Chicago's Plenum Fan offers a practical, economical design alternative for air handling and conditioning systems. It features an unhoused true airfoil bladed wheel that installs directly within the plenum, thereby eliminating the downstream discharge. The fan can be installed
- Air Flow Rate: 158,000 SCFM
- Static Pressure: 416.2871674924572 in H2O
- Media Temperature: 140 F
- Maximum Diameter (Fan or Blower Wheel): 135 to 807 inch
-
Supplier: Twin City Fan & Blower
Description: Application The BAIFE Induced Flow, Centrifugal Exhaust Fan is intended for use in exhausting laboratory fumes and hazardous chemicals in such a manner that diminishes the likelihood of concentrated, contaminant-laden air from being re-entrained into the building's intake or make-up air. This
- Air Flow Rate: 135,000 SCFM
- Static Pressure: 422.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 66 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Chicago Blower Corporation
Description: The Design 51 double width is a rugged fan built to Chicago's industrial level of quality and long-term dependability. Like every Chicago fan, the Design 51 is crafted by skilled members of the Sheet Metal Workers Union and displays the label "Proudly Made in the USA".
- Air Flow Rate: 425,000 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Media Temperature: 150 F
- Maximum Diameter (Fan or Blower Wheel): 135 to 807 inch
-
-
Supplier: Twin City Fan & Blower
Description: Application The BCIFE Induced Flow, Centrifugal Exhaust Fan is intended for use in exhausting laboratory fumes and hazardous chemicals in such a manner that diminishes the likelihood of concentrated, contaminant-laden air from being re-entrained into the building's intake or make-up air. This
- Air Flow Rate: 132,000 SCFM
- Static Pressure: 421.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 66 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Twin City Fan & Blower
Description: Application EPF Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also saves space by
- Air Flow Rate: 1,000 to 170,000 SCFM
- Static Pressure: 416.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 73 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application EPQ Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also saves space by
- Air Flow Rate: 1,000 to 170,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 73 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: New York Blower Company (The)
Description: A complete line of high efficiency airfoil blade designs with a specific speed range – 12,000 to 80,000. Because of the aerodynamic airfoil-blades, these heavy industry custom fans offer the highest efficiency with the lowest sound levels. They are best suited for
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 466.7871674924572 in H2O
- Media Temperature: 1,800 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 180 inch
-
Supplier: Chicago Blower Corporation
Description: The SQA is Chicago's most popular fan because it fulfills most commercial, and general industrial air moving needs. With its airfoil wheel and square housing design, the SQA is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program.
- Air Flow Rate: 55,000 SCFM
- Static Pressure: 421.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 8.75 to 44.5 inch
-
Supplier: Chicago Blower Corporation
Description: balanced for smoother running. Deep spun inlet cones guide the air into the wheel and over its hollow airfoil shaped blades, providing maximum efficiency and minimum sound levels. Static efficiencies exceed 80%, reducing the energy needed to move each cubic foot of air.
- Air Flow Rate: 13,000 SCFM
- Static Pressure: 436.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 27 to 66 inch
-
Description: CENTRILINE® FAN SERIES 2100. Compact inline centrifugal fan with backwardly curved, airfoil bladed wheel. Sizes 15" through 73". Capacities to 160,000 CFM. Classes I, II and III. Series 2100A with aluminum wheel option also is available.
- Air Flow Rate: 160,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 15 to 73 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Howden
Description: speed operation Standard features The fans are equipped with double skin airfoil blades capable of very high speed operation. The high efficiency of airfoil bladed fans allows lower motor sizes to be used, so the A-series brings substantial savings in capital
- Media Temperature: 800.6 F
- Design: Centrifugal
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: Air Cooled Heat Exchanger Fans, Cooling Tower Fans Swifter® CTX Series is the next generation of cooling tower and air cooled heat exchanger fans. With patented airfoils, the CTX Series fiberglass fans are specifically designed to provide higher efficiency without
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Loren Cook Company
Description: with six cast blades and a cast hub. Blade pitch is determined at the factory and the blades are locked into place by a roll pin. Statically and dynamically balanced for vibration free operation.
- Air Flow Rate: 343 to 19,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Greenheck
Description: Plenum Fans Greenheck Plenum Fans are designed for air handling and pressurized plenum applications. The primary benefits of plenum fans are compact sizes, flexibility to supply multiple air take-offs, and economical price. Model APH APH plenum fans are designed and
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Loren Cook Company
Description: hub. Blade pitch is determined at the factory and the blades are locked into place with roll pins. Available in both exhaust and supply E Series Extruded Aluminum Airfoil Prop Designed for use where higher static pressures are required. Constructed with six extruded aluminum
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: New York Blower Company (The)
Description: New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness
- Air Flow Rate: 0 to 200,000 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: more. The Swifter® Solar Series Industrial Fans are the most efficient and best industrial ceiling fans to cool your warehouse or other large space. Features AC/DC Solar Hybrid Fan System Direct Drive Permanent Magnet Motor High Efficiency Composite Molded Fan
-
Supplier: Loren Cook Company
Description: Centrifugal Plenum Fan is an unhoused fan designed for operation in plenum installations such as air handling units. The fan pressurizes the plenum in which it operates so ductwork can be connected directly to the plenum. The fan’s design saves space by eliminating the
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Loren Cook Company
Description: COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or welded
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Hartzell Air Movement
Description: The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast of 319
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Hartzell Air Movement
Description: 20″ and higher. Available with Type BC (single-thickness airfoil blades) or Type BA (double-thickness hollow airfoil blades) wheels 18 through 66″. Both versions provide non-overloading horsepower characteristics. Series 03 Fans made with Type BC wheels are
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Hartzell Air Movement
Description: Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single-thickness
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Howden
Description: 2100 and 2700 hub by simply loosening one blade locking nut per blade, setting new pitch and re-tightening. Blade nuts can be easily accessed by removing the aluminum nose cap, without having to remove the rotor from the fan. The 3150 hub blades are retained by
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
-
Supplier: Hartzell Air Movement
Description: The Series 40 In-Line Centrifugal Fan was developed for compatible corrosive applications where it is advantageous to use fiberglass materials and have the motor out of the airstream. Unique in the fan and blower industry, the fan offers non-overloading horsepower, high
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Design: Centrifugal
- AMCA Class: Class I
-
Supplier: Cleaver-Brooks
Description: of low NOx emissions up to <9 ppm without FGR Ideal for use with applications where low emissions are required and FGR is impractical or inaccessible Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade resulting in less motor
- Maximum Capacity: 2,500,000 to 16,000,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Industrial Combustion, LLC
Description: housing features a hinged cover for easy access to internal components and quiet operation Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade, resulting in less motor horsepower requirements and significant noise reduction when
- Maximum Capacity: 374.99999999999994 to 2,500 BTU/hr
- Firing: Indirect
- Features: Low NOx
- Convection: Natural Draft
-
Supplier: New York Blower Company (The)
Description: blades. Style C belt-drive units [Size 48-84] and direct-drive units use cast aluminum adjustable-pitch airfoil blades attached to castaluminum hub. Bearings and shaft—Style H belt-drive units [Size 24-48] utilize a fixed shaft design with integral drive/wheel hub assembly and
-
Supplier: New York Blower Company (The)
Description: 24-48] use six steel blades. Style C belt-drive units [Size 48-84] and direct-drive units use cast aluminum adjustable-pitch airfoil blades attached to castaluminum hub. Bearings and shaft—Style H belt-drive units [Size 24-48] utilize a fixed shaft design with integral
-
Supplier: Filter 1 Clean Air Consultants
Description: solenoids, dump valves, and blow-down pipes assures that the booth consistently maintains its capture velocity. High Performance Blowers: Low speed, high flow blowers have airfoil blades for high fan efficiency as well as low noise. Ultra-Efficiency Filtration: The Dustron's
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Collection Booth
- Process: Dry
Find Suppliers by Category Top
Featured Products Top
-
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
recirculation air applications, such as multiple path circulation, uni-directional circulation, and counter-directional circulation. Plug Fans are available with either AcoustaFoil or PLR wheels. The AcoustaFoil airfoil-blade design is the most efficient and quite selection for clean, dry (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
and major reductions in operating noise levels compared to other backward curved fans. They also provide a wider operating temperature range and ERP 2015 efficiency compliance. Ecofit E-Series fans feature special airfoil blades made from UL 94 V-0 reinforced plastic. Their unique design (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
ductwork, filters, and system resistance. Understanding blade designs, from high-efficiency airfoil wheels to rugged radial configurations, helps to make the best selection for your application. Learn how centrifugal fans work, explore different wheel types, and discover how to choose the right design (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
machinery, and maintaining air quality in conditions where other materials falter. Key Components of an FRP Fan Impeller: Features precision-balanced FRP fan blades, often airfoil-shaped for maximum efficiency. Housing: A sturdy fiberglass shell (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation. Built for easy installation, the Series 12 Plug Fan features a (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
performance on every front. Its airfoil-shaped blades minimize resistance, improving airflow while reducing energy consumption. The result? Lower power requirements, quieter operation, and increased system efficiency. The design ensures that every wheel is aerodynamically consistent. Unlike multi (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
Conduct Research Top
-
Saving Energy with Smart Air
Significant gains in energy efficiency have been elusive for heat transfer systems that use high-volume air-movement systems such as cooling towers, chillers and evaporative coolers. Although much attention has been given to improving fan and blade airfoil designs used in high-volume air-movement
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/29164/48108351-MIT.pdf?sequence=2
Fan Airfoil Fan Blade Containmsent Fan Eficiency Fan Gap/chord ratio .
-
Fracture of Ti-8Al-1Mo-1V Alloy Fan Blade by Stress Corrosion Cracking and Fatigue
A blue etch ano- dize inspection [20] was performed to detect possible alpha case6 on a fan blade airfoil surface.
-
Advanced Mechanical Design
Fan blade airfoil aerodynamic performance will directly determine the leaf level of wind energy conversion efficiency.
-
Springer Handbook of Acoustics
In air-moving devices, particularly axial flow fans, turbulence in the inlet air stream causes the angle of attack of the flow incident on the fan blades ( airfoils ) to vary, and generates fluctuat- ing lift forces on the blades.
-
Unsteady Computational Fluid Dynamics in Aeronautics
Fan blade ( aerofoil section) Trailing edge surface pressures and far field broad band sound Roger and Moreau (2004) Open jet wind tunnel .
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Fans
Airfoil blade fans have a slightly higher efficiency and the surge area is slightly larger than backward inclined or backward curved fans.
-
Federal Register > Friday, December 11, 1998 > [63 FR 68636] Airworthiness Standards; Bird Ingestion
… as prescribed for the 6 lb. or 8 lb. bird ingestion test, the fan assembly retains sufficient integrity to demonstrate a total imbalance level less than 12 percent of the imbalance level corresponding to the loss of one complete fan blade airfoil .
-
ICAN: Integrated Composites Analyzer
[12] Chamis, C. C. and Minich, M. D., "Structural Response of a Fiber Composite Compressor Fan Blade Airfoil ," NASA TM X-71623, 1975.
-
Journal of Aircraft > Vibration Characteristics of Composite Pan Blades and Comparison with Measured Data
3 Chamis, C. C. and Minich, M. D., "Structural Response of a Fiber Composite Compressor Fan Blade Airfoil ," NASA TM X- 71623, March 1975.
-
Journal of Aircraft > High bypass ratio fan noise research test vehicle
Sev- eral items scheduled for early noise testing on the baseline fan include: 1) stator to rotor spacing; 2) fan blade airfoil evaluations—circular arc design, multiple circular arc, and "J" blade; 3) effect of untreated fan duct length; 4) fan duct acoustical …
Indicates content that may require registration and/or purchase.