Products/Services for AISI 1006 Bar Stock

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Materials Handbook
    They are preferred for bar stock to be used for machining rods and for shafts. … steel compositions for both carbon and alloy steels are designated by the SAE- AISI four-digit code … The lowest carbon group consists of the four AISI-SAE grades 1006 , 1008, 1010, and 1015.
  • Modelling recalescence after stock reduction during hot strip rolling
    SAE/ AISI 1006 Last pass RM entry thickness Steel grade Transfer bar thickness Modelling recalescence after stock reduction during hot strip rolling .
  • Theory and practice of elliptically bent x-ray mirrors
    … an approach to dimensional stability, which has been used with some success in experiments directed toward high-stability gage-blocks.48 The strategy is to use a fully annealed, plain carbon steel with very low carbon, in this case AISI type 1006 . Receive the material in the form of solution-treated bar stock , hot or cold finished.
  • Handbook of Die Design, Second Edition > MATERIALS AND SURFACE FINISH
    The meanings of different AISI prefix letters are: Carbon steels, SAE 1006 through 1015, are steels with the lowest carbon content, as their numbers indicate. Another use is bar stock for machining, with or without heat treatment.
  • ZASMHBA0002129
    140-170 Note: Bar stock was turned on a turret lathe with spindle capacity of 51 mm (2 in.). High-speed steel tool [ mm/rev in./rev ISO AISi Low carbon 1005 1010 1006 1012 1008 1015 1009 1017 .
  • Steel Rod - Steel Rod Manufacturers, Suppliers
    … For Nails Standard: GB, SAE, JIS, EN, ASTM Material/steel grade: Q195, Q235, SAE 1006 -1008, SAE 1008 … … wire rod 2.based on actual weight 3.dia:5.5-14mm in stock 4:coil weight … Material: High quality stainless steel AISI /SUS 304 and 316. Size: 1)Steel solid bar 's thickness:5mm,6mm,8mm 2)Handrail Balustrade Height:870mm,950mm,1050mm …
  • ZASMHBA0003095
    Proper control o f hardness and microstructure by heat treatment and cold working is important for cold forming, Axle shaft quality applies to cold-finished alloy steel bars intended for the m … … n t o f stock removal for proper cleanup … Such bars are usually produced from alloy steels of the SAE- AISI standard alloy carburizing grades and … … mm (7/32 in.) diam hot-rolled low-carbon steel rod R~mmed Steelgrade 1005 1006 1008 1010 1012 …
  • ZEPST001
    The 12XX series grades ( AISI 1211 to 1215) are both resulfurized and rephosphorized to increase chip control. … steel, and ASTM A29 provides the general requirements for hot rolled and cold finished carbon steel bars . Ryerson Stocks and Services, Joseph T. Ryerson & Sons, 1980 4. 1006 tbl 1008.
  • ZASMHBA0002420
    AIS1304 AISI ELC AISI 310 … 1034 1034 1236 1022 434 814 855 834 883 945 986 275 805 1006 1006 1188 1008 … Material: Aluminum alloy, bar stocks , tested at 23 *C 1100 AI .
  • ZPHT2006P243
    The bands exist prior to heat treatment and the ferrite-rich and pearlite-rich areas run in bands across the longitudinal rolling direction of the bar stock from which parts are made (Fig. 1). Microstructure of hot-rolled AISI 1022 steel showing severe banding. xi 1006 x x ¯ 50.3 n ¯ )2 272.75 (xi x r .


Product Announcements
High Performance Alloys, Inc.
High Performance Alloys, Inc.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.