-
Supplier: Siemens Process Instrumentation
Description: level, supports tracking of order number and location code Easy replacement of analog junction boxes Suitable for use in harsh environments due to IP66 Simplified service: multimeter no longer required Fast initial diagnosis via LEDs Benefits of the single channel monitoring: Wire
- Length: 3.93701 inch
- Width: 6.299216 inch
- Operating Temperature: -4 to 176 F
- Control Output: Analog Signal
-
Supplier: Eagle Eye Power Solutions, LLC
Description: normal operation and in the absence of an alarm condition, an internal thermostat will turn on the exhaust fan at a preset temperature to reduce heat buildup in the room. Loss of power to the unit will also generate a dry contact alarm. Additionally, an optional infrared intrusion
- Operating Temperature: 14 to 104 F
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
-
Supplier: Radwell International
Description: SURFACE BACK BOX, INDOOR, WHITE, ALARM DEVICE BOX. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
-
Supplier: Acromag, Inc.
Description: different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Software configuration (Windows XP/Vista®/7) makes setup fast and easy.
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
- Features: 10Ω, 100Ω, 120Ω, 2-Wire, 3-Wire, 4-Wire, Application Software Included, B, Cold Junction Compensation, Copper, DC Voltage Input, E, J, K, N, Nickel, Other, Platinum, R, RS232/422/485, S, T, Temperature Signal Conditioners
-
Supplier: Det-Tronics
Description: indicating LED and one set of normally open relay contacts for alarm and one set of normally closed relay contacts for power supervision. Trouble-free photoelectric operation Standard 4-wire 24 Vdc operations (U5006) Rugged design for enviromental extremes Explosion-proof junction box
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: Rotork plc
Description: The Soldo TB series is the union of a BM proximity switch with an aluminium or stainless steel junction box, to allow a direct local wire connection. A compact design and a cost-saving solution for remote valve position feedback in harsh environments.
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Zurn Industries LLC
Description: power light, red grease level light, audio alarm, and junction box. To view all options, see the Specification Sheet Features And Benefits Above or below grade applications Sizes 500-800 PDI certified Electronic notification audible and visual alarm
- Applications: Other, Waste / Recycling
-
Supplier: Allied Electronics, Inc.
Description: available to meet your specific application requirements Applications: WLAN, Test equipment, remote controls, medical devices, scientific instruments, alarm and security systems, SCADA systems, telemetry systems and more
-
Supplier: Zurn Industries LLC
Description: The gasketed non-skid secured cover with removable lift handles, and flow control fitting. Includes encased fiberglass sensor box containing an electronic grease level sensor (Specify right or less side), a fiberglass display box with one green power light, red grease level light, audio
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: The Z1198-ST Large Capacity Oil Interceptor with Integral Storage Tank and Oil Level Float Sensor comes with an acid resistant coated interior and exterior fabricated steel, with fiberglass sensor box containing electronic oil level sensor, fiberglass display box with audio and visual alarms
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: one green power light, red grease level light, audio alarm, and junction box. Complete with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing baffle and sediment bucket, horizontal baffle, and vent connections. To view all
- Applications: Other, Waste / Recycling
-
Supplier: Det-Tronics
Description: air conditioning ducts and uses a cros-sectional sampling tube arrangement that allows large volume air sampling. Includes auxiliary alarm relay contact, which can be normally open or closed. Trouble-free photoelectric operation Standard 4-wire 24 Vdc operation (U5006) Designed to meet
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: Pfannenberg
Description: junction boxes, or walls. Several mounting options are available including direct-to-base, tube-and-bracket, and tube-and-stand (plinth). An optional wall-mount bracket supports the tube-and-stand mount for an attractive look. Pfannenberg’s Series BR 50 stack lights are the smart
- DC Voltage Rating: 24 volts
- AC Voltage Rating: 115 to 230 volts
- Power Rating: 7.000000000000001 watts
- Light Colors Available: Amber (Orange), Blue, Clear, Green, Red, Yellow
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with PLC, - Operating Temperature: 140 F
- Process Media Type: Gas
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with PLC, - Operating Temperature: 140 F
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with PLC, - Operating Temperature: 140 F
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with PLC, - Operating Temperature: 140 F
- Electrical Output: Switch
-
Supplier: Oerlikon Metco
Description: operator interface with intuitive visualization software Remote maintenance capability Sophisticated trending and reporting package Junction and monitoring box supports both single cathode traditional and cascading arc spray guns Closed loop process control with real time monitoring
-
Supplier: WATTCO
Description: 2 Position Selector Switch "Off-On" - Red light "Heater On" Indicator - Junction Terminals for RTDs Specifications: There are a number of inputs in controllers. The type of the control process will always determine the type of input of sensor that is involved. The common input sensors used in
- Current: 400 amps
- Audible Alarm Type: Audible Alarm
- Agency Approvals: CSA Mark, UL Listed
- Display Type: Digital Display, Lights
-
Supplier: Mid-West Instrument
Description: Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching relay
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 10 amps
-
Supplier: Kooltronic, Inc.
Description: Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel
- Cooling Capacity: 25,999.999999999996 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell (NEMA 4 models) Internal Corrosion Protection (NEMA 4X models) NEMA 4 or 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable
- Cooling Capacity: 25,999.999999999996 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Kooltronic, Inc.
Description: (208/230/220V models) Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Internal Corrosion Protection NEMA 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power
- Cooling Capacity: 13,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Kooltronic, Inc.
Description: Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell Internal Corrosion Protection (NEMA 4X models) NEMA 4 or 4X Rating Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat
- Cooling Capacity: 18,000 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Eagle Eye Power Solutions, LLC
Description: the HGD-2000 hydrogen gas detector. The HGD-2000 is easy-to-use and easy-to-install. Attach the HGD-2000 to the wall, celing, or optional junction box using the mounting holes at the top and bottom of the detector box. The detector has a terminal block for connection to single-phase AC power
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring, Confined Space Monitoring
- Instrument Type: Analyzer, Detector, Monitor
-
Supplier: Mid-West Instrument
Description: rating. Mid-West Instrument’s new Hazardous Locations “Delta P” switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches
- Working Pressure Range: 0 to 0.72254 psi
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.25 inch
- Display Type: Analog Meter
-
Supplier: Acromag, Inc.
Description: Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output Mechanical relay (25V @ 5A) alarm 10-36V DC power Software configured Performs linearization, square root extraction, and optional limit alarm functions
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
- Resolution: 16 bits
-
Supplier: Qualitrol Company, LLC
Description: Measures transformer temperatures (direct winding, calculated winding, main tank oil, load tap changer, ambient). Consolidates temperature information with alarm contacts and other information using customizable relays. Accepts most third party sensors for other parameters. Features All the
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: conditions, such as an open or shorted sensor line are detected as well. This status information from the 942/943 is transmitted to a master monitoring station using the Pyott-Boone communication protocol. The monitoring station then produces the appropriate alarm for the short, open, or fire
Find Suppliers by Category Top
Conduct Research Top
-
Load Cell Application - Tank / Silo
Load cells can be placed on the legs of a silo or tank in order to monitor how full it is. When more than one load cell is used, a junction box is needed to average the load of all the load cells and provide one output which can then be connected to a computer or plc using a signal conditioner
More Information Top
-
Combined initial and special security survey of Pacific Northwest Laboratory
The CML facility interior alarm junction box had a Perimeter alarm junction As .
-
Argonne's performance assessment of major facility systems to support semiconductor manufacturing by the National Security Agency/R Group, Ft. Meade, Maryland
Fire Alarm Junction Box in Corridor 2D-OI .
-
Pump Control Panels & Alarms Systems by Little Giant and Grundfos at PlumberSurplus.com
Little Giant JBAK Junction Box Alarm Kit for Automatic Grinders (513297) .
-
States > Texas > State > Regulations > Title 30 - Environmental Quality > Part 01 - Texas Commission on Environmental Quality > 285 - On-Site Sewage Facilities...
(C) non-buried components (e.g. alarms , junction boxes , and compressors) shall be elevated above the 100-year flood elevation.
-
States > Texas > State > Register > 2000 > [TexReg 2000-1208is] 12/08/2000
alarms , junction boxes , and compressors) shall be elevated above the 100-year flood elevation.
-
States > Texas > State > Register > 2001 > [TexReg 2001-0608is] 06/08/2001
alarms , junction boxes , and compressors) shall be elevated above the 100-year flood elevation.
Indicates content that may require registration and/or purchase.