Products/Services for Alco Refrigeration Valves

  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
    Refrigerant Options
    Power Source
    Compressor Construction
  • Solenoid Valves-Image
    Solenoid Valves - (1021 companies)
    International: Handbook of Valves and Actuators. Oxford: Elsevier, 2007. Print. Hundy, G. F., A. R. Trott, T. Welch, and A. R. Trott. Refrigeration and Air-conditioning. Amsterdam: Butterworth-Heinemann/Elsevier, 2008. Print. Image Credit: Clark | Gems...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  • Control Valves-Image
    Control Valves - (1648 companies)
    ...oil or fuel, sanitary, waste water, water, irrigation, gas or air, steam, fire service, cryogenic, refrigeration, chemicals, and laboratory or medical. Resources. Common Valve Types. Spirax Sarco - Control Valves. Control Valves and Flow...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Valve Actuators - (917 companies)
    Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source. Selecting the correct valve actuator will increase uptime, reduce maintenance costs, and increase plant safety. Most...
  •  
    Butterfly Valves - (1275 companies)
    Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
  •  
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  •  
    Globe Valves - (800 companies)
    Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire