Products/Services for Aluminium Manhole Covers

  • Manholes and Manhole Covers-Image
    Manholes and Manhole Covers - (175 companies)
    ...and telecom facilities and serve a variety of other functions. Manhole access ports are sometimes referred to as manways. Construction, dimension specifications, manhole cover specifications, and features are all important parameters to consider when...
  • Pipe Flanges-Image
    Pipe Flanges - (479 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures.
  •  
    Boxes and Crates - (275 companies)
    Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
  • Industrial Pipe-Image
    Industrial Pipe - (1678 companies)
    ...schedule numbers cover all pipe sizes from NPS 1/8 through NPS 36 identified as Standard (STD), Extra Strong (XS) and Double Extra Strong (XXS) and all wall thicknesses by ANSI schedule number. Choices for section shape include round, oval, square...
  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  •  
    Pneumatic Fittings - (223 companies)
    Credit: DME Company. Union. Couplings which can be disconnected without cutting. Their connection (typically threading) allows for easy release. Image Credit: Parker Hannifin. Cap. Covers the end of a section, attaching around the pipe via a weld...
  •  
    Sanitary Fittings - (113 companies)
    ...anchors). Union - Coupling which can be disconnected without cutting. Cap - Covers the end of a vessel, attaching on the male end via welded or threaded connection. Plug - Closes off the end of a vessel, attaching on the female end via welded...
  •  
    Hydraulic Fittings - (303 companies)
    Image Credit: Tube-Mac Industries Ltd. Union. Couplings which can be disconnected without cutting. Their connection (typically threading) allows for easy release. Image Credit: Grainger Industrial Supply. Cap. Covers the end of a section, attaching...
  •  
    Gas Fittings - (98 companies)
    Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
  •  
    Grating - (226 companies)
    ...are often used as anti-slip or non-slip safety flooring in plants, factories, and processing facilities. Types of Grating. Examples include: grills. grids. grip plates. grip grates. stair treads. expanded metal step covers. road plates. perforated plates...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McGard Special Products Division
McGard Special Products Division