Products & Services

See also: Categories | More Information
  • Description: requirements. We are able to provide various acoustic and/or thermally formulated facings such as aluminized Mylar, urethane films, non-woven polyester, loaded vinyl barriers, and perforated vinyl.

    • Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Marine, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
    • Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
    • Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
    • Capabilities: Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Laminating, Thermal Forming, Water / Abrasive Jet Machining

  • Description: PITTWRAP® CF jacketing is a cellulose free fiberglass reinforced vapor retarder insulation jacketing. It consists of a 28 μm (1.1 mil) thick white polypropylene film reinforced with a fiberglass scrim and laminated to a 12μm (0.5mil) thick aluminized polyester film

    • Service Temperature: -40 to 220 F
    • Material: Fiberglass
    • Type: Pipe and Fitting Jacketing
    • Application: Thermal Insulation

  • Supplier: IES2000

    Description: These facings will increase the absorption properties at certain frequencies as well as provide a cleanable, decorative and durable finish for a wide variety of applications. Optional Facings Available: Aluminized Polyester Reinforced Aluminized Polyester Urethane

    • Applications: Acoustics / Sound Proofing
    • Features & Approvals: Chemical / Fuel Resistant
    • Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
    • Type: Flexible, Open Cellular

  • Supplier: IES2000

    Description: Aluminized Polyester Reinforced Aluminized Polyester Urethane Films (matte or impervious) Tedlar® (trademark E.I. Dupont Co.) Perforated Vinyl Convoluted Embossed Customized Facings Available Pressure Sensitive Adhesive: Supported SBR (temps to 140°F) Unsupported

    • Bulk Density: 0.7 lbs/ft³
    • Tensile Strength: 18 psi
    • Elongation: 15 %
    • Tear Strength: 0.5 lbs/in

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire