Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Matexcel
Description: The polycrystalline aluminum-coated nickel-cobalt-manganese ternary cathode material has excellent cycle performance, good specific capacity and rate performance, and is mainly used in EV/PHEV logistics vehicles and other batteries that require high cycle life. Storage: Store at room
- Thickness: 0.0001968505 to 0.0011023628 inch
- Applications: Battery / Fuel Cell
- Type: Cathodic Emitters / Filaments
-
Supplier: Accuris
Description: Aluminum Electrolytic Chip Capacitor with Polmer Cathode
-
Supplier: Accuris
Description: SURFACE MOUNT ALUMINUM ELECTROLYTIC CHIP CAPACITOR WITH POLYMER CATHODE (QUALIFICATION SPECIFICATION)
-
-
Supplier: Accuris
Description: Standard Guide for Sampling Plan and Core Sampling of Carbon Cathode Blocks Used in Aluminum Production
-
Supplier: Matexcel
Description: High-capacity polycrystalline cerium-coated ternary NCA powder has high compaction density, high capacity, and good rate performance. It is mainly used in EV and PV power battery systems. Storage: Store at room temperature Product overview: Li, wt%: 7.1±0.3 Ni+Co+Al, wt%: 59.3±1.0 First discharge
- Thickness: 0.0000787402 to 0.000787402 inch
- Applications: Battery / Fuel Cell
- Type: Cathodic Emitters / Filaments
-
Supplier: Hamamatsu Photonics Europe
Description: For atomic absorption analysis, Metal-vapor discharge lamp, Element : Aluminum
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR APPARENT DENSITY BY PHYSICAL MEASUREMENTS OF MANUFACTURED ANODE AND CATHODE CARBON USED BY THE ALUMINUM INDUSTRY
-
Supplier: ASTM International
Description: 1.1 This guide covers sampling of carbon cathode blocks used in the production of aluminum, and details procedures for taking samples from single cathode blocks. It covers equipment and procedures for obtaining samples from cathode blocks in a manner that does not destroy
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the apparent density of core samples from manufactured articles of anode and cathode carbon used by the aluminum industry in the production of aluminum. 1.2 The values stated in SI units are to be regarded as the standard. The
-
Description: corrosion cracking, TG 523, thermal spray aluminum (TSA), TR21447, ultrasonic testing (UT), zinc-chromate, 49 CFR Part 192.461
-
Supplier: NACE International
Description: corrosion cracking, TG 523, thermal spray aluminum (TSA), TR21447, ultrasonic testing (UT), zinc-chromate, 49 CFR Part 192.461
-
Supplier: AMPP Resources
Description: corrosion cracking, TG 523, thermal spray aluminum (TSA), TR21447, ultrasonic testing (UT), zinc-chromate, 49 CFR Part 192.461
-
Supplier: Richardson RFPD
Description: Type DCMCE 85ºC, High Capacitance, Computer Grade Aluminum Electrolytic Capacitors.. Highlights: Made in USA; Thermal Pak™ extended cathode construction; Excellent choice for power supply filters and energy storage applications such as: Welding, UPS systems, Computer hold-up power.
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Matexcel
Description: Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*91µm(L*W*T) Coating Size: 241mm*175mm(L*W)
- OD / Width: 7.87402 inch
- Length: 9.4881941 inch
- Thickness: 0.0035826791 inch
- Applications: Battery / Fuel Cell
-
Supplier: Matexcel
Description: Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*145µm(L*W*T) Coating Size: 241mm*175mm(L*W)
- OD / Width: 7.87402 inch
- Length: 9.4881941 inch
- Thickness: 0.0057086645 inch
- Applications: Battery / Fuel Cell
-
Supplier: ASTM International
Description: 1.1 This test method covers the thermogravimetric (TGA) determination of air reactivity and dusting of shaped carbon anodes and cathode blocks used in the aluminum reduction industry. The apparatus selection covers a significant variety of types with various thermal conditions, sample
-
Supplier: ASTM International
Description: 1.1 This test method covers the thermogravimetric (TGA) determination of CO2 reactivity and dusting of shaped carbon anodes and cathode blocks used in the aluminum reduction industry. The apparatus selection covers a significant variety of types with various thermal conditions, sample
-
Description: Provides testing procedures to comply with the requirements of a criterion at a test site on a buried or submerged steel, cast iron, copper, or aluminum pipeline. Contains instrumentation and general measurement guidelines. Includes methods for voltage drop considerations when making
-
Supplier: NACE International
Description: Provides testing procedures to comply with the requirements of a criterion at a test site on a buried or submerged steel, cast iron, copper, or aluminum pipeline. Contains instrumentation and general measurement guidelines. Includes methods for voltage drop considerations when making
-
Supplier: AMPP Resources
Description: Provides testing procedures to comply with the requirements of a criterion at a test site on a buried or submerged steel, cast iron, copper, or aluminum pipeline. Contains instrumentation and general measurement guidelines. Includes methods for voltage drop considerations when making
-
Description: New in 2020! This standard presents accepted methods and practices regarding the use of cathodic protection (CP) for the control of external corrosion on buried or submerged carbon steel, stainless steel, gray cast iron, ductile cast iron, copper, and aluminum piping systems at nuclear power
-
Supplier: NACE International
Description: New in 2020! This standard presents accepted methods and practices regarding the use of cathodic protection (CP) for the control of external corrosion on buried or submerged carbon steel, stainless steel, gray cast iron, ductile cast iron, copper, and aluminum piping systems at nuclear power
-
Supplier: AMPP Resources
Description: New in 2020! This standard presents accepted methods and practices regarding the use of cathodic protection (CP) for the control of external corrosion on buried or submerged carbon steel, stainless steel, gray cast iron, ductile cast iron, copper, and aluminum piping systems at nuclear power
-
Supplier: Plansee SE
Description: aluminum heat sinks are directly connected to the target material. You can also take a look at our targets and cathodes made from titanium-aluminum, chromium, titanium, zirconium, titanium-silicon, tungsten carbide and titanium diboride.
- Type: Sputtering Target
-
Supplier: Allied Electronics, Inc.
Description: TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications.
-
Supplier: Plansee SE
Description: Our targets and cathodes made from titanium-aluminum (TiAl) ensure that drills, milling machines, indexable cutting inserts and other tools are protected by a hard, oxidation-resistant nitride coating (TiAlN). High feed speeds, excellent cutting performance and impressive metal removal
- Type: Sputtering Target
-
Supplier: Allied Electronics, Inc.
Description: TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications.
-
Supplier: PUI - Projections Unlimited, Inc.
Description: equipment, UPS systems and computer hold-up power. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can.
- Capacitance Range: 4,700 microF
- DC Rated Voltage Range (WVDC): 450 volts
- Electrolytic Capacitors: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Belmont Metals, Inc.
Description: cathode, pigs, ingots, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: PUI - Projections Unlimited, Inc.
Description: cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.
- Capacitance Range: 10,000 microF
- DC Rated Voltage Range (WVDC): 250 volts
- ESR: 16,300 milliohms
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Belmont Metals, Inc.
Description: Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Description: Describes a quality assurance procedure for determining the potential and current capacity characteristics under laboratory conditions for aluminum and zinc alloy anodes used for cathodic protection. The procedure screens various heats or lots of anodes to determine performance consistency on
-
Supplier: NACE International
Description: This standard test method describes a quality assurance procedure for determining the potential and current capacity characteristics under laboratory conditions for aluminum alloy anodes used for cathodic protection. Field performance of anodes should be evaluated to correspond to actual
-
Supplier: Allied Electronics, Inc.
Description: Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–). Termination: 6" wire leads, stripped 1⁄2". Other Options Available: 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white and clear neon and incandescent indicators. 36 Series
-
Supplier: Allied Electronics, Inc.
Description: 36 Series Pressfit Green LED Indicator Lamp, Aluminum Bezel, Polycarbonate Lens Material Feature nickel-plated bezel; 5⁄16" mounting hole, flush lens (Hi-Hat style lens also available); speed nut. 36 and 36U Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED
Find Suppliers by Category Top
Featured Products Top
-
THERMOPAK® EXTERNAL CATHODE BAR SEALS Primary Aluminum smelters have long faced the problem of how to economically provide a hermetic seal for the life of the reduction cell. Mid-Mountain’s patented (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
lifetime of your aluminum reduction cells. Advanced Sealing Systems Adopting advanced sealing systems, like the THERMOPAK cathode bar seal boot and external steel packing glands, offers a dual advantage. They not only provide superior sealing but also cater to different (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
– LWIR-640 Carbon block - Anode backing process – FG (900-1600C) and Cyclops 100L. Cathode Metal Preparation - (C055L, SPOT+ MM, NIR-2K, LWIR-640) Primary smelting furnace – MWIRB-640 Potline condition monitoring (read more)
Browse Thermal Imagers Datasheets for LAND -
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey -
metal leaves the material free of burrs and induced mechanical or thermal stress or deformation. ApplicationsBattery Plates Rechargeable nickel metal hydride (NiMH) batteries are constructed using nickel as the positive node. The nickel electrodes, or cathodes, are grids or screens (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
the aluminum industry. It is used to manufacture external cathode bar seal boots, anode bar seals, crucible lid seals and other components for every area of a primary aluminum smelter. Thermal Insulation As an insulation product, the silicone-coated fabric is an (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
application. Alloy steels, aluminum, and carbon steel all see frequent use, but manufacturers can also create fasteners from numerous plastics, brass, nylon, and other materials. Fastener Finishes Options The ideal finish depends heavily on the intended end use of the (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
be manufactured from a wide variety of materials, and the available coating and finishing options help users tailor a solution specific to their application. Alloy steels, aluminum, and carbon steel all see frequent use, but manufacturers can also create fasteners from numerous plastics, brass (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
a dull matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electropolishing – Produces a high, bright finish. Electropolishing is a process where the tubes are submerged in a tank and an electric current is used between a cathode and anode with the (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
a dull matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electropolishing – Produces a high, bright finish. Electropolishing is a process where the tubes are submerged in a tank and an electric current is used between a cathode and anode with the (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Reducing Waste and Improving Efficiency in the Aluminum Industry
A persistent problem faced while aluminum reduction cells are sealed is creating and maintaining a hermetic seal for the entire service life of the reduction cell where the cathode bars penetrate the side wall of the reduction cells. Failure of the hermetic seal may occur due to any one
-
Applying Infrared Imaging Techniques to Marine Surveying ... Combining IR with Audio Gauging
Wastage or thinning of a metal hull on a boat is problematic. Often the thinning is due to a phenomenon known as electrochemical or galvanic corrosion. One area prone to metal wastage on an aluminum boat hull is at the waterline. Many aluminum hulled boats have sacrificial anodes attached
More Information Top
-
Dendrite-Free Aluminum Electrodeposition from AlCl3 -1-Ethyl-3-Methyl-Imidazolium Chloride Ionic Liquid Electrolytes
A novel, dendrite-free electrorefining of aluminum scrap alloys (A360) was investigated by using a low-temperature AlCl3-1-ethyl-3-methyl-imidazolium chloride (EMIC) ionic liquid electrolyte on copper/ aluminum cathodes .
-
Phase III Advanced Anodes and Cathodes Utilized in Energy Efficient Aluminum Production Cells
9.2 Operate Test The anode electrolysis area (including a reasonably constant anodic current density), the aluminum cathode surface area, bath level, the ratio of NaF to AlF3, and the alumina concentration are critical parameters, which must be controlled to selected values.
-
Materials Handbook
Aluminum Cathodes ..........................................
-
Water Vapor and Oxygen Degradation Mechanisms in Organic Light Emitting Diodes
Dark spots appear at specific sites on the light emitting surface as well as at the edges of the aluminum cathode (Fig. 1).
-
Compact EUV light sources for at-wavelength metrology
As described by Paresche, et. al, we typically use aluminum cathodes and neon gas, since neon produces a very stable discharge with a wide variety of lines between 200 Å and 600 Å, and aluminum is inexpensive and easy to machine.
-
Proceedings of the workshop on radiation damage to wire chambers
Results from an ion microprobe mass analysis of tungsten anode wires and aluminum cathode foils from the MWPC's in the ZGS beam.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/2961/1/Thesis%20-%20D%20E%20%20Gallardo.pdf
The structure consisted of a multilayer of CdTe nanocrystals deposited by the layer-by-layer technique, sandwiched between an ITO anode and an aluminium cathode .
-
Corrosion Resistance of Aluminum and Magnesium Alloys: Understanding Performance and Testing Complete Document
Corrosion Resistance of Aluminum Cathodes 202 5.13.
-
Cathodic Arcs
For example, if we consider an aluminum cathode with an oxide layer of 10 nm, surface charging could cause a field of $1 V/nm, which is just in the breakdown range determined for aluminum oxide films [9].
-
Over the cathode gradient by the glow discharge
The erwahnte appearance doesn't occur also in nitrogen when an aluminum cathode is needed.
Indicates content that may require registration and/or purchase.