Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: 1.1 This specification covers a coextruded polyethylene composite pressure pipe with a welded aluminum tube reinforcement between the inner and outer layers. The inner and outer polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included is a system of
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. A rack mountable unit that offers three 4" high-resolution active matrix LCD panels. The V-R43P is a rack mountable unit that offers three 4" high-resolution active matrix LCD panels. Each of the three 480 x 234 pixel screens has its own set of controls for
- Features: Flat Panel Monitor, LCD Display
-
Supplier: ASTM International
Description: This specification covers metal insert fittings with split ring and compression nut (compression joint) and metal insert fittings with copper crimp rings (crimp joint) for four sizes of composite pressure pipe. These fittings are intended for use in cold- and hot-water distribution systems
-
-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the requirements of AMS
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction
- Features: Chemical / Corrosion Resistant
-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the requirements of AMS
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Features: Chemical / Corrosion Resistant
-
Supplier: Plascore Incorporated
Description: PCGA-XR2 3003 commercial grade aluminum honeycomb is a lightweight core material offering excellent strength and good corrosion resistance for industrial applications at low cost. PCGA-XR2 3003 honeycomb is made from 3003 aluminum alloy foil. Features: • High thermal conductivity •
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Flooring Structure, Industrial
- Features: Chemical / Corrosion Resistant
-
Supplier: ASTM International
Description: 1.1 This specification covers a coextruded polyethylene composite pressure pipe with a butt welded aluminum tube reinforcement between the inner and outer layers. The inner and outer polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included is a system of
-
Supplier: ASTM International
Description: 1.1 This specification covers a coextruded polyethylene composite pressure pipe with a butt welded aluminum tube reinforcement between the inner and outer layers. The inner and outer polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included is a system of
-
Supplier: SAE International
Description: order approximations that a panel with Aluminum expanded metallic foil (ExMF) along with carbon fiber plies used on composite aircraft provides fair albeit lower electromagnetic shielding from source frequencies of a few KHz until well into MHz range when compared to an
-
Supplier: TEKLAM Corporation
Description: FACINGS: 0.025" 5052H-32 ALUMINUM PER QQA 250/8 CORE: ALUMINUM HONEYCOMB ADHESIVE FILM PER AMS-A-25463 PANELS MANUFACTURED PER TEKLAM PROCESS SPECIFICATION TPS-A-A-500
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front ... The V-LCD10.4-FP is a high resolution 10.4 inch LCD
- Features: Flat Panel Monitor, LCD Display
-
Supplier: General Digital Corporation
Description: 1-inch nozzle, at a distance of 10 feet (for at least 5 minutes) Select from an existing enclosure or request a custom/semi-custom design Benefit from General Digital’s vast experience in designing to meet commercial, industrial, avionic, and military standards Rugged Enclosure Aluminum
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 to 24 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
-
Supplier: SAE International
Description: Drilling fastener holes in composite is much more difficult than in aluminum or other metallic materials since individual carbon fibers fracture at irregular angles resulting in numerous microscopic voids. These voids can trap excess sealant inhibiting the intimate electrical contact
-
Supplier: ThermoDyne
Description: Microporous Insulation has begun to find its way into the industrial marketplace where there are considerable gains to be found in its exceptional thermal management abilities. In applications as small as hobby kilns to large operations like aluminum carbon bakes, the presence of a
- Applications: Core Material
- Features & Approvals: Thermal Insulation
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. The V-LCD10.4-FP is a high resolution 10.4 inch LCD panel built into a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front ... The V-LCD10.4-FP is a high resolution 10.4 inch LCD
- Features: Flat Panel Monitor, LCD Display
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: SAE International
Description: transportation systems. The measured damping performance will be expressed in terms of composite loss factor, \u03b7 c , within the frequency range of approximately 100 to 1000 Hz, and over the useful temperature range for the given application. The term composite refers to the steel
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 6.4 to 19 inch
- Screen Width: 5.1 to 14.82 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: coffee) or other debris. Metal Construction The Titan Standalone’s™ rugged panel mount aluminum enclosure is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from corrosion
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Small PC Computers
Description: Small PC's Marine LCD's are designed and tested for reliable operation in wet dirty environments. Standard Features 15" TFT LCD Display High Bright Sunlight Readable Sealed/Waterproof (front & back) Rugged Aluminum Chassis HD15 VGA PC Input RCA Composite video input (Camera) Low Power
- Diagonal Screen Size: 15 inch
- Screen Width: 15.3149689 inch
- Number of Video Inputs: 2 #
- Voltage Rating: 10 to 32 volts
-
Supplier: Small PC Computers
Description: Small PC's Marine LCD's are designed and tessted for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright Sunlight Readable Sealed/Waterproof (front & back) Rugged Aluminum Chassis HD15 VGA PC Input RCA Composite video input (Camera) Low
- Diagonal Screen Size: 17 inch
- Screen Width: 16.6929224 inch
- Number of Video Inputs: 2 #
- Voltage Rating: 10 to 32 volts
-
Supplier: Strongwell Corporation
Description: Strongwell’s SAFDECK® is a specially designed system of 24″ wide, slip resistant, fiberglass panels that overlap for a continuous solid surface. SAFDECK® is intended to replace wood, aluminum or steel decking in environments where corrosion or rotting creates costly maintenance
- Length: 240 to 288 inch
- Width: 24 inch
- Thickness: 1.125 inch
- Features: Click
-
Supplier: Strongwell Corporation
Description: or 24″ wide panels are available with either a solid or slotted surface. Applications Temporary Flooring Odor Control Covers Windwalls Dock Surfacing Roofing Walkways Cellular Wall Panels Concrete Forming Systems
- Length: 240 to 288 inch
- Width: 12 to 24 inch
- Thickness: 2 inch
- Features: Click
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: various mounting options makes the monitor user-friendly. The MSM is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting condition. Standard Features: Auto Sensing NTSC/PAL (3) Composite Video Input (1) Composite Video Output 6.5” TFT AM LCD VGA (640 x 480)
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: (1000:1 Dimming Ratio) Internal Heaters Video Output (1 Composite) Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount
- Features: Flat Panel Monitor
-
Supplier: DynaScan Technology, Inc.
Description: Super narrow bezel for tiled applications, LED Backlit, Full HD resolution, All metal / aluminum construction, Industrial-grade, superior reliability, Proofing of image retention, Long life power board design, VESA mounting compliance, Video daisy chaining built in
- Diagonal Screen Size: 55 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: DynaScan Technology, Inc.
Description: Super narrow bezel for video wall applications, Open Pluggable Specification (OPS) ready, LED backlit, All metal / aluminum construction, Video daisy chaining, Proofing of image retention, VESA mounting compliance, , RJ45 connection for diagnostics, , Industrial-grade, superior reliability
- Diagonal Screen Size: 46 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and
- Thickness / Wall Thickness: 0.375 inch
- Length: 24 inch
- Diameter: 48 inch
- Density: 2.0999986746331776 g/cc
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH cleaning rollers are manufactured of a unique high-strength elastic polymer composite material and a functional grinding layer through a special adhesive. It has a good cleaning rate and is suitable for cleaning in the LCD panel process without leaving scratches.
- Length: 21.4173344 to 25.3543444 inch
- Product Type: Abrasive Roll
- Type: Aluminum Oxide
- Applications & Materials Worked: Cleaning / Surface Preparation
-
Supplier: AGC Chemicals Americas, Inc.
Description: aircraft, automobiles, and solar panels. LUMIFLON coatings protect steel, aluminum and other metals as well as concrete from degradation by UV light, wind and rain, and corrosion. A transparent fluororesin, LUMIFLON can be used to make both clear and pigmented coatings. Because of
- Industry: Aerospace, Automotive, Composite Structures
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Material Type: Molding Resin
- Features: Specialty / Other
-
Supplier: Valspar Corporation (The)
Description: graffiti. Functionality Valflon is a finish for components of aluminum, Galvalume® or HDG steel. Available in two- or three-coat application systems for commercial, residential, building components and systems, composite panels, column covers, canopies, doors and infinite
- Substrate: Aluminum, Steel
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Wall
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
Find Suppliers by Category Top
Featured Products Top
-
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
can ensure a certain shielding effectiveness while allowing air circulation, balancing heat dissipation and EMC requirements. Some high-end computer cases use porous steel plates or aluminum plates as panel materials to improve heat dissipation efficiency while meeting FCC/CE certification (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
traditional core materials, such as thermoplastic foam, honeycomb, wood and metal. LAST-A-FOAM® composite core materials have been used for years in the aerospace and automotive industries in place of aluminum, as well as for sports equipment and insulated doors and windows. In the marine industry (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
. Manufactured from polyurethane insulation foam and similar polymers, these panels deliver high thermal resistance per inch, making them one of the most effective solutions available. A standout option is the (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
Outgassing: Volatile materials (e.g., adhesives, lubricants, composites) release trapped gases and condensable vapors. These can contaminate sensitive optical surfaces (lenses, mirrors, star trackers), thermal radiators, and electrical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Architects Design Incredible Cantilevered Facades Featuring Checkered Aluminum Composite Panels
The Alucobond PLUS naturAL Brushed finish boasts a Lumiflon FEVE resin topcoat. The topcoat allows for unparalleled gloss and color retention and also prevents against both chalking and fading. Additionally, the use of a high-performance fluoropolymer topcoat will ensure protection against elemental
-
Architects Design Stunning Orange Façade Utilizing Lumiflon-Enriched Metal Composite Panels
solid color aluminum composite panels were fabricated by CGSA Argentina utilizing ALPOLIC/fr (R). The ALPOLIC/fr (R) panels are enhanced with Lumiflon FEVE resin. Metal cladding coated with Lumiflon fluoropolymer technology achieves a plethora of benefits including longer life cycles, reduced costs
-
Unexpected Building Wows on Rhode Island College Campus
The building's glass and fiber cement exterior is contrasted by solid colored ALPOLIC/fr aluminum composite panels. The panels are enriched with Lumiflon FEVE resin technology. Metal cladding coated with Lumiflon fluoropolymer technology achieves a plethora of benefits including longer life cycles
-
Colorful Apartment Complex In Reston, Virginia Features Iridescent Panels Coated With Lumiflon FEVE Resin Topcoat
Usually reserved for bold European designs, the Exo Apartments in Reston, Virginia boast a facade clad entirely of aluminum composite. The iridescent exterior is enveloped in ALUCOBOND Spectra Ocean, a color-shifting finish which features a LUMIFLON FEVE resin topcoat.
-
Lightning Strike Protection for Carbon Fiber Aircraft
As the application of composite aero structures has increased,. the effect of lightning strike damage and the structural. tolerance necessary to absorb this damage has required further. test investigation. To enhance the damage tolerance capability. of composite sandwich structures used
More Information Top
-
aluminum composite panel stock,China aluminum composite panel stock Manufacturers, Suppliers - ECOL
Home > Product > By a > aluminum composite panel stock .
-
fireproof aluminium composite panel - offers from fireproof aluminium composite panel manufacturers, suppliers, exporters & wholesalers
fireproof aluminium composite panel .
-
aluminum composite panel acp - offers from aluminum composite panel acp manufacturers, suppliers, exporters & wholesalers
aluminum composite panel acp .
-
Aluminum Composite Panel Exporters, Aluminum Composite Panel Selling Leads
Search aluminum composite panel .
-
composite aluminum panel - offers from composite aluminum panel manufacturers, suppliers, exporters & wholesalers
Home > Products and Selling Leads > Construction & Real Estate > Aluminum Composite Panels > composite aluminum panel .
-
Aluminum Composite Panels Manufacturers, Aluminum Composite Panels Product Catalogs Directory
Aluminum Composite Panels .
-
Brushed Aluminum Composite Panel from Ningbo Redfir Hi-tech Board Co.,Ltd, China
There are 1191 Aluminum composite panel from 409 suppliers on EC21.com .
-
India aluminum composite panel Suppliers, India aluminum composite panel Manufacturers and India aluminum composite panel Exporters on EC21.com
Search aluminum composite panel .
-
Aluminum Composite Panels - China Aluminum Composite Panels Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 7
Home > Products > Construction & Real Estate > Aluminum Composite Panels .
-
CR4 - Thread: Aluminium Composite Panel
Aluminium Composite Panel .
Indicates content that may require registration and/or purchase.