Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Supplier: Tanfel

    Description: Extrusion • Stamping • Die Casting • CNC-Machining & Lathe • MIM • Wire Forming • Etching

    • Circle / Diameter Capabilities: 0.4724412 to 9.055123 inch
    • Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
    • Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Rod / Wire, Tubing / Hose
    • Features: Europe Only, Midwest US Only, North America, South / Central America Only, Southwest US Only, United States Only

  • Supplier: Tanfel

    Description: Extrusion Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks Secondary operations: Machining, Grinding, EDM

    • Size Capabilities: 8.267721 inch
    • Materials: Aluminum
    • Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
    • Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production

  • Supplier: Faztek, LLC

    Description: Our team is trained to accurately cut and machine your order within a tolerance of +/- 0.010″. Our fabrication services include cut-to-length services for extrusion, end tapping, counterbore, access holes, miter cuts, and any other machining services you may require for your next

    • Secondary Operations: Anodizing, Cutting, Drilling/Punching, Machining, Painting / Powder Coating
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Applications: Construction / Building Products
    • Extrusion Methods: Hot Extrusion

  • Description: EXTRUSION: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall Complex Shapes Heat Sinks Small Cross

    • Materials: Aluminum, Bronze / Brass, Copper, Plastics / Polymers, Rubber / Silicone, Steel / Stainless Steel
    • Secondary Operations: Anodizing, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
    • Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Capabilities: Co-Extrusion, Cold Extrusion, Hot Extrusion

  • Description: The low-cost MultiCam 1000 Series pure water jet is equipped with standard features normally only found on more expensive CNC waterjet cutting machines. The 1000 Series WaterJet features dual drives, an engineered aluminum extrusion frame, 25mm bearings throughout, and a

    • Power: 50 HP
    • Blast / Jet Machine Type: Abrasive Water Jet Cutter
    • Features: Automatic / CNC Controlled
    • Part Loading: Gantry / XY Table Loaded

  • Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss machines,

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: Trace-A-Matic

    Description: generation, space/rocket, and transportation markets. We possess state-of-the-art machine tools, cutting tools, and the latest CNC manufacturing processes to cut complex part geometry and intricate metal parts that meet or exceed the most critical tolerances. Our machine shop

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Supplier: Trace-A-Matic

    Description: space/rocket, and transportation markets. We possess state-of-the-art machine tools, cutting tools, and the latest CNC manufacturing processes to cut complex part geometry and intricate metal parts that meet or exceed the most critical tolerances. Our machine shop services

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Description: High hardness Outstanding wear resistance Good thermal shock resistance Good chemical resistance Applications Rotating ball bearings & rollers bearings Cutting tools Engine components: valves, rocker arm pads, seal faces Induction heating coil supports Welding & brazing jigs Heating Element

  • Description: Extrusion: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall Complex Shapes Heat Sinks Small Cross

    • Circle / Diameter Capabilities: 0.25 to 10 inch
    • Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Extrusion Methods: Co-Extrusion, Hot Extrusion

  • Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while

    • Circle / Diameter Capabilities: 1 to 35 inch
    • Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Tubing / Hose

  • Description: No Description Provided

    • Circle / Diameter Capabilities: 1 to 8 inch
    • Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire

  • Description: technologies" for the application of magnesium to engineering solutions including: machining, joining, forming, cutting, surface treatment, flammability issues, and designing from aluminum to magnesium.

  • Supplier: Boyd

    Description: Slotting Drilling (CNC) Machining (EDM) Epoxy Bonding Stamping (High Speed) Epoxy Isolation Tapping Fly Cutting Tumbling Milling (CNC) Materials: Aluminum 6063-T5, k = 201 W/mK (most common) Aluminum 6061-T5, k =167 W/mK Dimensions: Max. Width: 3.93 - 27.5 in. (100 - 700 mm)

    • Width: 100 to 700 mm
    • Material: Aluminum
    • Device: Passive Heat Sink

  • Supplier: Plansee SE

    Description: Clearance angle: 10 degrees Cutting speed: 80 m/min (with cutting emulsion) Feed: 0.01 - 0.05 mm Lathing. Hard metal ISO HW-K15 Cutting angle: 25 degree Clearance angle: 7 degrees Cutting speed: 100 - 150 m/min (with cutting emulsion) Feed: 0.05 - 0.20 mm

    • Shape / Form: Application Specific / Custom
    • Type: EDM Electrode
    • Features: Specialty / Other
    • Material: Tungsten

  • Description: plates and a water chamber constructed of Teflon coated, anodized aluminum for corrosion resistance are included. Additional sizes of shear rings or shear boxes, as well as cutting rings and extrusion tools can also be ordered as accessories from the table below. HM-381 includes

  • Description: plates and a water chamber constructed of Teflon coated, anodized aluminum for corrosion resistance are included. Additional sizes of shear rings or shear boxes, as well as cutting rings and extrusion tools can also be ordered as accessories from the table below. HM-381 includes

  • Description: plates and a water chamber constructed of Teflon coated, anodized aluminum for corrosion resistance are included. Additional sizes of shear rings or shear boxes, as well as cutting rings and extrusion tools can also be ordered as accessories from the table below. HM-381 includes

  • Description: plates and a water chamber constructed of Teflon coated, anodized aluminum for corrosion resistance are included. Additional sizes of shear rings or shear boxes, as well as cutting rings and extrusion tools can also be ordered as accessories from the table below. HM-381 includes

  • Description: Built for the toughest conditions, our custom Air Transport Association (ATA) cases provide unmatched protection for sensitive equipment that sees constant secure travel. Engineered with heavy-duty laminated plywood, reinforced aluminum extrusions, and impact-resistant steel ball

    • Features: Instrumentation Case


Conduct Research Top

  • Taking Aluminum Extrusions to the Next Level
    Aluminum extrusions can be designed to minimize the need for further processing, making assembly and final production easier and more efficient. Nevertheless, extrusions often require some type of subsequent fabrication and machining. Simple machining operations, like cutting and punching
  • Water Jet Cutting Machine - Tough Environment
    covered bearing wheels riding in the inner channels of an aluminum extrusion profile. After only 6 months in operation, the bearing wheels failed due to ingress of the cement dust. It was determined that the entire unit would need to be replaced or completely rebuilt. The fiber-cement siding

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire