Products/Services for Aluminum Extrusion Docks
-
Piers and Docks - (39 companies)...be categorized into different groups including: sectional docks roll-in docks floating docks floating-boat docks aluminum docks steel docks Other types of unlisted piers and docks may also be available. Applications Depending...
-
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Cabinets and Casework - (797 companies)Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials. How to Select Cabinets and Casework. Cabinets and casework are storage units and storage... -
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum... -
Dock Equipment - (412 companies)...the truck and the dock. Typically, dock boards are flat and made of heavy-duty aluminum or wood. Other materials can be used, but durability and moving weight are issues must be considered. Dock boards may also being referred to as dock platforms or dock... -
Extrusion Services - (859 companies)Extrusion services manufacture metals or alloys into bars, rods, angles, channels, tees, or other profile shapes through a process called extrusion. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium...
-
Metal Extrusions - (141 companies)Metal extrusions are metals or alloys that are extruded into bars, rods, angles, channels, tees, or other profile shapes. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium, zinc, and steel. How...
-
Extrusion Machines - (335 companies)To Miter Cut Aluminum Extrusions?. CR4 Community --Aluminum Extrusion. Engineering360 --Automatically Adjusting a Horizontal Extrusion Die. Engineering360 --New Techniques Could Remove Barriers to 3-D Printing. Image credit: Swoolverton / CC BY-SA 3.0...
-
Dock Lifts - (107 companies)Dock lifts are platforms used to raise and lower material, personnel and workpieces for loading and positioning. Dock lifts (docklifts) are work platforms used to raise and lower material, personnel and workpieces for loading and positioning...
-
Impact Extrusion Services - (21 companies)...impact extrusion services often use relatively soft metals such as aluminum, lead or tin. Applications include the production of collapsible tubular sections or cans. Long extrusions with a constant cross-section have a high strength-to-weight ratio...
Product News
-
Advance Lifts, Inc.
Top of Ground Dock Lift Model 615812 Top of Ground dock Lift. 2 Year Parts & Labor/10 Year Structural Warranty. These are Instant Docks that simply require lagging into position and plugging into a power receptacle and they are ready to go to work. No pit work is required. 6000 Series Top of Ground Dock Lifts. These are Instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Why Use A Dock Lift? Cost: The cost of a dock lift should be compared the sum of the following costs: The cost of one or more workmen 's compensation injury claims. The opportunity cost of lost dock workers time due to slow dock operations. The cost of capital in idle truck time caused by slow unloading times. The risk of damaged goods in manhandling operations. HVAC costs incurred due to open doors during excessively slow dock operations. Photos and Movies. Advance Lifts is a leading lift manufacturer providing... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Versatile Recessed Dock Lifts 3000 Series Recessed Dock Lifts. These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They are also used for dock to ground access. SPECIAL FEATURES. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Hydraulic loading dock levelers TL-415 & TL-420 Recessed Truck Levelers. These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers is typically divided with 18 "up travel and 18 " down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale today. Special Features: All... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
INSTANT DOCK LIFT INSTANT DOCK LIFT FROM THE INDUSTRIES LEADING MANFACTURER. Instant Dock 6568 is the newest addition. Advance Lifts, the industry's largest manufacturer and uses all tubular legs for maximum rigidity. Custom Lift Capabilities. WE DO THE HARD STUFF!. Because of our continuous R & D programs, we are continually pushing the boundaries of lift table performance. We go well beyond "clean sheet " custom design. Many of these developments can be applied to other customer applications: * Position... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Faztek, LLC
Construction-grade T-slot extrusion materials Looking for a cost-effective way to build your next project without compromising on strength or durability? Faztek is offering a limited-time opportunity to save on construction-grade T-slot extrusion materials. (read more)Browse Aluminum Framing Systems Datasheets for Faztek, LLC -
Pexco
Crosshead Extrusions in Lighting Applications In the ever-evolving world of lighting, manufacturers are constantly seeking materials and technologies that deliver superior performance, energy efficiency, cost-effectiveness, and design flexibility. One technology that has risen to the top in addressing these demands is resin crosshead extrusion. Though widely used in the wire and cable industry, crosshead extrusions made from specialty resins are now playing a transformative role in lighting applications --from architectural lighting... (read more)Browse Optical Diffusers Datasheets for Pexco -
New England Tubing Technologies
Custom medical extrusions and tubing Extensive Extrusion Experience. Plus over a century of custom cable manufacturing... ...with our partner company, New England Wire Technologies, leads to some of the most innovative concepts in custom tubing today. For the ultimate in functionality within a tubular cross section, look no further than our proprietary eTubing (R) hybrid tubing designs. NETT Capabilities. From advanced braiding and reinforcing to highly specialized applications like thin wall extrusions for the medical industry... (read more) -
Fujipoly® America Corp.
Custom Silicone Rubber Extrusions Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. Quick turnaround and cost-effective tooling preparation for your proprietary needs. For engineering assistance and more detailed information, please contact customer service. APPLICATIONS: RFI/EMI gaskets and shielding. Electrostatic... (read more)Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
Advance Lifts, Inc.
Model 6568 Top-of-Ground Dock Lift ModeL 6568 Top of Ground dock Lift. 2 Year Parts & Labor/10 Year Structural Warranty. These are Instant Docks that simply require lagging into position and plugging into a power receptacle and they are ready to go to work. No pit work is required. 6000 Series Top of Ground Dock Lifts. These are Instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc.
-
The engineering case study as a basis for the Master of Science thesis : the Teradyne, Inc. case study : a kinematic interface for semiconductor test equipment
If the V-grooves are not mounted on the spacers, the manipulator arms would hit the aluminum extrusion before the docking sequence is completed. "~ ':·': .
-
Bill Of Materials - Logitech G910 Orion Spark Gaming Keyboard (Y-U0023)
Smart Dock Sliding Rail Guide, Extruded / Machined Aluminum .
-
PDF - Logitech G910 Orion Spark Gaming Keyboard (Y-U0023)
Smart Dock Sliding Rail Guide, Extruded / Machined Aluminum .
-
Trace metals concentrations in marine organisms from the coastal areas of Bahrain, Arabian Gulf
In the coastal areas of Bahrain, sources of pollution are industrial effluents from an oil refinery, the dry dock , petrochemicals, thermal power stations and an aluminium extrusion plant, as well as sewage effluents (Madany and Zainal, 1987; Madany and Reveendran, 1991; Al…
-
Development of an attachable handbike :: TU Delft Institutional Repository
The weight can be reduced of the docking station by using aluminum and the frame can made by aluminum extrusion so parts will be reduced.
-
Federal Register > Wednesday, September 16, 2015 > [80 FR 55593] Aluminum Extrusions From the People's Republic of China: Notice of Court Decision Not in Harmo...
…boat and dock ladders and strip door mounting brackets are subject to the Orders.6 In its March 20, 2013, Final Scope Ruling, the Department found that dock ladder kit models ASE … not contain any non- aluminum extrusion components beyond fasteners.8 .
-
Federal Register > Thursday, July 18, 2013 > [78 FR 42934] Notice of Scope Rulings
A-570-967 and C-570-968: Aluminum Extrusions from the People's Republic of China. .... Requester: Asia Sourcing Corporation ("ASC"); ASC's aluminum boat and dock ladders ("ladders"), models ESG2 and ASC4, are…
-
Barrett PRC-2080 tactical VHF radio system
…MIL-STD-810G, 514.6 Shock: MIL-STD-810G, 516.6 Dimensions: PRC-2080 with standard battery pack, 80 × 50 × 233 mm Weight: PRC-2080 with standard battery 1 kg Construction: die cast and extruded aluminium construction, with high impact … 205 × 315 × 510 mm, with framed backpack Weight: 5.2 kg docking station with PRC…
-
THE COMPOSITE VAN | Today's Trucking
Additional strength comes from a two-crossmember rear frame connection that distributes the stresses of dock impact. .... A full-length, one-piece, extruded - aluminum bottom rail with integral scuffband design adds strength and rigidity in the lower sidewall, helping to reduce sidewall bulging.
-
UpRight International
Constructed in steel and aluminium, the system utilises a purpose-designed and manufactured aluminium extrusion . .... ranging from a single plain module to a complete maintenance system including tail dock , and can be…
Indicates content that may require registration and/or purchase.