-
Supplier: H2W Technologies
Description: single piece of aluminum extrusion Features: - Multiple motors on single magnet track - Multiple encoder heads reading a single encoder scale - Single extrusion lengths up 6.0M long allowing for long strokes - Cable carriers to route payload cables - Three axis of coordinated
- Stroke or X-Axis Travel: 20 inch
- Motor Type: DC Brushless
- Drive Type: Direct Drive
- Features: Electrical
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 3.93701 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 29.527575 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 131.889835 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Drive Type: Belt Drive
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 5.905515 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 134.88 lbs
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 134.88 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: H2W Technologies
Description: motors on single magnet track - Combined linear and rotary displacement - Rotary axis is capable of full 360-degree rotation - Ability to run closed loop rotary stepper motors - Rotary axis can be easily removed - Six axis of coordinated motion - Assembled on a single piece of
- Stroke or X-Axis Travel: 82 inch
- Carriage Load: 24.8 lbs
- Motor Continuous Power: 0.104001101868459 HP
- Bearing Type: Ball/Roller Bearing
-
Supplier: H2W Technologies
Description: Features: - Non-contact Porous Carbon Air Bearings (Flat Air Bearing) - Frictionless Motion - No Wearing Parts - Low Velocity Ripple - Split XY configuration - Built on rigid aluminum extrusion frame - Shelf to place system electronics - Two axis of coordinated motion -
- Stroke or X-Axis Travel: 14 inch
- Y-Axis Travel: 36 inch
- Bearing Type: Air Bearing
- Motor Type: DC Brushless, Linear Motor
-
Supplier: Modern Linear Incorporated
Description: The Modern Linear Vector Quad Rail is the mating part to the Vector Quad Carriage. Together, they make up the Vector Quad Linear Guide. Rail and carriage are purchased separately. The standard rail includes a 6063 anodized aluminum extrusion and standard, 1045 steel,
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
-
Supplier: Modern Linear Incorporated
Description: The Modern Linear Vector Trio Rail is the mating part to the Vector Trio Carriage. Together, they make up the Vector Trio Linear Guide. Rail and carriage are purchased separately. The standard rail includes a 6063 anodized aluminum extrusion and standard, 1045 steel,
- Guide / Rail Shape: Linear Motion Guide, Low Profile, V - Grooved Guide
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
-
Supplier: H2W Technologies
Description: The SRS-026-06-013-012EX dual motor single rail positioning stage is ideal for applications that require independent multiple motions on a single travel plane. It uses brushless linear motors to generate a continuous/peak force of 13.0 lbs [57.6 N]/52.0 lbs [230 N] with a total stroke
- Stroke or X-Axis Travel: 25.85 inch
- Carriage Load: 13 to 52 lbs
- Drive Type: Direct Drive
- Orientation: Horizontal
Find Suppliers by Category Top
Featured Products Top
-
Stainless steel material for linear motion components and assemblies (carriages, track & rail) is a core part of Modern Linear’s capabilities. The reasons a customer would choose stainless components could very well be tied into the inherent benefits of using guide roller technology (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Linear has always worked with customers to produce products with unique characteristics to meet specific and demanding application and industry requirements. Food industry linear motion applications are particularly challenging in the areas of (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
ensures tailored solutions for prototyping and production. With over a century of expertise, Bansbach Easylift’s electric linear actuators set the standard for precision, reliability, and innovation in motion control (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
sections of standard single edge track in a rectangular aluminum extrusion. This linear guide system creates a low profile design, ideal for single rail applications. The Vector Quad utilizes a design feature unique to Modern Linear. The compliant rail design works by allowing one of the mating (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Our Vector Quad & Vector Trio Linear Guide line of products offer an easy, pre-assembled solution to individual components. Both the Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
remaining unhardened track can be drilled or machined. Carriage plates and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. The double track carriage is available in four sizes with load capacities ranging from 268 lbs. to 3596 lbs. Rails are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.
More Information Top
-
Prototyping of a rotary/linear ultrasonic motor
The center shaft driven to run in linear /rotary motions is made of extruded aluminum material, and its two adjacent driving rods are made of grinded steel.
-
New Directions in Intelligent Interactive Multimedia Systems and Services - 2
The main linear motion units of robot consist of high-intensity and high-linearity aluminum extrusion profiles.
-
High precision angle calibration of robotic total stations and laser trackers
The VCC is composed of a 3m long extruded aluminium Newport (Micro-Controle) X95 structural rail; a motorized 2.5m long THK GL_20 linear motion guide with carriage; a Leica Level 20 inclinometer mounted on the THK carriage; and an Agilent 5517A …
-
High Power UV LED Industrial Curing Systems
XYZ Motion Control System- A motion control system comprised of stepper motor driven belt drive linear axis, separate X , Y and … … Frame fabricated from 80/20 ™ aluminum extrusions to form a strong … … base for the XYZ Motion control and flexible mounting …
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Relative motion in filling machinery, still liquid packing, 453 Reliability-centered maintenance (RCM), 889 Reliability issues, radio-frequency identification … … materials: flexible PVC films, 464–466 oriented polypropylene films, 478 rigid poly(vinyl chloride), 493–494 high-nitrile, 820 linear low-density polyethylene, 984–986 … … boxes, 173 Reuse systems: bottle fabrication, 161 bulk bags, 86 economics, 388–389 Reverse roll coaters, 288–289 Rewind systems: machine-directed orientation, 687 slitter/rewinder machine, 1082–1083, 1115–1119 Rigid containers: aluminum foil, 532 ethylene-vinyl … … production, 496–497 Rigid-sheet extrusion system, 439 RipeSenset label …
-
http://dspace.mit.edu/bitstream/handle/1721.1/81721/861184635-MIT.pdf?sequence=2
The linear guide for the X-axis is a pair of 5/8" precision-ground hardened steel shafts supported at each end by holes in aluminum box-beam extrusion . Two shafts are required to constrain the carriage to a straight-line motion .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93820/900637122-MIT.pdf?sequence=2
The motor housing is bolted onto an aluminum extrusion which is attached to a carriage constrained on a linear guide rail. The carriage can move freely along the rail with low friction.
-
Astro-Imaging Projects for Amateur Astronomers
Fig. 5.9 Linear actuator controls DL2 movement with its actuator extension bolted to the bot- tom plate. When it extends, its body pushes against the top plate and the inner aluminum extru- sion rises.
-
Valve Handbook, Third Edition > Manual Operators and Actuators
As shown in Fig. 5.22, two pistons are placed on each end of a one-piece housing, typically extruded aluminum or stainless steel. Each piston is connected to a rack, a series of linear teeth, that move in a linear motion with the piston.
-
REAL THERMAL COEFFICIENT IN OPTICAL LINEAR ENCODERS
… type, as presented in Fig. 2, two grids are su- perimposed where relative movement is measured as … Most optical linear encoder manufacturers make use of a glass, which contains one of the grids, bonded to an alumi- num profile obtained by extrusion .
Indicates content that may require registration and/or purchase.