Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Faztek, LLC
Description: Faztek offers extrusions and components in four specific series - 10, 13, 15, 40, and 45. Each series contains a grouping of compatible extrusion profiles, components, accessories and fasteners.
-
Supplier: Unique Aluminum Extrusion
Description: Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating
- Circle / Diameter Capabilities: 0.25 to 7 inch
- Secondary Operations: Anodizing, Bending/Forming, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire, Tubing / Hose
-
Supplier: Tanfel
Description: Extrusion • Stamping • Die Casting • CNC-Machining & Lathe • MIM • Wire Forming • Etching
- Circle / Diameter Capabilities: 0.4724412 to 9.055123 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Rod / Wire, Tubing / Hose
- Features: Europe Only, Midwest US Only, North America, South / Central America Only, Southwest US Only, United States Only
-
-
Supplier: FIPA Inc.
Description: The extrusions of the SLine and MLine series form the basis of gripper systems spanning up to 1 m and with a lifting force of approximately 5 kg. The XLine profiles are designed to handle heavy workpieces, whereby they excel with their deformation resistant aluminium profiles in
-
Supplier: Phoenix Mecano Inc.
Description: The new ALUBOS enclosure line offers custom sizing options for robust hand-held applications. The basis for the ALUBOS system is a series of aluminum extrusions, sold in meter lengths. The standard ALUBOS profiles are available in 9 sizes: 57mm x 32mm; 82mm x 32mm; 82mm x 22mm;
- Length / Height: 39.3701 inch
- Width/Diameter: 2.2440957 inch
- Depth: 1.2598432 inch
- Height: 39.3701 inch
-
Supplier: Tanfel
Description: Extrusion Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks Secondary operations: Machining,
- Size Capabilities: 8.267721 inch
- Materials: Aluminum
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production
-
Supplier: Ohmite Manufacturing Co.
Description: Custom Extrusion Heatsinks The Ohmite AH series of aluminum extrusion heatsinks can be produced to customer requirements. Ohmite offers 34 different extrusion profiles. Each one can be modified with holes, bolt patterns, and finishes. Thermal performance of 0.6
- Width: 19.05 to 311.15000000000003 mm
- Height: 9.65 to 60.71 mm
- Thermal Resistance: 0.6 to 8 °C / W
- Material: Aluminum, Mixed Material
-
Supplier: ASTM International
Description: This practice covers the controls required and standards for extrusion press solution heat treatment for 6xxx and 7xxx series aluminum alloys. For alloys such as 6005, 6005A and 6105 alloys, this practice is an alternative to solution heat treatment in a furnace. This practice only
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross sectional area of 32 in 2x (206 cm 2x) maximum.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross-sectional area of 32 square inches (206 cm 2x), maximum (see 8.5 ).
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing.
-
Supplier: ASTM International
Description: This specification covers extruded bars, rods, wires, profiles, and tubes made from aluminum and aluminum alloys. All the products should be produced by hot extrusion or similar methods. The chemical composition of each material is determined in accordance with the
-
Supplier: Industrial Magnetics, Inc.
Description: Specifications Anodized aluminum, precision machined frame 3/8" machined aluminum slider bed Precision crowned aluminum pulleys Double-sealed metric style pulley bearings for long term durability and superior performance T-slot aluminum extrusion on each side for
- Maximum Load: 10 to 60 lbs
- Speed: 5 to 65 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features and Options: Magnetic
-
Supplier: ASTM International
Description: This specification covers 6101 aluminum-alloy extruded bar, rod, tube, pipe, (Schedules 40 and 80), structural profiles, and profiles in selected tempers for use as electric conductors. The bars, rods, tubes, pipes, structural profiles and profiles shall be
-
Supplier: Qioptiq
Description: The X95 profile system includes both profiles and carriers, and is a versatile construction system for optics and precision mechanics. It is particularly well suited as an optical bench, or for table and frame structures. An X95 Profile is a hollow, cylindrical aluminum
- Length: 9.842525 to 118.1103 inch
- Width: 3.7401595 inch
- Height / Thickness: 3.7401595 inch
-
Supplier: M&P Manufacturing USA, Inc.
Description: Extrusion: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall Complex Shapes Heat Sinks Small Cross
- Circle / Diameter Capabilities: 0.25 to 10 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Hot Extrusion
-
Supplier: Xoxide
Description: Especially designed for a slim and quiet HTPC system. Only 3.7cm high after installation. High quality aluminum extrusion provides excellent cooling performance Application For Intel Socket 82W LGA1155/LGA1156 Core i7/i5/i3 Pentium G SPECIFICATION: Overall Dimension Fan Dimension Net
-
Supplier: Northern States Metals Corp.
Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while
- Circle / Diameter Capabilities: 1 to 35 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Tubing / Hose
-
Supplier: Ohmite Manufacturing Co.
Description: even greater with it's heatsinakble capabilities. The Ohmite BA series is customizable with its multiple extrusion profiles, flying leads, and thermal cut-off switch. High Power Aluminum Cased Wirewound Multiple Wattages up to 1KW Scalable, Custom Lengths Available Custom
- Resistance Range: 0.5 to 18,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
- Operating DC Voltage: 1,000 volts
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- CDA Grade: 630
- UNS C Number: 63,000
-
Supplier: National Bronze & Metals Inc.
Description: aluminum bronzes. This alloy is an extra high strength version of nickel aluminum bronze. It is used where parts require extra high strength and hardness with some ductility and toughness. Typical applications include rock bit bearing bushings and washers involving heavy loads,
- UNS Number: 63,020
- UNS C Number: 63,020
- Specifications: AMS, ASTM / ASME, CDA, UNS
- Specialty / Other Types: Alloy
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Tensile Strength (UTS, Break): 75,000 to 105,000 psi
- Yield Strength (YS): 30,000 to 54,000 psi
-
Supplier: Elixir Industries
Description: No Description Provided
- Circle / Diameter Capabilities: 1 to 8 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire
-
Chemical Additives and Agents - Aluminum Pretreatments - Non-Chrome Coatings -- Gardobond X 4707 E18Supplier: Surventis Surface Treatment LLC
Description: Gardobond X 4707 E18 is a liquid, chromium-free process for the treatment of extrusions and sheets of aluminum and its alloys. The one component process serves as a no rinse pre-treatment prior to painting - performing exceptionally well when paired with powder paint. Aluminum
- Applications: Coatings / Paint
-
Supplier: item America, LLC
Description: Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Extruded, Fabricated Parts / Shapes, Metal / Metal Alloys, All Types, Non-ferrous, Other, Wrought
- Shape / Form: Profile / Structural Shape
-
Supplier: BERNSTEIN AG
Description: configuration of small visualisation systems possible Particularly good heat dissipation due to single-wall profiles (with double-wall extrusions the encased air results a thermal isolation, which may cause in an insufficient heat dissipation) Standard protection type IP65 (up to
- Length / Height: 31.49608 inch
- Width/Diameter: 31.49608 inch
- Height: 31.49608 inch
- Width or Diameter: 31.49608 inch
-
Supplier: Branham, W.C. Inc.
Description: Low Profile, Aluminum Extrusion Body Choose from a 1.50-inch stroke w/.460 cu.in. or a 3.00-inch stroke w/.920 cu.in. Hydraulic Fluid Displacement. Single Side or Rear Porting.
- Maximum Output Pressure: 780 psi
- Technology Type: Pneumatic
-
Supplier: Control Plastics, Inc.
Description: (Aluminum, Magnesium, Zinc), and many more exotic metals We look forward to quoting and working with you on your medical, telecom, consumer, or other part needs.
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Machining, Painting / Powder Coating
- Applications: Custom Profiles / Cross Sections
- Features: North America, Southwest US Only, United States Only
-
Supplier: J. W. Winco, Inc.
Description: Handles GN 565.2 are a further development of GN 565. The 35° angled contact surface allows improved access even in tight spaces such as corners. Produced from profiled aluminum extrusions their special features are their rigidity and smooth surface. Superior design and ergonomical
- Handle Type: Two-point Handle (Pull)
-
Supplier: Boyd
Description: extrusion die size as well as overall profile design Custom extrusions utilize standard commercial extrusion tolerances Rapid prototypes and short run parts available with existing tooling Finishing Options Finishing options include: Anodized Painted Caustic Etched Silk
- Width: 100 to 700 mm
- Material: Aluminum
- Device: Passive Heat Sink
-
Supplier: Hammond Manufacturing Company Inc.
Description: extrusion R250-080-120 or R250-080-160 R581-100-000 - Collar 1 piece extrusion R250-100-160 or R250-100-200 R581-130-000 - Collar 1 piece extrusion R250-130-180 or R250-130-240 Variable Cover Plates & Gasket Part Number - Style - Used To Join Aluminum Extrusion
- Material: Aluminum
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Supplier: Ohmite Manufacturing Co.
Description: feet and an integrated clip with 13.2 (lbf) of force on the center of the device to enhance thermal performance. Separate extrusion types exist for TO-220, TO-247 and TO-264. Ohmite understands space demands and offers an extrusion profile that integrates the TO-220 and TO-247
- Length: 18.287990124485333 to 23.367987381286817 mm
- Width: 16.001991358924666 mm
- Height: 30.479983540808888 to 40.639978054411856 mm
- Weight: 10 to 22 g
-
Supplier: Boyd
Description: Flat Tube Liquid Cold Plates utilizing aluminum multi-port extrusion (MPE) tubing are compact thermal management solutions that offer extremely low thermal resistance. These extrusions utilize thin external walls which minimize thermal resistance between the cold plate and heat
- Weight: 50 g
- Material: Aluminum
- Device: Liquid Cooler/Cold Plate
-
Supplier: Visual Sound, Inc.
Description: Elcom zinc-plated hardware Low profile base so mixer stays in case during use Tongue & groove extrusion aluminum valance Tricot padded interior
- Features: ATA Case
Find Suppliers by Category Top
Featured Products Top
-
Extrusion Exit – SPOT AL -E mode Press Die temperature measurements – SPOT+ M160. Press exit- quenching application SPOT+ AL -Q Mode Press Input Billet profile – SPOT+ AL Billet Mode Aluminium Rolling Mill (read more)
Browse Thermal Imagers Datasheets for LAND -
provide uniform lighting effects. Lampshade and bracket: In solar energy-saving lamps, aluminum alloy profiles or pipes are used for lampshades, sockets, brackets, and connecting rods, which not only reduce the load on the lamp, but also improve (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
controls. METCASE manufactures UNICASE in 10 standard sizes from 7.28" x 7.09" x 2.56" to 9.84" x 11.81" x 1.97". Accessories include PCB fixing screws and a white polyamide (PA 2200) assembly tool that locates the blue threaded nut holders in the extrusion profiles, aligning them (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
in the hand. Every aluDISPLAY enclosure is supplied preassembled with diecast aluminum end panels held in place by screws hidden beneath blanking plugs. The front panel is screwed into place from above and finished with clip-in profile trims on the narrow sides. These enhance the aesthetics (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
is available for use with track sizes 1, 2, and 3. The profile is the same as the Vector Quad extrusion base. This design allows for 2 single edge tracks to be mounted with the assurance of parallelism. This saves time at installation. Additionally, this design allows for the use of un (read more)
Browse Datasheets for Modern Linear Incorporated -
. METCASE’s new Haas milling machine features a 10-station automatic tool changer that enables faster production of enclosures with complex cut-outs. It is ideal for customizing extrusion profiles and diecast parts, and for machining panel cut-outs such as recessed pockets or counterbores (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE has launched elegant new TECHNOMET-CONTROL aluminum enclosures for electronic control systems, panel PCs and HMI electronics. They are specifically designed for mounting on standard VESA brackets/arms, walls, machines and round poles. TECHNOMET-CONTROL is ideal for indoor (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
sections of standard single edge track in a rectangular aluminum extrusion. This linear guide system creates a low profile design, ideal for single rail applications. The Vector Quad utilizes a design feature unique to Modern Linear. The compliant rail design works by allowing one of the mating (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
remaining unhardened track can be drilled or machined. Carriage plates and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. The double track carriage is available in four sizes with load capacities ranging from 268 lbs. to 3596 lbs. Rails are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
Conduct Research Top
-
SPOT+ AL: The Key to Successful Aluminum Extrusion
It is often said that the three most important factors in producing a high-quality extrusion are temperature, temperature and temperature. The temperature of the billet (sometimes called a log), the temperature of the die and the temperature profile of the extrusion as it quenches (cools) are all
-
Fiber Abrasive Finishing Systems for End-Deburring Extruded Aluminum Profiles
as safety and esthetic are forcing the industry to supply sawn ends which are burr free and slightly radiused. This paper discusses an abrasive medium which is ideal for end deburring aluminum extrusions. When formatted into a disc brushing tool, it can be applied on a machine based system for manual
-
Water Jet Cutting Machine - Tough Environment
covered bearing wheels riding in the inner channels of an aluminum extrusion profile. After only 6 months in operation, the bearing wheels failed due to ingress of the cement dust. It was determined that the entire unit would need to be replaced or completely rebuilt. The fiber-cement siding
-
What are the Main Types of Linear Actuators?
a variety of guide mechanisms, with plain bearings, cam-roller guides, and recirculating bearings (riding on a profiled rail or round shaft) being the most common. Because their strengths are high speeds and long strokes, belt-driven systems are often housed in an aluminum extrusion or in an open
More Information Top
-
Extrusion
Aluminum ex- truded profile window frames appeared in many car models for over a decade.
-
Numerical simulation of 3D unsteady aluminium extrusion process using finite volume method based on non-orthogonal block structured grids
The mathematic model of three-dimensional aluminium profile extrusion processes using the finite volume method was established in the present paper.
-
Numerical and experimental investigation on thermo-mechanical behavior during transient extrusion process of high-strength 7 × × × aluminum alloy profile
Abstract Aluminum profile extrusion involves complex ther- mal, tribological, and mechanical interactions; thus, material flow and thermal behavior during extrusion process are very complicated.
-
Optimization of porthole extrusion dies with the developed algorithm based on finite volume method
Currently, this method is only used for the extrusion dies with simple or axi-symmetric shapes, especially for plastic extru- sion dies or solid aluminum profile extrusion dies [14–19].
-
Aluminum Profile Exporters, Aluminum Profile Selling Leads
Related Searches : aluminum extrusion, aluminum tube, aluminum, aluminium profile, aluminum extrusion profile , aluminum pipe, heat sink, aluminum window, aluminum alloy, aluminium More..
-
Aluminium Extrusions Exporters, Aluminium Extrusions Selling Leads
Related Searches : aluminium profiles, aluminium profile, aluminium tube, aluminium products, aluminium alloy, aluminium extrusion profiles , work station, aluminum profiles, office partition, metal processing machinery parts More..
-
Effects of ram velocity on pyramid die extrusion of hollow aluminum profile
Zhang C, Zhao G, Chen H, Guan Y, Li H (2012) Optimization of an aluminum profile extrusion process based on Taguchi’s method with S/N analysis.
-
Virtual tryout and optimization of the extrusion die for an aluminum profile with complex cross-sections
Aluminum profile extrusion .
-
Chemical Engineering and Material Properties II
Study on the Intelligent Design System of Square Tube Aluminum Profile Extrusion Processes Based on VB .
-
Numerical simulation and metal flow analysis of hot extrusion process for a complex hollow aluminum profile
In this paper, a numerical model was developed to investigate metal flow behavior during aluminum profile extrusion .
Indicates content that may require registration and/or purchase.