-
Supplier: ASTM International
Description: This specification covers metal insert fittings with split ring and compression nut (compression joint) and metal insert fittings with copper crimp rings (crimp joint) for four sizes of composite pressure pipe. These fittings are intended for use in cold- and hot-water distribution systems
-
Supplier: Joyce/Dayton Corp.
Description: actuators are well suited for use in industrial environments where protection of the lifting screw mechanism and low maintenance is desired. Traveling nut (TN) integrated linear actuators are best suited for use in environments that are relatively clean and free of dust. Features: Durable
- Rated Speed: 5.7500000000000115 in/sec
- Motor Voltage: 12 to 460 volts
- Motor Type: AC, DC
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: include a safety nut and multiple mounting styles for the front attachment. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition)
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 1,348.8 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
-
Supplier: Petersen Products Co.
Description: By-Pass 2" MNPT One End Country of Origin USA Dia. Deflated 7.5" (186mm) Dia. Max 16.25" (413mm) Eye Bolt, No. Eye Nut (2) on Front Inflation Plate ID of 3/4" Infl. Port Type/Size Tire Valve, Removable Infl. Press. Required 45 psi (3 bar) Length Deflated 28" (711mm) Material,
-
Supplier: Petersen Products Co.
Description: By-Pass 3" MNPT One End Country of Origin USA Dia. Deflated 11" (279mm) Dia. Max 24.25" (616mm) Eye Bolt, No. Eye Nut (2) on Front Inflation Plate, (2) on Back Inflation Plate ID of 3/4" Infl. Press. Required 45 psi (3.10 bar) Length Deflated 37" (940mm) Material, Body Molded
-
Supplier: Petersen Products Co.
Description: By-Pass 2" MNPT One End Country of Origin USA Dia. Deflated 7" (178mm) Dia. Max 12.25" (311mm) Eye Bolt, No. Eye Nut (1) on Front Inflation Plate ID of 3/4" Infl. Port Type/Size Tire Valve, Removable Infl. Press. Required 45 psi (3 bar) Length Deflated 18.5" (470mm) Material,
-
Supplier: Kollmorgen Corporation
Description: aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Options
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: TiMOTION Technology
Description: in push Maximum load: 3,000N in pull Maximum speed at full load: 13.4mm/s (with 2000N in a push or pull condition) Stroke: 25~450mm Minimum installation dimension: Stroke+157mm Color: Black or grey IP Rating: Up to IP66W Operational temperature range: +5°C~+45°C Option: Safety nut, Hall
- Stroke or X-Axis Travel: 0.9842525 to 17.716545 inch
- Rated Speed: 0.952755905511812 in/sec
- Rated Force: 1,798.4 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: Certificate: IEC60601-1, EN60601-1 Operational temperature range: +5°C~+45°C Options: Safety nut, Hall/POT sensor(s)
- Stroke or X-Axis Travel: 0.9842525 to 35.43309 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: +5°C~+45°C Option: Safety nut, Hall sensor(s), POT, manual release
- Stroke or X-Axis Travel: 0.787402 to 59.05515 inch
- Rated Speed: 2.25590551181102 in/sec
- Rated Force: 2,697.6 lbs
- Material: Aluminum
-
Supplier: PHD, Inc.
Description: cylinder mounting interface for easy interchange. Precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability.
- Stroke or X-Axis Travel: 15.74804 to 39.3701 inch
- Rated Speed: 0.590551181102362 to 78.740157480315 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Material: Aluminum
-
Supplier: Larson Electronics LLC
Description: saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum
-
Supplier: Larson Electronics LLC
Description: slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting
-
Supplier: Larson Electronics LLC
Description: shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match
-
Supplier: Larson Electronics LLC
Description: ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match
-
Supplier: TMP Pro Distribution
Description: input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
Find Suppliers by Category Top
Featured Products Top
-
Your Solution for Manufacturing Challenges: Inventory, Inflation, Long Lead Times National Bolt & Nut Corporation, a women-owned, ISO 9001:2015 Certified, Domestic manufacturer of Custom Non-Standard & Standard (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
The Election is finally over, let's get back to business National Bolt & Nut Corporation National Bolt & Nut Corp (NBN) is a custom domestic manufacturer of non-standard and standard fasteners. ISO 9001:2015. Certified (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS & FASTNERS FOR THE MINING INDUSTRY National Bolt & Nut serves a wide variety of customers within the mining industry. From surface to underground mining equipment, NBN (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
A guide to fasteners: Types of bolts, nuts, and washers All fasteners perform the same function — mechanically joining and securing two or more parts together. However (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
A guide to fasteners: Types of bolts, nuts, and washers All fasteners perform the same function — mechanically joining and securing two or more parts together. However (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA (read more)
Browse Vise Jaws Datasheets for Jergens, Inc. -
like a circular stud or rivet. The oval shape design requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
like a circular stud or rivet. The oval shape design requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred to as pig nose head, have two holes located on the head (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Curtain Walls
… 25 19mm diameter stainless steel bolt, lock washers and finish nut 26 1.9mm diameter stainless steel eye nut 27 1.9mm diameter canopy support rod with threaded attachment to eye nut 28 76.2mm diameter painted aluminum tube 29 Painted extruded …
-
Building a Roll-Off Roof or Dome Observatory
Climb up and Drill a 3/8″ hole through the curved aluminum end of the slot door for the eye -bolt and attach a stainless nut on the other side.
-
The Symbolic Species Evolved
One such robotic invention is Paro, a creature of aluminium , nuts and bolts covered with soft, white, antibacterial fur formed in the shape of a baby harp seal and with huge dark eyes .
-
CR4 - Thread: Flywheel, or clutch? Whatever you call it.Craftsman Chainsaw
… get access to an air wrench another way is to take off the cylinder and piston, put a mandrel through the small end eye of the rod and then put packing (preferably aluminium or wood so you … … undo and redo the nut .
-
A simple water and plankton sampler
E - Steel wire mechanism with a bent guiding eye for keeping the sampler in upright position, a = hoisting … … Plexiglass tube, i = metal wire, j = emptying hose, k^wing nut , i ^ metal disc … … bent steel wire, t = aluminium tube, u = water- proof …
Indicates content that may require registration and/or purchase.