-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch
-
Supplier: Newark, An Avnet Company
Description: FAN BLADE - 8 INCH ALUMINUM
-
-
Supplier: Twin City Fan & Blower
Description: Application The TCWPX Adjustable Pitch Propeller Wall Fan is designed for high efficiency, low noise/low speed operation and is used for low pressure, high volume air moving applications such as air circulation and ventilation through a wall without attached duct work. This unit features an
- Air Flow Rate: 1,600 to 75,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Air Control Industries Inc.
Description: Performance Figures 50 Hz Flow 800CFM (1359M3/hr) Pressure 4.5”Wg (11.2mBar) Noise 85dB(A) 1M Free Air Weight 27.5Kg 60 Hz Flow 950CFM (1614M3/hr) Pressure 6”Wg (14.94mBar) Noise 87dB(A) Weight 27.5Kg Supply Options Various supply options available. Please see attached data sheets for details.
- Air Flow Rate: 800 to 950 SCFM
- Static Pressure: 4.496421623716334 to 5.997905273064467 in H2O
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: Air Control Industries Inc.
Description: The PMA8 offers a high volume air delivery at low pressure and is suitable for both delivery and extraction duties. Provides a ‘straight line’ airflow that minimises both turbulence and noise levels (82 dB). Flow rates up to 1550 m3/hr (900 CFM) with pressures of 0.75in.SWG (1.8mBar) Motors are
- Air Flow Rate: 900 SCFM
- Static Pressure: 0.7226391895258394 in H2O
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Finish: Brushed Aluminum Product Name: 52`` 5 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Indoor Wire: 80`` Motor size: 172x14 Manufacturer's Warranty: Limited Lifetime Blade pitch: 12
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: 52`` 5 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Dry Wire: 80`` Motor size: 172x20 Manufacturer's Warranty: Limited Lifetime
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Type: Halogen Qty: 5 Wattage: 45 Finish: Brushed Aluminum Product Name: 52`` 4 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Dry Wire: 80`` Motor size: 153x18 Manufacturer's Warranty: Limited
-
Supplier: Win Source Electronics
Description: Air Flow: 147.0 CFM (4.12m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.0dB(A) RPM: 2900 RPM Material - Frame: Aluminum Material - Blade: Aluminum
- Air Flow Rate: 147 SCFM
- Material of Construction: Aluminum
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: TPI Corporation
Description: 18 INCH BLADE LENGTH 18 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) 3 BLADE(S) APPLICABLE STANDARD OSHA FAN SIZE 18 INCH MOTOR RATING 1/8 HP VOLTAGE RATING 120 V PUMP DIAPHRAGM 85 PSI
- Material of Construction: Aluminum
-
Supplier: Hartzell Air Movement
Description: bushing as standard. Series 91 Maximum Tip Speed — 11,000 FPM. Manual Adjustments — Angle changes in the field are easily performed by loosening the blade clamps at each blade shank and rotating the blade to correct angle. Maximum Temperature — 200°F standard high temperature
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 48 to 144 inch
- Material of Construction: Aluminum
- Features: Other
-
Supplier: Empire Ventilation Equipment Co., Inc.
Description: Duct-type booster fans are suitable for boosting air flow in heating and air conditioning systems. They have sturdy aluminum fan blades with galvanized steel duct housing. Booster fans are supplied with junction boxes.
- Air Flow Rate: 200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 16.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 40 Finish: Brushed Aluminum Weight: 22 Product Name: Three Light Ceiling Fan UPC: 783927336949 Category: Ceiling Fans Glass: Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety
-
Supplier: Greenheck
Description: Wall Fans The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications, including exhaust, supply, or filtered supply. Reversible
- Air Flow Rate: 100 to 87,000 SCFM
- Static Pressure: 0.4 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Continental Fan Manufacturing, Inc.
Description: KRD radial blade direct drive blower is a superbly crafted, precision balanced air-moving package that features superior performance and a compact design. The KRD is constructed with a welded 16-gauge steel housing and motor base, and a dynamically balanced cast aluminum wheel. The KRD
- Air Flow Rate: 3,420 SCFM
- Material of Construction: Aluminum, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Loren Cook Company
Description: Propeller Roof fans are designed for industrial and commercial and industrial supply or exhaust applications. The fans are offered in both spun aluminum and architectural tiered aluminum construction and offer performance ranging from 1,000 to 40,000 CFM. All units are
- Air Flow Rate: 343 to 19,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Radwell International
Description: STANDARD SQUARE AXIAL FAN, VERTICAL/HORIZONTAL MOUNTING, CLASS A INSULATION, POLYBUTYLENE BLADE, ALUMINUM HOUSING, 22 WATT, 230 VAC, 50/60 HZ, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Rosenberg USA
Description: AKSD 500-mm / 19.5” diameter: up to 5,800 cfm at free air. AC axial fans, 50-60 Hz, with profiled aluminum sickle blades, complete with shroud and finger guards for condenser applications. Airflow & sound power values shown are at full speed: 460-V & 60 Hz.
- Maximum Air Flow: 5,800 SCFM
- Maximum Sound Level: 84 dbA
- Diameter: 19.68505 inch
- Motor Type: 50/60 Hz AC
-
Supplier: ISC Sales, Inc.
Description: point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Floor models have rotary switch SJT type 3 conductor, 10’ long cord Aluminum blade Spiral, wire front and rear guards Meets OSHA standards 1 year limited
- Air Flow Rate: 5,000 to 6,800 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: New York Blower Company (The)
Description: New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel
- Air Flow Rate: 0 to 2,200 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 600 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 14 inch
-
Supplier: Loren Cook Company
Description: hub. Blade pitch is determined at the factory and the blades are locked into place with roll pins. Available in both exhaust and supply E Series Extruded Aluminum Airfoil Prop Designed for use where higher static pressures are required. Constructed with six extruded
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Continental Fan Manufacturing, Inc.
Description: PRD radial blade direct drive blower is a superbly crafted, precision balanced air-moving package that features superior performance and a compact design. The PRD is constructed with a welded 16-gauge steel housing and motor base, and a dynamically balanced cast aluminum wheel. The PRD
- Air Flow Rate: 2,100 SCFM
- Material of Construction: Aluminum, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: ISC Sales, Inc.
Description: point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: On-Off rocker switch SJT type 3 conductor, 12’ long cord Aluminum blade Powder coated 20 gauge venturi 18 gauge galvanized steel housing Meets OSHA
- Air Flow Rate: 10,850 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: ISC Sales, Inc.
Description: point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: SJT type 3 conductor Aluminum, 4 paddle blade Swivel model rotates 360° in 12-1/2° increments and locks in place Explosion proof motor External junction
- Air Flow Rate: 22,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Hunter Fan Company
Description: quiet reliability assures powerful, whisper-quiet operation. Comes with 4 pine or aluminum baseball bat-shape blades. Leather Look Finish Pine / Aluminum Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 4 1
-
Supplier: Rosenberg USA
Description: Rosenberg GKHM 630-CII.200.6IF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 6615 CFM @ 2.99 in WC; 11772 CFM @ free air.
- Air Flow Rate: 11,772 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Moore Fans LLC
Description: The newest addition in our line of high efficiency aluminum fans is the Minimum Acoustic Geometry (MAG) Class 10000 fan. Available fans include diameters 5 ft. (1.52 M) to 16 ft. (4.88 M) in either clockwise (CW) rotation or counter-clockwise (CCW) rotation. Blade
- Outside Diameter: 16 inch
- Material: Aluminum
- Type: Axial Flow Fan Turbine
- Features: Corrosion Resistant
-
Supplier: Fläkt Woods Group SA
Description: Our JMv product is a fully cased axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure product integrity and quality.
- Air Flow Rate: 18,638.2944 SCFM
- Media Temperature: 392 to 752 F
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 24.803163 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: LTG Incorporated
Description: Most LTG combustion air fans are radial fans with intake on one side and a direct drive. They have a rugged welded spiral housing, a welded high-alloy aluminium impeller and back-curved blades. Their modular design allows them to be set up in a variety of casing positions. An
- Air Flow Rate: 235 to 3,249 SCFM
- Static Pressure: 21.67904704317718 to 41.350774915689925 in H2O
- Maximum Diameter (Fan or Blower Wheel): 2.48 to 11.09 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Air Control Industries Inc.
Description: Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp
- Air Flow Rate: 395 SCFM
- Static Pressure: 421.7871674924572 to 426.7871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Win Source Electronics
Description: Aluminum Material - Blade: Metal Temperature Range - Operating: -40 ~ 176°F (-40 ~ 80°C) Dimension: Round - 360mm Dia ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 1.20A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Orion
-
Supplier: New York Blower Company (The)
Description: Fans with radial wheels are best suited for lower volume, high pressure industrial applications. The flat radial blade design of the wheel makes it the best option for processes involving material conveying with airstreams containing coarse material or heavy dust and particulate
- Air Flow Rate: 700,000 SCFM
- Static Pressure: 556.7871674924572 in H2O
- Media Temperature: 1,800 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 150 inch
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Where high efficiency and quiet operation are required, the APK panelfan is the best solution. This powerful fan is available in diametersfrom 12" through 36", with capacities ranging to 34,000 cfm. The APKpanel fan has an adjustable pitch impeller for precise performancematching. A
- Air Flow Rate: 23,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 36.4 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Steel
-
Supplier: Cincinnati Fan
Description: or blowers, please contact Cincinnati Fan. They will be more than happy to meet with you and discuss a fan or blower designed to meet your exact requirements. Cincinnati Fan can customize blowers and fans with coatings to resist detergents, add special color paint, cast
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial, Centrifugal
- Drive Type: Belt Drive, Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Rosenberg USA. The fans feature profiled aluminum blades with winglet tips that reduce noise and improve fan performance. The fans include Rosenberg AKSD 500-mm and AKFD 560-mm, 630-mm and 800-mm models. They meet all requirements of the ErP Directive for fans to be (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
In the world of industrial ventilation, airflow is everything—and the fan wheel is its beating heart. Hartzell Air Movement, with over 145 years of expertise, has revolutionized this vital component on FRP fans with the industry’s only one-piece fiberglass fan wheel. The FA Wheel (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Rosenberg new high efficiency, low noise I-Series Gen 3 EC plug fans deliver up to 70% efficiency. Our Gen 3 EC motor operates at high efficiency, even in partial loads, and is paired with our new, advanced-design aluminum I (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
infinitely adjustable. The I-Series impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency-optimized circumferential diffuser. Depending on fan size and operating point, the new impeller boosts efficiency by up to 11% and cuts noise levels (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
. They are 30% more powerful than the previous "Generation 2" motors of the same size. The operating temperature range is -25°C to +40°C at full speed. The new fans also feature Rosenberg’s high-efficiency aluminum B-wheel impeller. The B-wheel features a seven-blade design (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
DAYTON products - Grainger Industrial Supply
• Aluminum Fan Blade , Diameter 12 In, Motor Power Rating 1/70 HP, Bore Size 3/8 Inch, CW, 1050 RPM .
-
Journal of Aircraft > Advanced engine technology and its influence on aircraft performance
Technologies involved include boron- aluminum fan blades , a two-stage flash-vaporizing combustor, tungsten-reinforced turbine blades, and full authorityelectronic control.
-
Journal of Aircraft > Development of JT8D Turbofan Engine Composite Fan Blades
The most conspicuous feature of the JT8D Borsic- alumi- num fan blade is the absence of midspan shrouds (see Fig.1).
-
A Practical Guide to Engineering Failure Investigation
- aluminium fan blades hammer during assembly .
-
Grainger.com
• Aluminum Fan Blade , Diameter 20 In, Motor Power Rating 1/15 HP, Bore Size 1/2 Inch, CW, 1140 RPM .
-
Shopping In Ventilation Accessories - Big Bruin
Steel spiral wire guards enclose 3 aluminum fan blades for safety.
-
Care is needed for cooling tower fans | Archive | Process Engineering
In one incident, a solid aluminium fan blade escaped from the plenum chamber and flew across a plant.
-
DAYTON Blade,Fan,12 In - Aluminum Fan Blades - 4C348|4C348 - Grainger Industrial Supply
• Aluminum Fan Blades .
-
DAYTON products - Grainger Industrial Supply
• Aluminum Fan Blade , Diameter 24 In, Motor Power Rating 1/12 HP, Bore Size 1/2 Inch, CW, 1140 RPM .
-
CR4 - Thread: Alternative Material for Blade of Industrial Fan
I have seen aluminum fan blades and steel fan blades in many applications so I would not say "As you know usually the blades of industrial fan is aluminium".
Indicates content that may require registration and/or purchase.