Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: The M-SA2-23 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This thick, 600 mm x 900 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced
- Length: 35.43309 inch
- Width: 23.62206 inch
- Height / Thickness: 0.50000027 inch
- Style: Metric
-
Supplier: Newport MKS
Description: Nothing beats the SA2-24 Solid Aluminum Optical Breadboard for its combination of durability, quality workmanship, and affordability. This 0.5 inch thick, 24 x 48 inch solid aluminum plate is perfect for all kinds of non-critical applications where higher performance, and higher
- Length: 48 inch
- Width: 24 inch
- Height / Thickness: 0.5 inch
- Flatness: 0.02 in/ft²
-
Supplier: Newport MKS
Description: Nothing beats the SA2-22 Solid Aluminum Optical Breadboard for its combination of durability, quality workmanship, and affordability. This 0.5 inch thick, 24 x 24 inch solid aluminum plate is perfect for all kinds of non-critical applications where higher performance, and higher
- Length: 24 inch
- Width: 24 inch
- Height / Thickness: 0.5 inch
- Flatness: 0.02 in/ft²
-
-
Supplier: Newport MKS
Description: The M-SA2-11 Solid Aluminum Optical Breadboard offers a combination of durability, quality workmanship, and affordability. This 13 mm thick, 300 mm x 300 mm solid aluminum plate is perfect for all kinds of non-critical applications where higher performance and higher priced
- Length: 11.81103 inch
- Width: 11.81103 inch
- Height / Thickness: 0.50000027 inch
- Style: Metric
-
Supplier: Te-Co, Inc.
Description: Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which
- Width: 12 inch
- Length: 12 inch
- Shape: Square
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Te-Co, Inc.
Description: Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which
- Width: 40 inch
- Length: 28 inch
- Shape: Rectangular
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Te-Co, Inc.
Description: Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which
- Width: 18 inch
- Length: 18 inch
- Shape: Square
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Te-Co, Inc.
Description: Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which
- Width: 30 inch
- Length: 30 inch
- Shape: Square
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Qualitrol Company, LLC
Description: a temperature indicator and/or measurement device (sold separately). Thermal plate is available with up to 3 wells and the 130 series is available with 1 well and up to 2 RTD’s. Features Qualitrol Thermal Plates feature heating elements made of an etched nickel alloy grid which
-
Supplier: Edmund Optics Inc.
Description: Wire Grid Technology Reflects S-Polarized Light, Transmits P-Polarized Light Ideal for High Temperature Environments Broadband Polarizing Plate Beamsplitters consist of a thin layer of aluminum MicroWires™ adhered to a glass window. These beamsplitters are an alternative and
- Diameter, Square Side, or Rectangular Length: 25 mm
- Rectangular Width: 25 mm
- Thickness: 0.7000000000000001 mm
- Beamsplitter Incidence: 45° incidence
-
Supplier: Edmund Optics Inc.
Description: Wire Grid Technology Reflects S-Polarized Light, Transmits P-Polarized Light Ideal for High Temperature Environments Broadband Polarizing Plate Beamsplitters consist of a thin layer of aluminum MicroWires™ adhered to a glass window. These beamsplitters are an alternative and
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Rectangular Width: 12.5 mm
- Thickness: 0.7000000000000001 mm
- Beamsplitter Incidence: 45° incidence
-
Supplier: Allied Electronics, Inc.
Description: Aluminum, Natural Finish, 17.000 in. External Width, Rack Mount Chassis Side panel mounting holes are punched on 7⁄8" grid to allow total flexibility in mounting of components. Rear panel is fully adjustable from front to rear. Standard 19" front panels feature “Surface Shield” which
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramic materials used in the market mainly include aluminum nitride, aluminum oxide and silicon nitride. Compared with alumina and aluminum nitride, silicon nitride ceramics have more excellent mechanical properties; At the same time, it also has high thermal conductivity,
- Density: 3.1799979930159545 g/cc
- Thermal Conductivity: 85 W/m-K
- MOR / Flexural Strength: 101,525.7875500379 to 116,029.4714857576 psi
- Shape / Form: Bar Stock
-
Supplier: ToneCooling Technology Co., Ltd
Description: Energy Sector: Helps in cooling servers used in energy management and smart grid applications Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] This comprehensive guide covers before choose liquid cooling solutions
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: control systems in manufacturing processes • Energy Sector: Helps in cooling servers used in energy management and smart grid applications Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] Water cooling provides
- Device: Liquid Cooler/Cold Plate
-
Supplier: Visual Sound, Inc.
Description: found in the aluminum cast basket act as heat transfer points that pull heat from the gap. This, coupled with the gap between the cone and the spider, make this an effective way of maintaining top performance even under extreme demands. Consisting of aluminum cone woofers and
-
Supplier: Visual Sound, Inc.
Description: found in the aluminum cast basket act as heat transfer points that pull heat from the gap. This, coupled with the gap between the cone and the spider, make this an effective way of maintaining top performance even under extreme demands. Consisting of aluminum cone woofers and
-
Supplier: SAE International
Description: grid of 24 accelerometers that are interconnected to establish six radiation signals is applied to an aluminum plate. The plate is excited by a point force and the feedforward control system counteracts these vibrations with 2 inertial actuators. The radiated sound power
-
Supplier: Envirco
Description: protect the filter element. Construction Filter housing shall be constructed of an anodized aluminum frame mated with a galvanized steel back plate. It shall be designed for installation into a T-Bar ceiling grid system. The media pack shall have a maximum depth of 41-mm (1.61”)
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: protective face screen and a damper adjustment access port. Construction Primary housing components shall be constructed of anodized aluminum framing material, aluminum back plate and aluminum diffusion disk. Unit shall be designed for installation into T-Bar ceiling
- Features: Replaceable Filter Media
-
Supplier: Beltran Technologies, Inc.
Description: Poly-Stage design, particulates are collected in the cell by electrically attracting them in the ionizing section (composed of plate and wires) and electrically attracting them to grounded parallel plates in the collection section. In the Beltran Wet Electrostatic Precipitator Tubular
Find Suppliers by Category Top
Featured Products Top
-
APSX-PIM MUD Base A universal MUD base designed to make 3D printed or metal mold inserts fast to mount, align, and swap on the APSX-PIM. Each side of the MUD features a dense ½" pitch mounting grid using 1/4-20 threaded holes—ideal for repeatable fixturing (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
wider range of horizontal machining with quick change. Made in the U.S.A., the columns with two new mounting systems offer quick change for both large and small vises. Ball Lock provides increased capability using larger production vises and plate work, while QLS makes the connection for smaller (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
metal leaves the material free of burrs and induced mechanical or thermal stress or deformation. ApplicationsBattery Plates Rechargeable nickel metal hydride (NiMH) batteries are constructed using nickel as the positive node. The nickel electrodes, or cathodes, are grids or screens (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
steel, thick plate, resistant to temperature and corrosion; cabinet shell: cold-rolled steel plate, high-temperature spray coating; multi-layer silicic acid aluminum insulation layer, heat insulation and energy saving, outer wall at low temperature. Thick and high-temperature resistant silicone (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
MOXTEK Polarizing Beamsplitters for HMD and HUD Applications
Moxtek's wire-grid polarizing beamsplitter (PBS) cubes and plates provide high transmission, high contrast, and high temperature durability resulting in bright, beautiful images. Moxtek's polarizing beamsplitter plates use patented aluminum deposited Nanowire (R) technology.
More Information Top
-
Analysis of Fresh Fuel Critical Experiments Appropriate for Burnup Credit Validation
The fuel rod holes in the aluminum grid plates were 1.008 cm in diameter.
-
ANALYTICAL CORRELATIONS OF: PRCF BATCH CORE FUELLED EXPERIMENTS.
aluminum grid plate .
-
Experimental investigation of burnup credit for safe transport, storage, and disposal of spent nuclear fuel.
The fuel is 4.31% enriched UO2 in zircaloy cladding moderated by water and supported by aluminum grid plates .
-
Determination of Neutron Exposure in the Buffalo Reactor
The assemblies are positioned by an aluminum grid plate 12.7 cm (5 in.) thick located 9.53 cm (3.75 in.) below the fuel.
-
International training course on implementation of state systems of accounting for and control of nuclear materials: proceedings
Reactor Core The reactor core consists of a 4 by 9 array of fuel elements and experi- ment or sample elements supported vertically in the aluminum grid plate .
-
Experimental Criticality Benchmarks for SNAP 10A/2 Reactor Cores
The fuel elements and beryllium inserts were supported and held laterally by aluminum grid plates at the top and bottom, 0.375 in. (0.9525 cm) thick and 0.312 in. (0.79248 cm) thick, respectively.
-
Monte Carlo Modeling of the Texas A&M; University Research Reactor
The fuel elements and control rods are grouped into four-rod bundles, which are positioned and supported by an alu- minum grid plate containing a 6ϫ9 array of holes.
-
Reactivity and Reaction Rate Ratio Changes with Moderator Voidage in a Light Water High Converter Reactor Lattice
Aluminum grid plates , 4 mm thick, were located in the test lattice at a distance of 0.13 m above and below the core center.
-
Benchmark Calculations of the ESADA Single-Region Mixed-Oxide Critical Experiments
Although there is no information reported in Ref. 1, it is believed that there are holes present in supporting aluminum grid plates through which fuel rods could pass.
-
Neutronics Benchmarks for the Utilization of Mixed-Oxide Fuel: Joint US/Russian Progress Report for Fiscal Year 1997, Volume 4, part 4-ESADA Plutonium Program ...
Fuel rods rested on a bottom aluminum plate and were further supported by middle and top aluminum grid plates .
Indicates content that may require registration and/or purchase.