Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Features: Chemical / Corrosion Resistant
-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction
- Features: Chemical / Corrosion Resistant
-
Supplier: Plascore Incorporated
Description: PCGA-XR2 3003 commercial grade aluminum honeycomb is a lightweight core material offering excellent strength and good corrosion resistance for industrial applications at low cost. PCGA-XR2 3003 honeycomb is made from 3003 aluminum alloy foil. Features: • High thermal
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Flooring Structure, Industrial
- Features: Chemical / Corrosion Resistant
-
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19
-
Supplier: Georgia-Pacific Corporation
Description: Fiber-reinforced polymer (FRP) composites are used to replace typical structural materials of steel, metal, aluminum and wood. GP Chemicals offers a complete line of products that includes GP® and RESI-LAM® resins for this market. In FRP applications with fire safety concerns or
- Filler: Aramid Fiber
- Type: Casting Resin, Thermoset
- Features: Composite Material
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19
-
Supplier: ERG Materials & Aerospace Corporation
Description: Duocel® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform
- Bulk Density: 11.8 lbs/ft³
- Tensile Strength: 180 psi
- Tensile Modulus (E): 14.6 ksi
- Thermal Conductivity: 40.21413332649231 BTU-in/hr-ft²-F
-
Supplier: TEKLAM Corporation
Description: FACINGS: 0.025" 5052H-32 ALUMINUM PER QQA 250/8 CORE: ALUMINUM HONEYCOMB ADHESIVE FILM PER AMS-A-25463 PANELS MANUFACTURED PER TEKLAM PROCESS SPECIFICATION TPS-A-A-500
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19
-
Supplier: Honda Aircraft Company
Description: use aluminum, the HondaJet employs a lighter yet strong composite fuselage. The fuselage is created from a cutting-edge combination of co-cured integral structure and honeycomb sandwich structures.This results in increased cabin space, better performance, and greater fuel
Find Suppliers by Category Top
Featured Products Top
-
traditional core materials, such as thermoplastic foam, honeycomb, wood and metal. LAST-A-FOAM® composite core materials have been used for years in the aerospace and automotive industries in place of aluminum, as well as for sports equipment and insulated doors and windows. In the marine industry (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
Applications We utilize lightweight substrates such as SiC, fused silica, aluminum honeycomb cores, and glass-ceramics to achieve high strength with minimal mass. (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
requirements. Structural lightweighting and rigidity balance preforated design can reduce material usage, lower chassis weight, and maintain structural strength through reasonable hole patterns (such as honeycomb and hexagonal). For example, some partitions or brackets in aluminum profile chassis adopt punched structures, which balance lightweight and installation stability. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Lightning Strike Protection for Carbon Fiber Aircraft
As the application of composite aero structures has increased,. the effect of lightning strike damage and the structural. tolerance necessary to absorb this damage has required further. test investigation. To enhance the damage tolerance capability. of composite sandwich structures used
More Information Top
-
COMPRESSION RESPONSE AND MODELING OF
INTERPENETRATING PHASE COMPOSITES
AND FOAM-FILLED HONEYCOMBS
A syntactic foam-filled aluminum honeycomb composite is also examined as a 2D variant of the IPC.
-
Testing of Composite Stone Faced Aluminum Honeycomb Panels
…the test data suggests the following: • The honeycomb panel material loses flexural strength as temperatures increase above ambient, possibly due to a softening of the fiberglass skin at the top and bottom of the aluminum honeycomb composite ; and that a temperature…
-
Lamb waves in a honeycomb composite sandwich plate
For the aluminum honeycomb composite structure, experimental results could only be obtained for the first antisymmetric mode which closely matched the values obtained through numerical modelling.
-
NDE of composites delamination by infrared thermography
And delamination defects of honeycomb aluminum composites were inspected by infrared thermography technique.
-
ALTERNATE MATERIALS IN DESIGN OF RADIOACTIVE MATERIAL PACKAGES
Aluminum honeycomb composite structures are widely used in the aircraft industry to achieve light-weight structural components; these characteristics make them viable alternatives to Celotex.
-
Digital cellular solids : reconfigurable composite materials
aluminum honeycomb composite .
-
Damage tolerance of composite honeycomb sandwich panels under quasi-static bending and cyclic compression
Reinforced Nomex/ Aluminum honeycomb composite Static Panel Aluminum honeycomb composite Fatigue Panel Nomex honeycomb composite Both types of panel specimens have Scotch ply loading tabs bonded to both face sheets at either end and a high density aluminum honeycomb core between the…
-
Transient thermographic technique for NDI of aerospace composite structures
We have developed a novel application of transient thermography with an application to detecting bonding flaws in boron/epoxy skinned aluminum honeycomb composite structures as found for example in the F14 and F15 aircraft.
-
Sub-arcsecond, differential deflectometry to measure thermally induced distortions of the Swift optical bench
Figure 8 shows very stiff test pucks made of aluminum honeycomb composite material.
-
Additive-subtractive phase-modulated shearography with synchronized acoustic stressing
…2.54 x 30.5 x 40.6 cm) with a flat-bottomed hole of diameter 7.62 cm leaving a 0.1-cm thick membrane located at the center of the plate; (2) an aluminum honeycomb composite with two thin front…
Indicates content that may require registration and/or purchase.