-
Supplier: Stanley Vidmar
Description: Maximize storage space inside containers with Stanley® Vidmar® shipping cabinets. Features: Ideal for quadcons, tricons, ISU and ISO containers Preconfigured and custom-configured options Fully utilize left-to-right and vertical storage space Two construction options—standard
- Material: Aluminum, Steel
- Use: Commercial, Industrial
- Type: Drawer Cabinet
- Application: Garage, Manufacturing, Office
-
Supplier: Hyster Company
Description: Productivity, Durability and Comfort in Container Handling The outstanding lift capacity of the H1050-1150HD-CH Container Handlers is a combination of the latest engine, transmission and hydraulic technologies, offering superior performance in all facets of container handling.
-
Supplier: Layher, Inc.
Description: Versatile maintenance device for machines, containers, trucks, buses, shelves a.s.o. which do not allow the mounting of a statical solution. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium
- Weight Capacity: 330.75 to 661.5 lbs
- Height: 13.123366666666668 ft
- Material: Aluminum
- Ladder Type: Rolling Ladder
-
-
Supplier: Layher, Inc.
Description: Statical: For bridgings at containers, machines, band-conveyors a.s.o. Attachment using angular mounting sections at bottom of stairway. Movable: As operating platform, maintenance device a.s.o. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of
- Weight Capacity: 330.75 to 661.5 lbs
- Height: 13.123366666666668 ft
- Material: Aluminum
- Ladder Type: Crossover Ladder
-
Supplier: American Casting & Manufacturing Corp.
Description: The Cablelock-4 cable seal is an aluminum bodied cable seal which meets the ISO 17712 standard for High Security. The 4 mm cable is 10" in length. Seals purchased online are laser printed "SEALED", barcoded and consecutively numbered. DESCRIPTION AC&M Model Cablelock-4 is C-TPAT
- Sealing Devices: Adhesive Seal (Label/Tape)
- Applications: Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer
-
Supplier: ASTM International
Description: 1.1 This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for Standardization (ISO) cargo container specification in the transport mode. Nominal
-
Supplier: ASTM International
Description: 1.1 This specification covers a rigid wall, one-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels, and meeting the International Organization for Standardization (ISO) Cargo Container specification in the transport mode. Nominal
-
Supplier: HDT Global
Description: visible from outside the unit Canvas cover for the condenser used in the travel or storage mode Front and side power connection points Applications: Mil-Spec and COTS designs for cooling and heating Tents, Shelters, Vans, ISO Container / Gen-Set / ECU packages
- Cooling Capacity: 9,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: CSA Group
Description: manufacture of each type of container. The general requirements are applicable to all containers, unless otherwise stated, or unless they are not relevant to the individual specifications. 1.2.2 The specification designations and descriptions of containers covered in this
-
Supplier: GasLab
Description: The TecPen MAP - modified atmosphere packaging - Handheld Oxygen Analyzer is designed to provide accurate oxygen level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed food packaging, infusion containers and micro-bioreactors. It is most commonly used for modified
-
Supplier: Douglas Electrical Components
Description: Thermocouple Customized assemblies with integral connectors Visit our OptiSeal page for Fiber Optic Feedthroughs MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 AS9102 First Article Inspections available upon request 100% quality control testing to IAW MIL-STD-810 IPC-620 certified
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
More Information Top
-
Variational Analysis and Aerospace Engineering: Mathematical Challenges for Aerospace Design
The aluminium ISO containers allow a reduction of the elevated tare of the current marine and rail ones (about 3 tons); Fig. 4 shows the “AGA-M2” IATA 20-ft intermodal container, and its features are reported in Table 2.
-
Ballistics 2013: 27th Int'l Symposium
On the ballistic and blast load response of a 20ft ISO container protected with aluminium panels filled with a local mass – Phase .
-
Stemming the flow: reducing the rate of combat casualties
‐ NorBase, a mobile containerized hospital based on standard 20ft ISO ‐ containers , constructed of lightweight aluminium and fiberglass.
Indicates content that may require registration and/or purchase.