-
Supplier: APX Enclosures, Inc.
Description: system in the roof overhang. B. DOOR 1. Utilizes an overlapping design and are equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handles are 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only) The standard main
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: system in the roof overhang. B. DOOR 1. Utilizes an overlapping design and are equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handles are 0.75" stainless steel round bar and has provisions for a padlock. 3. (3R only) The standard main
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
-
Supplier: APX Enclosures, Inc.
Description: continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with an iron phosphate coating and dried by radiant heat.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Description: formulations available. Flurospar® coatings enhance the aesthetics of your building by providing durable color options for aluminum extrusions and panels such as curtainwalls, panels, louvers and grills, column covers, windows, doors, and skylights. See the difference. Make the
- Features: Coating, Weather / UV Resistant
- Location / Orientation: Exterior, Wall
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
Dampers and Louvers
(302 Companies)
Doors
(1,347 Companies)
Access Doors
(139 Companies)
Interior Doors
(281 Companies)
Exterior Doors
(477 Companies)