Products/Services for Aluminum Manhole Guard Rails

  • Guardrails and Railings-Image
    Guardrails and Railings - (519 companies)
    ...their entire length. These pipes are made of metal and are often painted or powder coated to provide a visual cue. Although designs for other products may vary, ADA railings must consist of a framework of horizontal rails and vertical uprights or posts...
  • Manholes and Manhole Covers-Image
    Manholes and Manhole Covers - (174 companies)
    Manholes allow access to underground pipes, cables, meters and facilities. Manhole covers are used cover manholes. Manholes allow access to underground piping, meters, and facilities. Manholes perform a variety of functions. They allow access...
  • Perimeter Guards-Image
    Perimeter Guards - (62 companies)
    ...rails, and gates. Types of Perimeter Guards. Perimeter guards ensure that unauthorized personnel do not have access to particular machines in a factory or manufacturing facility. Machines that may have hazardous moving parts or that perform potentially...
  • Linear Bearing Rails-Image
    Linear Bearing Rails - (219 companies)
    ...grade rail as such. Materials and Features. Material choices for linear bearing rails include aluminum, polymer or plastic, stainless steel, or steel. Material features include corrosion resistance, case hardened, thru hardened, and not hardened...
  • Machine Guards-Image
    Machine Guards - (129 companies)
    ...material for a machine safety guard. Machine guard systems are composed of individual machine guards as well as modular doors and windows, panels made of wire, stainless steel, or aluminum, and other accessories such as safety switches and locks...
  •  
    Optical Rails - (13 companies)
    ...different types of optical rails. Examples include aluminum optical rails, steel optical rails, optical bases, and optical rail enclosures. An aluminum optical rail is a rail made up of aluminum and is durable in nature. Aluminum optical rails may...
  •  
    Aluminum and Aluminum Alloys - (748 companies)
    How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
  •  
    Fan Guards - (60 companies)
    ...including CNC wire coil forming and automated wire mesh welding. Metal wire material can include low carbon steel, stainless steel, or aluminum alloy. Plastic fan guards are often produced by injection molding using materials such as nylon, polybutylene...
  •  
    Aluminum Electrolytic Capacitors - (255 companies)
    Aluminum electrolytic capacitors that are packed in tape reel assemblies include a carrier tape with embossed cavities for storing individual components. Electronic components that are packed in trays (rails) fit matrices of uniformly-spaced...
  •  
    Security Guard Services - (50 companies)
    Security guard services provide and perform entrance and exit screening, personal and property security, emergency rescue and emergency management services, security patrols, and system monitoring. They may be armed or unarmed, stationary or mobile...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Olin's Construction: Principles, Materials, and Methods, 9th Edition
    For example, ferrous metals used in sitework applications include fencing components, barricades, drains, manhole covers, guard rails , corrugated pipe for drainage, and many others. Aluminum , which was not produced until the nineteenth century, is another common metal in most of today’s …