-
Description: minimize liability, and reduce waste and emissions. Our services and infrastructure encompass the widest range and provide our customers with one source for solving their environmental, energy and industrial service needs. Waste Disposal & Recycling Emergency Response Chemical Packing Field
- Process Technology: Abatement / Containment, Blending / Mixing, Cleaning / Stripping, Destruction (Shredding, Incineration, etc.), Encapsulation / Encasement, Filtration / Extraction, Packaging / Microencapsulation, Recovery / Extraction, Recycling / Reclamation, Refining / Purification, Site Cleanup / Contaminant
- Materials Processed: Adhesives / Sealants, Aluminum / Aluminum Alloy, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Glass / Fiberglass, Metals / Elements, Nickel / Nickel Alloy, Noble / Precious Metal, Non-ferrous, Nuclear Materials,
- Chemicals Processed: Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Oils and Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Polymers, Reagents,
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Electronics Waste / Scrap Computers, Landfills, Spills / Contamination, Toxic / Hazardous Waste, Water
-
Supplier: Industrial Magnetics, Inc.
Description: Incineration, Auto shredding, Electronics Recycling and more. FEATURES: High grade Rare Earth magnets Flux Pump Rotor Design™ Stainless steel sleeve on all rotors Removable side plates for easy access and maintenance Variable speed motor for rotor and belt Carbon fiber shell minimizes ferrous
- Applications: Other, Waste / Recycling
-
Supplier: Belmont Metals, Inc.
Description: “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately,
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
-
Supplier: Belmont Metals, Inc.
Description: “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately,
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately,
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately,
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: AGC Chemicals Americas, Inc.
Description: Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE
- Tensile Strength (Break): 3,600 psi
- Elongation: 250 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
-
Description: requirements for any metal that meets the definition of a combustible metal in NFPA 484 -- including alkali metals, aluminum, hafnium, magnesium, niobium, tantalum, titanium, and zirconium. NFPA 484 addresses the production, processing, finishing, handling, storage, use, and recycling
Find Suppliers by Category Top
Featured Products Top
-
within a cab still need high levels of ingress protection against all the moisture and dust in farming and civil engineering. Other applications for rugged profiCASE include mechanical engineering and underground mining. These diecast aluminum HMI enclosures can house touch screens, displays and (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
and tractors, tankers, and underground mining. Handle strips make it suitable for mobile applications. These diecast aluminum enclosures can be mounted directly on a machine or vehicle, attached to a suspension arm – such as ROLEC’s profiPLUS 50 or taraSMART – or bolted to (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Replacing Al powder with Al slag or recycled foil in cellular concrete
This recycled aluminum powder costs half as much as pure aluminum powder.
-
News & Views
However, the relatively thick surface oxide layers encountered on recycled aluminium powder , foil, or unrecoverable waste hinder this reac- tion, requiring the use of pure aluminium powder rather than these cheaper materials.
-
Porous Metals and Metallic Foams (MetFoam 2007)
One approach to overcome this problem - the substitution of expensive aluminium powder by recycling granules and machining chips – was subject of several investigations in which different processing techniques [1] had been used.
-
Advanced X-Ray Characterization Techniques
Preparation of recycled - Aluminum powder from aluminum beverage cans.
-
Cellular Concrete with Addition of Aluminum Recycled Foil Powders
• Cellular Concrete with Addition of Aluminum Recycled Foil Powders p.198 .
-
Scientific.Net: Materials Science
Cellular Concrete with Addition of Aluminum Recycled Foil Powders .
-
Scientific.Net: Materials Science
Cellular Concrete with Addition of Aluminum Recycled Foil Powders .
-
Study of the Diamond 5%wt- Cobalt Sintering under the HPHT Lowest Limit
• Cellular Concrete with Addition of Aluminum Recycled Foil Powders p.198 .
-
The Role of the Apparent Density on the Permeability of Porous Stainless Steel Parts
• Cellular Concrete with Addition of Aluminum Recycled Foil Powders p.198 .
-
Densification Study of Titanium Powder Compacts
• Cellular Concrete with Addition of Aluminum Recycled Foil Powders p.198 .
Indicates content that may require registration and/or purchase.