-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Edge Seal D Series SiliconeA better, cleaner, faster way to protect your equipmentfrom environmental issues such as dust, low and high temperatures and moisture. Key Benefits Long term performance protects your critical equipment 100’s of COTS (Commercial Off The Shelf) variations
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Edge Seal D Series PVC/EPDMA better, cleaner and faster way to protect your equipment from environmental conditions;dust, low and high temperatures and moisture. Seal-Fast Features Greater flexibility for tight corners Smaller profile Excellent grip strength Excellent resistance to
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits Fast easy application to protect your critical
- Type: Edge Trim
-
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental seal around
- Type: Edge Trim
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tadpole Gasket, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
Supplier: EMKA Incorporated
Description: steel spring core
- Width: 0.3543309 to 0.41338605 inch
- Operating Temperature: -20 to 212 F
- Grip Size: 0.0393701 to 0.17716545 inch
- Type: Edge Trim
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these edge trims? Wide range of uses, from edge protection to weatherproofing windows and doors Made from high quality 70 durometer SBR for durability Available in a wide range of sizes to meet any need Can be used with adhesive for a watertight,
- Type: Edge Trim
-
Supplier: Trim-Lok, Inc.
Description: Plastic Sewable J-Clip.
- Width: 1.18 inch
- Type: Edge Trim
- Features: Other
-
Supplier: Daemar Inc.
Description: Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet
- Width: 0.75 inch
- Grip Size: 0.38 to 0.759 inch
- Type: Edge Trim
- Material: Polyethylene (PE)
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Trim-Lok, Inc.
Description: Lip Guard is a plastic trim with a mylar cover and peel-off tape. This pliable trim comes in chrome, gold, and black and has a durability to meet interior or exterior design requirements. The new Paintable Lip Guard can be painted to a specific color using vinyl based paint.
- Width: 0.4375 to 1.0625 inch
- Thickness: 0.035 to 0.124 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed, Chrome Coated, Color Options
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyethylene (PE), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyvinyl Chloride (PVC), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Trim-Lok, Inc.
Description: Many Applications Car Door Edge Guards Furniture Vending Machines Running Boards Fender Flares
- Width: 0.3125 to 0.4375 inch
- Operating Temperature: -20 to 150 F
- Features: Color Options
- Type: Edge Trim
-
Supplier: Trim-Lok, Inc.
Description: Carpet Trim is a flexible PVC trim with a peel n' stick carpet edge to prevent carpet frays while providing a finished look.
- Width: 0.7 inch
- Thickness: 0.225 inch
- Operating Temperature: -20 to 150 F
- Type: Edge Trim
Find Suppliers by Category Top
Featured Products Top
-
highly dependent on the users and the resolution settings. Now, however, the results generated by the new Sheet Metal Add-on are user independent. It quickly provides accurate and repeatable information on all sheet metal features, such as edges, holes, slots, rectangles, and trimmed edges. This (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
B-113 The 1.5" x 2.2" B-113 high-rib aluminum batten is designed for exterior cladding, trim, and architectural accent applications where durability, clean lines, and long-term weather resistance are essential. Its (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time. Roll Forming Stamping (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
alumina at melting point, the liquid aluminum can be separated from the oxygen. Another name for this metal is primary aluminum. From there, the molten aluminum can be extracted. It can then be made ready for different uses, including being rolled into thin sheets (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time. Roll Forming (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time. Roll Forming (read more)
Browse Datasheets for MP Metal Products -
reflectors, spacers, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products
More Information Top
-
Modern Construction Envelopes
Eaves can be formed by metal edge trims ,usually from a minimum 3mm thick folded aluminium sheet or stainlesssteel angle.
-
Conceptual design study of the GMT enclosure
All panel edges are trimmed with either sheet metal flashing or a two part extruded aluminum trim piece that snaps in place.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
…Metals 3353 Aluminum Sheet, Plate, And Foil 3354 Aluminum Extruded Products 3357 Nonferrous Wiredrawing & Insulating 3365 Aluminum Foundries 3399 Primary Metal Products, Nec 3423 Hand And Edge Tools, Nec 3442 Metal Doors, Sash, And Trim 3444 Sheet Metalwork 3462 Iron And…
-
An Economic Impact Analysis of the Proposed Yakima/Klickitat Fishery Enhancement Project; Preliminary Design Report, Appendix D.
…285 IRON AND STEEL FOUNDRIES 292 PRIMARY ALUMINUM 294 SECONDARY NONFERROUS METALS 297 NONFERRWS ROLLING AND … METAL DOORS, SASH, AND TRIM 310 FABRICATED PLATE WORK (BOILER SH 311 SHEET METAL WORK 312 ARCHITECTURAL … BUILDINGS 320 HAND AND EDGE TOOLS, N.E.C…
-
Manual mechanical engineering
40 mm on steel s = 1 to 100 mm on aluminum materials: metals , nonmetals, glasses, plastics products: s allows the precision cuts on heat-sensitive workpieces working technique, power characteristic … ridge and anlauffarbenfreies cutting with almost rectangular cutting edges to about. .... By the cutting with abrasive beams, cut surfaces are characteristically rough, but flat.
-
Manual mechanical engineering
40 mm on steel s = 1 to 100 mm on aluminum materials: metals , nonmetals, glasses, plastics products: s allows the precision cuts on heat-sensitive workpieces working technique, power characteristic … ridge and anlauffarbenfreies cutting with almost rectangular cutting edges to about. .... By the cutting with abrasive beams, cut surfaces are characteristically rough, but flat.
-
States > Minnesota > State > Register > 2006 > [2006 MN Register 807] 08/07/2006
…12) 3339, primary nonferrous metals, not elsewhere classified; (13) 3341, secondary nonferrous metals; (14) 3351, copper rolling and drawing; (15) 3353, aluminum sheet , plate, and foil; (16) 3354, aluminum extruded products; (17) 3355 … elsewhere classified; (25) 3398, metal heat treating; and (26 .... W. Fabricated metal products: (1) 3411, metal cans; (2) 3412, metal barrels, drums, and pails; (3) 3421, cutlery; (4) 3423, hand and edge tools, not elsewhere classified; (5) 3425, saw … ware; (8) 3432, plumbing fixture fittings and trim ; (9) 3433, heating equipment…
-
Laser cutting of triangular geometry into 2024 aluminum alloy: Influence of triangle size on thermal stress field
CO2 laser inert gas fusion cutting of aluminum alloy sheets was carried out by Scintilla and Tricarico [8]. .... They demonstrated that productivity, process efficiency, and cutting edges quality obtained using fiber lasers outperformed CO2 laser perform- ances and, therefore, they could be considered suitable for applications like sheet metal trimming .
-
Guardrails, barriers and sign supports
The Pennsylvania design for a 5 by 6-ft E)flT sign normally placed at the nose of the exit ramp was made of extruded aluminum panels, and was supported by two … cut in the front and rear edges of each post. .... The posts were trimmed to a 4 by 6-in. rectangular cross section at the base and inserted into sheet metal sleeves embedded in the concrete foundation.
Indicates content that may require registration and/or purchase.