-
Supplier: ToneCooling Technology Co., Ltd
Description: CMc is a sandwich composite sheet with a core material of molybdenum plate and oxygen-free copper plates on both sides.It was invented by Americans in the 1990s to solve the heat dissipation of F22 fighter power devices. This material combines the characteristics of molybdenum’s low thermal
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: Richardson RFPD
Description: 4000 series O-ring tub for the Wolfspeed. XM3 module with MDT pin fin baseplate The 4012D O-ring tub is a double-sided aluminum friction stir welded tub for direct cooling of the Wolfspeed XAB525M12XM3 Flow paths have been optimized specifically for the high heat flux of silicon
-
Supplier: Richardson RFPD
Description: Optimized for use with Wolfspeed CAB450M12XM3 1200V/450A silicon carbide power module The CP3012 aluminum friction stir welded coldplate has been optimized specifically for the high heat flux of silicon carbide. The MDT (micro deformation technology) inside
- Device: Liquid Cooler/Cold Plate
-
-
Description: price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics
- Material Type: Aluminum Nitride
-
Supplier: Plansee SE
Description: aluminum heat sinks are directly connected to the target material. You can also take a look at our targets and cathodes made from titanium-aluminum, chromium, titanium, zirconium, titanium-silicon, tungsten carbide and titanium diboride.
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: provide at the edge of the target. In these products, our aluminium heat sinks are directly connected to the target material. You can also take a look at our targets and cathodes made from aluminium-chromium, chromium, titanium, zirconium, titanium-silicon, tungsten
- Type: Sputtering Target
-
Description: Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium
- Thermal Conductivity: 180 to 200 W/m-K
- Dielectric Strength: 20,000,000 V/m
- Material Type: Aluminum Nitride
-
Description: price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics
- Material Type: Aluminum Nitride
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Description: competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics
- Oxide Type: Beryllia / Beryllium Oxide
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: DigiKey
Description: Heat Sink TO-220, TO-218 Aluminum 6.0W @ 50°C Board Level, Vertical
- Thermal Resistance: 6.8 °C / W
- Material: Aluminum
- Mounting: Mounting Holes, Socket Mount
- Device: Passive Heat Sink
-
Supplier: RS Components, Ltd.
Description: Heatsink, LA 17, 150mm, 230 Vac
- Length: 150.00000000000003 mm
- Width: 122.00000000000001 mm
- Height: 120 mm
- Material: Aluminum
-
Supplier: TPS Elektronik GmbH
Description: D01-015 Aluminum Heat Sink designed for inverters, made from 6063 alloy with high thermal conductivity and anodized finish.Suitable for power supplies and UPS. Lightweight and machinable.
- Width: 240 mm
- Height: 73.00000000000001 mm
- Material: Aluminum
- Features: Other Materials
-
Supplier: ToneCooling Technology Co., Ltd
Description: stable operation. The heatsink features an aluminum base and aluminum fins, combined with three heat pipes. Aluminum is a lightweight and cost-effective material with good thermal conductivity. The aluminum base makes direct contact with the CPU, drawing
- Length: 120 mm
- Width: 84 mm
- Height: 28.5 mm
- Material: Aluminum
-
Supplier: Sensata Technologies
Description: 0.7°C/W Thermal resistance Suitable for 1 or 2 single or dual Solid State Relays Panel mounting
- Thermal Resistance: 0.7 °C / W
- Material: Aluminum
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: USUSTK LIMITED
Description: Application: Telecommunication Equipment
- Material: Aluminum, Copper
-
Supplier: Sensata Technologies
Description: 0.36°C/W Thermal resistance Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor Panel mounting
- Thermal Resistance: 0.36 °C / W
- Material: Aluminum
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: Sensata Technologies
Description: 1.0°C/W Thermal resistance Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor DIN rail or panel mounting
- Thermal Resistance: 1 °C / W
- Material: Aluminum
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: USUSTK LIMITED
Description: Application: Telecommunications
- Material: Aluminum
-
Supplier: ToneCooling Technology Co., Ltd
Description: technology enhances heat transfer, while the aluminum fins provide a large surface area for heat dissipation. Some coolers utilize a copper vapor chamber base for enhanced heat dissipation. The 3D-VC heat sink combines VC and heat pipes to connect the
- Length: 113 mm
- Width: 78 mm
- Height: 25 mm
- Device: Active Heat Sink, Passive Heat Sink
-
Supplier: Sensata Technologies
Description: 0.25°C/W Thermal resistance Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor Panel mounting
- Thermal Resistance: 0.25 °C / W
- Material: Aluminum
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: USUSTK LIMITED
Description: Application: Telecommunication Equipment
- Material: Aluminum
-
Supplier: Dynatron Corp.
Description: CPU Support : Intel® Xeon™ 5500 Series Nehalem EP Processor E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5508, L5518 CPU Socket : 1366 Solution : 70 x 70 x 15 fan with PWM function, Aluminum Heatsink with Heatpipes, 3U&Workstation server solution
- Length: 83 mm
- Width: 88.5 mm
- Height: 74 mm
- Weight: 270.00000000000006 g
-
Supplier: Sanyo Denki America, Inc.
Description: CPU cooler for Intel® Pentium4 (Socket478) / 3.06GHz. Speed adjustable based on tempearature.
- Length: 95 mm
- Width: 90 mm
- Height: 62 mm
- Weight: 450 g
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK; Thermal Resistance:12.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:16.6mm; External Height - Metric:38.1mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.8*6*6.8MM 6063-T5 - Heat sink/heatsink ROHS
- Length: 6.8 mm
- Width: 6 mm
- Height: 6.8 mm
- Material: Aluminum
-
Supplier: Ohmite Manufacturing Co.
Description: Clip Mounting For TO-247 and TO-264 Devices Modular System with choice of clips Multiple devices on a single extrusion Alternate extrusion lengths available Designed to mount 40X40 fan to provide forced convection. Complete system can be built to customer specifications.
- Length: 58.00000000000001 mm
- Width: 32 mm
- Height: 46.3 mm
- Weight: 71 g
-
Supplier: Broadband TelCom Power, Inc.
Description: No Description Provided
- Length: 36.067980523290515 mm
- Width: 56.8959692761766 mm
- Height: 6.349996571001852 mm
- Material: Aluminum
-
Supplier: Cooliance
Description: Cooliance offers a wide variety of standard radial fin options ranging in diameter from .5" to 3" and from 1 to 7 fins. Radial fin heatsinks do not require any specific orientation. Our Smart-CLIP™ attach mechanism allows the fins to extend beyond the dimensions of the chip package without
- Width: 34.924981140510184 to 50.799972568014816 mm
- Height: 6.349996571001852 to 19.938989232945815 mm
- Material: Aluminum
- Mounting: Clips
-
Supplier: Utmel Electronic Limited
Description: HEATSINK TO-220 LIGHTWEIGHT .5"
- Material: Aluminum
-
Description: We provide OEM CNC machined heat sink, modest price, short lead time and good quality.
- Material: Aluminum
- Device: Cold Plate, Passive Heat Sink, Vapor Cooler
- Heat sink Fin Style:: Elliptical Fin, Machined Plate, Round Pin, Straight Fin
- Mounting: Mounting Holes
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK; Thermal Resistance:18°C/W; Packages Cooled:TO-220; External Width - Metric:25mm; External Height - Metric:8.31mm; External Length - Metric:29mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
-
Supplier: Cooliance
Description: Cooliance offers a selection of standard pin fin heatsinks. These are particularly suitable for applications where the air flow is from the top. Cooliance offers precision forged pin fin heatsinks that come in both active and passive versions. They can be forged in either aluminum or copper.
- Length: 19 to 49 mm
- Width: 19 to 49 mm
- Height: 12 to 33 mm
- Material: Aluminum
-
Supplier: Broadband TelCom Power, Inc.
Description: No Description Provided
- Length: 58.41996845321703 mm
- Width: 60.959967081617776 mm
- Height: 17.779990398805186 mm
- Material: Aluminum
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite S Series LED Heatsinks are low cost and easy assembly heat sinks for Star LED packages supplied by Cree, Lumileds, Osram and others. This simple heat sink can hold LED modules and can be mounted simply with some thread forming screws. The Ohmite S series heatsink
- Width: 69.80000000000001 mm
- Height: 12.700000000000001 mm
- Weight: 35 to 210.00000000000003 g
- Thermal Resistance: 1.55 to 4.33 °C / W
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Fountyl ceramic guide rails are manufactured from high-performance alumina (Al?O? 99.5%) and silicon carbide (SiC 99%) ceramics for precision linear motion applications. These advanced ceramic materials offer high (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Ceramic Silicon Carbide (SiC) Materials can be selected and developed according to operating environment and equipment requirements. Semiconductor Applications Wafer handling robots Semiconductor process equipment 8 (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
glance, appear inferior to Aluminum Nitride grades from the standpoint of heat dissipation. However, Silicon Nitride substrates, due to their far superior mechanical properties, can provide thermal resistance levels comparable to Aluminum Nitride. Silicon nitride ceramic (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Features: High thermal conductivity, high breakdown voltage and thermal expansion coefficient close to that of silicon wafers. Applications: Heat sinks, High-power IGBT modules, high-power LEDs (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
/220/247/254/257/258/264 Aluminum Nitride Ceramic Thermal Pads For MOSFET Transistor IGBT Transistor Heat Sink Machine detail? Technology data Name (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
: how to manage heat without sacrificing strength, weight, or dimensional stability. Aluminum Silicon Carbide (AlSiC) was developed exactly to solve this problem. By combining (read more)
Browse Specialty Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
-compression bonding cannot conduct sufficient heat which results in low productivity. Stainless Steel Heat-Resistant Alloys Ceramics Molybdenum Tungsten Aluminum Nitride Silicon Carbide SiC-based MMC ?It is very hard to find a (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
– BMA: Boron Nitride + Zirconium Oxide + Aluminum Oxide – BSC: Boron Nitride + Silicon Carbide (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
High-temperature, high-density packaging of a 60kW converter for >200/spl deg/C embedded operation
This includes Al backed SiC JFETs, AlN (aluminum nitride) and aluminum oxide electrical insulators, Al interconnects (in place of copper), and AlSiC ( aluminum silicon carbide ) heat sinks .
-
The Effects of Sintering Parameter to the Microstructure and Thermal Properties of
CuSiC Composite for Electronic Packaging Application
With the presence of silicon carbide (SiC) as reinforcement, copper silicon carbide (CuSiC) metal matrix composite (MMC) should be able to perform better as a heat spreader or a heat sink than aluminium silicon carbide (AlSiC) metal matrix composite.
-
Investigation on fabricating high SiC volume fraction of electronic package shell by means of semi-solid forming
Occhionero M A, et al, “ Aluminum silicon carbide microprocessor lids and heat sinks for integrated,” Thermal Management Solutions 2000 HDI Conference, America, April.
-
Computational fluid dynamic and heat transfer analysis of an Al/SiC IGBT power hybrid package
Aluminum Silicon Carbide has evolved as a heat sink material of choice for certain high power hybrid packages.
-
High heat flux issues for plasma-facing components in fusion reactors
Low neutron-activation heat sink materials, such as aluminum alloys or silicon carbide /silicon carbon .
-
Americam Society of Composites: 29th Technical Conference
Occhionero, M. A., Hay, R. A., Adams, R. W., Fennessy, K. P. and Sundberg, G. " Aluminium Silicon Carbide (AlSiC) Microprocessor Lids and Heat Sinks for Integrated Thermal Management Solutions,", Presented at the IMAPS Denver 2000, HDI and System Packaging conference…
-
Precision milling of high volume fraction SiCp /Al composites with monocrystalline diamond end mill
(2000) Aluminum silicon carbide (AlSiC) microprocessor lids and heat sinks for integrated thermal management solutions. Proc. IMAPS, Denver, CO, Apr. 26–28, 2000. http://www.alsic.com/ papers/cpsdenver2000.pdf 4.
-
Heat pipe embedded AlSiC plates for high conductivity - low CTE heat spreaders
…Toletant Capillary Two-Phase Loop Technology for Vehicle Thermal Control”, Proceedings of Summer Heat Transfer Conference, Jacksonville Fl, 2008 [4] Occhionero M.A., Hay R.A., et al., “ Aluminum silicon Carbide (AlSiC) Microprocessor Lids and Heat Sinks for Integrated Thermal Management…
-
Al/SiC carriers for microwave integrated circuits by a new technique of pressureless infiltration
[9] M. A. Occhionero, R. A. Hay, R. W. Adams, K. P. Fennessy, and G. Sundberg, “ Aluminum silicon carbide (AlSiC) microprocessor lids and heat sinks for integrated thermal management solutions,” in Proc. IMAPS, Denver, CO, Apr. 26–28, 2000, [Online].
-
The WIYN one degree imager: project update 2010
The OTA detector packages are directly mounted onto a Silicon Carbide focal plate, which sinks heat through cold straps to an aluminum thermal distribution plate, which itself is connected to four Ricor cryocooling heads.
Indicates content that may require registration and/or purchase.