-
Supplier: Gorbel Inc.
Description: linear track is perfect for an assembly line in which parts will be added or adjusted in a controlled sequence. Here are some key features of our Monorail system: Choose the design. We can design the monorail (enclosed track) to be an overhead designa free standing design
- Load Capacity: 150 to 2 tons
-
Description: Yale Global King and Shaw-Box World Series monorail hoists are low-headroom, heavy-duty hoists built to provide long life with higher lifting speeds and precise positioning control. These electric wire rope hoists feature a two-speed motor and oil-bath-lubricated, triple-reduction gearing.
-
Supplier: Generation Brands
Description: ALUMINUM AND BRASS MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE TELLIUM HEAD STYLE OVERALL DIMENSION 3 INCH L X 3.8 INCH W APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
- Fixture Type: Track Lights
-
-
Supplier: Generation Brands
Description: DIE-CAST ALUMINUM MATERIAL 5.3 INCH DIA X 1.4 INCH H SIZE SATIN NICKEL COLOR MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING MOUNTING TYPE 4 INCH STANDARD CEILING JUNCTION BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Features: Lighting Transformer, Power / Power System / Distribution Transformer
-
Supplier: Gorbel Inc.
Description: a lightweight, high strength extruded aluminum enclosed track boom. These tie rod jibs are ideal for swinging around obstacles or under obstructions. Here are some key features of our Aluminum Tie Rod Jib Crane: Lightweight aluminum enclosed track design Allow for
- Load Capacity: 0 to 1 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Gorbel Inc.
Description: to fit any span Collapsible for easy storage – doesn’t take up valuable production space - when not in use Read through articles on the benefits of utilizing Gantry Cranes: Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? FEATURES & BENEFITS • Enclosed track / easy
- Load Capacity: 0.5 to 2 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Gantry Crane
-
Supplier: Gorbel Inc.
Description: Exploring the Advantages of Enclosed Track Work Station Cranes Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? Creating a Safer, More Productive Environment FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load
- Load Capacity: 0.075 to 2 tons
- Horizontal Available Span: 0 to 34 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
Find Suppliers by Category Top
More Information Top
-
Electric Vehicle Technology Explained 2nd Edition
Aluminium Monorail Track Wires .
-
The use of ultracapacitors as the sole power plant in an autonomous, electric rail-guided vehicle
The monorail track can be completely passive, extruded aluminum sections and can include simple bus bar to provide locations for the AEV to recharge.
-
Near-field coupled antennas for use in Inductive Power Transfer Communication Systems
In most monorail IPT applications the track and communications operate in close proximity to a continuous aluminium structure.
-
THE PRESSURE DIECASTING OF METALS
Monorail systems looped around the foundry, with transporter ladles holding from 150 to 400 Ib of aluminium , are widely used for carrying molten metal to the holding furnaces. .... since a large area of the shop floor has to be kept clear along the ladle track .
-
Index
futuristic representations, 37–40 open-top opposed ‘L-section’ track system, 68–69, 69 reasons for using existing railway network/ infrastructure, 52 as representations of dysfunctional world, 40 ‘split-box’ track system, 69–72 ‘split-rail’ … System of Transport; International Monorail Ltd; Railplanes Ltd; S … Laboratory (NPL), 262 standard tests at, 278, 279 National Trust, 4 naval vessels aluminium brass condenser tubes…
-
Final Removal Action Report of the CPP-603A Basin Facility
A floor grating overlaid with aluminum -clad lead-plate shielding covers the Transfer Canal. .... The monorail track extends overhead on both sides of the Transfer Canal.
-
Transportation Technologies for Sustainability
The ability to operate on a planar guideway as well as monorail reduces construction cost. .... Instead, the vehicles can transi- tion to, and operate on, existing RR tracks to which aluminum loop guideway panels have been attached on the cross-ties (Fig. 40).
-
Modern Trends in Inductive Power Transfer for Transportation Applications
wires at a spacing of 100-mm mounted close to an aluminum I beam that was the backbone of the monorail [7]. .... control system that allowed individual conveyors to be regulated without compromising other conveyors on the same track .
-
Data entry-March 31, 2052: a retrospective of solid-state transportation systems
…commuting human in an absolute minimum personal vehicle and only needed about $1500 of aluminum per mile. .... The same thing happened with the track cost. .... $100 million-per- mile track structure was needed to support a 100 000-lb monorail MagLev vehicle.
-
Stability and control of inductively coupled power transfer systems
A cross-section of a pick-up used for overhead monorail applications is shown in Fig. 5. .... A practical development of this pick-up gives relatively good coupling between the track conductors and the .... guide ( aluminium or plastic) .
Indicates content that may require registration and/or purchase.