-
Supplier: Allied Electronics, Inc.
Description: 6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws.
-
Supplier: Allied Electronics, Inc.
Description: 6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws.
-
Supplier: Allied Electronics, Inc.
Description: Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with
-
-
Supplier: Allied Electronics, Inc.
Description: Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with
Find Suppliers by Category Top
Featured Products Top
-
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
STANDARD TUBING/BAR Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
- “Solution Heat-Treated, Artificially Aged, Permanent Set and Straighten” The final digit in the -T6511 designation (and how I know it was an extrusion, since this only applies to extruded stock) means that the aluminum mill is allowed to straighten the extruded bars, like in a press (read more)
Browse Datasheets for Protomatic, Inc. -
ABSOPULSE's BAR 65R-D3-IP66 series of rugged, IP66-rated, railway quality DC-DC converters deliver up to 300W output power. The units have an input voltage surge withstand capability of a minimum of 3.5Vn for 20msec and meet the requirements of RIA12. RIA12 is the general (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, straight approaches and direct retracts around the compact gang layout. Typical materials: aluminum, stainless, brass/bronze, titanium, and engineering plastics like acetal. Guide Bushing: Program for Support FirstSize to the Stock (read more)
Browse CNC Routers Datasheets for APSX, LLC -
B-148 0.020" thick x 4” x 10”, B-148 roof tab. This profile is formed in pre-painted or mill finish aluminum. The part typically fits below roof shingles to direct and drain water off a roof. If desired, the (read more)
Browse Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light reflectors, spacers (read more)
Browse Stamping Services Datasheets for MP Metal Products
More Information Top
-
Aluminum Coil Tube from Yantai Baodi Copper & Aluminum Co., Ltd., China
… scope: We have more than 1000 tons products which are commonly used in stock , with thousands of … Aluminum series: pure aluminum sheet and plate, alloy sheet and plate, special aluminum plate for mould, aluminum coil, aluminum five bar plate, aluminum diamond plate, aluminum strip,aluminum tube … … aluminum square bar, aluminum profile, aluminum circle, aluminum triangle , aluminum traffic sign and …
-
Sell aluminium coil tube
… scope: We have more than 1000 tons products which are commonly used in stock , with thousands of … Aluminum series: pure aluminum sheet and plate, alloy sheet and plate, special aluminum plate for mould, aluminum coil, aluminum five bar plate, aluminum diamond plate, aluminum strip,aluminum tube … … aluminum square bar, aluminum profile, aluminum circle, aluminum triangle , aluminum traffic sign and …
-
Kompendium of the medium configuration
… AI 360 AIDA 211, 212, 214 AIF 364, 809 acquisition-presentation 225 Aliasing errors 807 AltonaTest suite 529, 531, 683 waste paper 617 ALU 376 detents Amplitudenmodulierte to aluminum plates 580 AMD 375 … … installation marks 564 installation angle 564 appearing end typography … 607 stock plan 184 Betacam SX 838 diffraction 283 movement 28, 40 Bikubisch 329 image-for-image-animation cut … … Unbunt-contrast 153 colored structure 263, 330 chromatic color angle 271 bus-topology 410 Button 161 Button strip 160 byte 240 Bytemap …
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… XID-altace-n XID-altering-n XID-althaea-n XID-altogether-n XID- aluminium _chloride-n XID … … XID-banking_system-n XID-bannockburn-n XID-bantoid_language-n XID-baptism-n XID- bar _chart-n XID … … cullis-n XID-cultivated_celery-n XID-culture-n XID-cumberland_mountains-n XID-cumulative_preferred_ stock -n XID-cunner … … n XID-eprom-n XID-equal-area_projection-n XID-equanil-n XID-equiangular_ triangle -n XID-equinoctial_circle …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'horatio walpole'),(64930,'horde'),(64931,'hordeolum'),(64932,'hordeum'),(64933,'hordeum jubatum'),(64934,'hordeum murinum'),(64935,'hordeum pusillum'),(64936,'hordeum vulgare'),(64937,'horehound'),(64938,'horizon'),(64939,'horizontal'),(64940,'horizontal bar '),(64941,'horizontal combination' … … national park'),(65213,'hot stock '),(65214,'hot stuff' … … 65960,'hydrarthrosis'),(65961,'hydrastis'),(65962,'hydrastis canadensis'),(65963,'hydrate'),(65964,'hydrated'),(65965,'hydrated aluminium oxide'),(65966,'hydrated … … 'isopteran'),(70818,'isopyrum'),(70819,'isopyrum biternatum'),(70820,'isoroku yamamoto'),(70821,'isosceles'),(70822,'isosceles triangle '),(70823,'isosmotic' …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… adrenergic_receptor_N|1 interferon_N|3 endogenously_R|1 antiviral_J|3 antineoplastic_J|3 antianxiety_agent_N|1 xanax_N|1 christian_church_N|33 communion_table_N|1 azimuth_N|4 generator_N|16 sculptural_relief_N|3 sulphate_N|8 aluminum _N|53 astringent_J|15 nicolo_amati_N|1 … … mercury_thermometer_N|5 plot_of_ground_N|3 railroad_track_N|13 printing_press_N|5 overnight_J|9 boardinghouse_N|2 breakfast_N|17 corded_J|1 bedclothes_N|3 pejorative_J|3 insane_asylum_N|1 pillowcase_N|1 bedridden_J|5 defecation_N|9 urination_N|17 bedstead_N|3 bedding_N|4 bedroom_N|10 furnished_J|2 sitting_room_N|5 sleeping_accommodation_N|1 plumbing_N|5 beep_N|1 page_V|1 barroom_N|3 drip_mat_N|1 mug_N|5 metal_ bar _N|12 ringing_N|10 alkaloidal_J|1 tincture_V|1 … … london_N|41 fragmentation_bomb_N|2 display_board_N|1 new_york_ stock _exchange_N|4 trade_V|20 heroin_N|3 bathing_suit_N|2 … … freeze_V|16 ventricular_fibrillation_N|3 frost_N|12 windshield_N|4 non-nucleoside_reverse_transcriptase_inhibitor_N|2 rescriptor_N|1 hiv_N|16 photographer_N|19 ready-to-eat_J|2 isosceles_ triangle _N|1 tetracycline_N|3 antibacterial_N|3 …
-
South enlargement Nuremberg fair Halle 3A, draft
Vertical rods ordered in the raster of 5 m are like the top and lower belts of … Is received form of which of aluminum lamellae of same cross-section in the fields between verticals. This causes a semi-open modulated roof bottom view that acts according to point of view geschlossen-skulptural or filigran-transparent. … East facade stands for which as smooth glass skin receive the facade typology of adjacent stock constructions.
-
Quantifying dye tracers in soil profiles by image processing
The plots were irrigated by a motor-driven spray bar which moved on aluminium rails. … gap between the two sheets was subdivided by a zigzag metal strip into a series of triangles . Dye doses, taken from a stock solution of 0.1 M Brilliant Blue FCF and corresponding to …
-
Comparison of Analytical and Experimental Stress-Intensity Coefficients for Chevron V-Notched Three-Point Bend Specimens
… specimens and chevron-notched three-point bend specimens were cut from the same stock material and in … … E 399-78) were performed on four materials: PMMA, 60/40 brass, 7075-T651 aluminum , and quenched and … … reaching maximum load is influenced by the distance from the apex of the triangle to the edge … BAR -ON ET AL ON THREE-POINT BEND SPECIMENS .
-
PART XI – November 1967 - Papers - The Effect of Specimen Diameter on the Flow Stress of Aluminum - Document Summary
Specimens having an orientation near the corners of the stereographic triangle did not exhibit a size effect. … and has been observed in a brass |T and cadmium as well as in aluminum and copper. EXPERIMENTAL PROCEDURE The aluminum specimens were prepared from -in. bar stock (99.997 pct purity).
Indicates content that may require registration and/or purchase.