Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Polyguard Products, Inc.
Description: Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Polyguard Products, Inc.
Description: the laminated films, protecting the foil from corrosion and abrasion. ZeroPerm is a true zero-perm vapor barrier for installation on below ambient and sub-freezing systems. ZeroPerm SuperWhite is a superior alternative to PVDC vapor barriers: it has a true 0 permeance
- Thickness: 0.09842525 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Polyguard Products, Inc.
Description: Alumaguard® Lite is a 5-ply high strength composite membrane consisting of multiple layers of UV resistant foil and tough puncture resistant polyester. This multi-ply lamination is then coated with a proven cold weather acrylic adhesive to which is applied a heavy-duty kraft liner that gives the
- Thickness: 0.005 to 0.007 inch
- Length / Height: 150 ft
- Width: 0.25 to 2.9583333333333335 ft
- Material: Aluminum, Other
-
-
Supplier: Polyguard Products, Inc.
Description: polyethylene/aluminum foil sandwiched in the middle. 'No Torch' 125 NG is to be designed to be installed as a vapor and moisture barrier over insulation for direct burial applications. 'No Torch' 125 NG is an elevated temperature membrane (up to 180°F surface temp) which can be
- Thickness: 0.1250000675 inch
- Material: Aluminum, Other, Polyethylene
- Form: Membrane/Sheeting
- Applications: Piping
-
Supplier: Budnick Converting, Inc.
Description: 488 is a 2 mil, alloy aluminum foil backing used with fiberglass duct-board to provide a dependable vapor barrier to the insulating system.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 587 is a 2.3 mil, aluminum foil engineered to ensure integrity of both fiberglass duct-board systems. Used on all joints to assure the vapor barrier integrity of the duct system.
- Features: Specialty / Other
-
Supplier: Intertape Polymer Group, Inc.
Description: Engineered for superior bonding when exposed to either sub-zero or elevated temperatures in addition to excellent adhesion when exposed to elevated temperatures. Developed for general purpose HVAC duct seaming, patching and sealing to enhance appearance and maintain vapor barrier
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the water vapor content in compressed air using portable or in-situ electronic moisture analyzers. Such analyzers commonly use sensing cells based on phosphorus pentoxide, P2O5, aluminum oxide, Al2O3, or silicon piezoelectric-type cells
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the water vapor content of gaseous fuels by the use of electronic moisture analyzers. Such analyzers commonly use sensing cells based on phosphorus pentoxide, P2O5, aluminum oxide, Al2O3, or silicon sensors piezoelectric-type cells and
-
Supplier: ASTM International
Description: 1.1 This test method covers dynamic evaluation of the rate of transfer of water vapor through a flexible barrier material and allows conversion to the generally recognized units of water vapor transmission (WVT) as obtained by various other test methods including the gravimetric
-
Supplier: Intertape Polymer Group, Inc.
Description: Engineered and designed to meet UL181A-P and UL181B-FX (printed for easy identification / inspection). Uses include general purpose seaming, patching and sealing of rigid fiber air duct and connector closure systems to enhance appearance and maintain vapor barrier integrity. The
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 489 is a 3 mil aluminum foil tape with an acrylic adhesive with a liner. It is used as a water proofing vapor barrier and air leakage protection. It has excellent protection for masking operations in electroplating. The aggressive adhesive provides high tack performance with
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: IB1010 is a 2 mil, aluminum foil used as a vapor barrier.
- Thickness: 0.0032 inches
- Peel Strength / Adhesion: 2 lbs/in
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier
- Width: 0.375 to 6 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
-
Supplier: Shurtape Technologies, LLC
Description: Military grade aluminum foil tape for use in broad temperature ranges to create vapor barriers and waterproof seals, as well as for masking off areas when painting and electroplating. Designed with an aggressive acrylic adhesive, AF 75 resists extreme temperature fluctuations
- Width: 1 to 2 inches
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -34.44444444444444 to 162.77777777777777 C
-
Description: Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern. Application: Vapor sealing for foil faced insulation products
- Type: Foil Tape
- Features: Thermally Insulating / Insulative
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. Product Features Temperature Rating: 300° F / 149° C The very low moisture vapor transmission rate makes these tapes a good sealant The acrylic adhesive,
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
-
Supplier: ASTM International
Description: 1.1 This test method describes the analysis of aluminum and its alloys by atomic emission spectrometry. The aluminum specimen to be analyzed may be in the form of a chill cast disk, casting, foil, sheet, plate, extrusion, or some other wrought form or shape. The elements covered in the
-
Description: Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern. Application: Vapor barrier paper for all types of insulation
- Features: Adhesive Tape, Specialty Tape, Thermally Insulating / Insulative
-
Description: Polyken 338 FOIL / SCRIM / KRAFT TAPE Diamond pattern foil/scrim/kraft tape; tear resistant. Applications Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits Aluminum foil/scrim/Kraft backing with a specially
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Adhesive: Acrylic
-
Description: FSK Facing rolls are an uncoated, flame resistant aluminum foil/fiberglass scrim/Kraft lamination used for facing thermal insulation. Scrim: 2 x 3/sq.in. (2.5 x 2.5 cm). Tridirectional pattern. Application: Vapor barrier paper over plain fiberglass and other insulation products
- Features: Adhesive Tape, Specialty Tape, Thermally Insulating / Insulative
-
Supplier: Zippertubing Co. (The)
Description: laminated Aluminum Foil layer on one side. The Aluminum reflects radiant heat and acts as a vapor barrier while the high-temperature fiberglass fabric insulates the protected component. An Acrylic transfer adhesive strip on the fiberglass side aids in keeping the coil
- Thickness: 0.028 inches
- Temperature Resistance: -40 to 177 C
- Type: Electrical
- Features: Glass / Fiberglass
-
Description: and/or hazing during paint stripping operations. Used as a moisture barrier. Provides protective coverage during maintenance and solvent resistance. Features & Benefits Aluminum foil backing provides a vapor barrier protection from moisture, contamination or corrosion. 1.
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 126.66666666666666 C
- Adhesive: Acrylic
-
Surface and Corrosion Protection Products - Premium Foil Tape (Linered) - Heavy Duty -- Polyken® 347
Description: and/or hazing during paint stripping operations. Used as a moisture barrier. Provides protective coverage during maintenance and solvent resistance. Features & Benefits Aluminum foil backing provides a vapor barrier protection from moisture, contamination or corrosion. 1.
-
Supplier: Hi-Tech Controls, Inc.
Description: cable ducts and cable conduits - and also for indoor-laying. Both sides of PE-copolymer coated aluminum type (L), which is spliced with the outer PE-jacket ensures a barrier against water vapor and diagonally water-proof. Black colored PE-jacket is UV-resistant. The Polyethylene
- Number of Conductors: 2 to 600 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -20 to 70 C
- Product Category: Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: cable ducts and cable conduits - and also for indoor-laying. Both sides of PE-copolymer coated aluminum type (L), which is spliced with the outer PE-jacket ensures a barrier against water vapor and diagonally water-proof. Black colored PE-jacket is UV-resistant. The Polyethylene
- Number of Conductors: 2 to 32 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 105 C
- International (mm2): 0.1 mm2
-
Supplier: Dampney Company, Inc.
Description: Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant
- Coverage: 550 to 650 ft²
- Wet / Applied Thickness: 0.023 to 0.028 inch
- Cure / Dry Temperature: 50 to 90 F
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel
-
Description: in appliance and refrigeration industry. Diversion trough for wash-off of paints and chemicals during stripping and painting process Composite repair and manufacturing. Features & Benefits Aluminum Foil Backing provides a vapor barrier from moisture, contamination or corrosion.
-
Supplier: Oerlikon Metco
Description: (APS) Combustion Powder Thermospray™ Plasma Spray-Physical Vapor Deposition (PS-PVD) Our ceramics are strategically manufactured to best suit the application. For example, we supply Thermal Barrier Coating (TBC) materials in two formats: Agglomerated and densified, spherical powders —
-
Supplier: CSP Technologies, Inc.
Description: CSP Activ-BlisterTM solutions protect moisture- and oxygen-sensitive solid doses packaged on blister machines. Using silica gel and molecular sieve technology, outfitted blisters can absorb tailored amounts of water vapor, oxygen, or a combination of the two, and can be produced in shapes and
- Features: Air Tight, Moisture Barrier / Proof, Other, Specialty / Other
- Material: Aluminum, Plastic
- Container Type: Blister Pack, Pouch
- Application: Packaging
-
Supplier: Red Line Synthetic Oil Corporation
Description: should use regular WaterWetter to ensure proper rust and corrosion protection Typical diesel commercial vehicle requires one bottle, treats up to 15 gallon Reduces or eliminates bubbles or vapor barrier that form on hot metal surfaces to reduce coolant temperatures by up to 20°
-
Supplier: NADCO Tapes & Labels, Inc.
Description: The barricade tape surface will accept writing and provides good impact and rupture resistance. It has an excellent shelf life and moisture/vapor barrier. Barricade Tape Applications: Color coding/Aisle/Lane/Floor Marking, Vehicle Stripes, Duct/Joint Sealing. Decorating and Pipe
- Features: Abrasion / Scratch Resistant, Adhesive, Permanent, Reflective, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Red Line Synthetic Oil Corporation
Description: DEX-COOLTM and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Satisfies ASTM D2570 and ASTM D1384 corrosion tests for glycol-based antifreezes Reduces or eliminates bubbles or vapor barrier that form on hot metal surfaces to reduce coolant
-
Supplier: Nefab Companies, Inc.
Description: Vapour Corrosion Inhibitors (VCI), Aluminum Barrier with Desiccants, and Desiccants Storage and transport of non-treated metals can lead to corrosion. Corrosion is the result of oxidation or aggressive elements in the air. Traditionally, materials have been protected against corrosion
Find Suppliers by Category Top
Featured Products Top
-
seamless barrier that covers walls, ceilings, and irregular surfaces. Closed-cell spray foam delivers higher R-values and functions as a vapor barrier, while open-cell spray foam provides cost-effective coverage with lighter density. Because it is derived from polyurethane insulation foam (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
How to Select Your Insulation Facing
thing you will want to consider is the facing's "perm rating." Perm ratings measure the water vapor permeability of a material, or the ability for water vapor to pass through the facing. Perm ratings for vapor barriers range between 0-10, and materials are classified as permeable or impermeable based
More Information Top
-
A Guide to Polymeric Geomembranes
The aluminium vapour barrier geomembranes do however have a low coefficient of elasticity and the aluminium foil may rupture if subject to excess strains.
-
Energy conservation at the Purnell School
Staff can purchase ordinary four inch wool batten insulation with aluminum vapor barrier and wrap it around the tanks.
-
Process and Plant Safety: Applying Computational Fluid Dynamics
The weather cover (steel), the air gap between the weather cover and the insulation (air), the insulation covered by an aluminum vapor barrier , and the inner tank wall are illustrated in Figure 8.2.
-
Systematized building with vakuumgedämmten precast concrete units
For the processing, the vacuum insulation on one side is glued with a PU hard foam plate and on the other side to an aluminum vapor barrier .
-
MELCOR 1.8.2 assessment: Aerosol experiments ABCOVE AB5, AB6, AB7, and LACE LA2
All interior surfaces are coated with a nlodified phenolic paint, and exterior surfaces are covered with a 25.4mm layer of fiberglass insulation with an outer aluminum vapor barrier .
-
Summary of HEDL sodium fire tests
The inner surfaces are coated with a modified phenolic paint and the outer shell is covered with a 25.4-mm thick fiber- glass insulation with aluminum vapor barrier (k = 0.0427 watt/m-^C at lOOOC).
-
Heating Facilities, Stepping Stones Rehabilitation Center, Klamath Falls, Oregon.
To pre- vent the sprinkler system i n a t t i c areas from freezing, additional insulation was installed on the under side of the roof. batting wihh an aluminum vapor barrier w i t h an "R" value of about…
-
17th DOE nuclear air cleaning conference: proceedings. Volume 2
All interior surfaces are coated with a modified phenolic paint, and exterior surfaces are covered with a 25.^-mm layer of fiberglass insulation with an outer aluminum vapor barrier .
-
Fast reactor safety: proceedings of the international topical meeting. Volume 2. [R]
The inner vessel wall surfaces are coated with a modified phenolic paint and the outer shell is covered by 2.54 cm tnick fiberglass insulation with an outer aluminum vapor barrier .
-
Ideal Tape Introduces IdealSeal 777 Jacketing And Cladding Laminate For Ductwork And Piping Insulation
Lowell, MA - IdealSeal 777 is the new, high-performance, multi-layer, total vapor barrier aluminum foil insulation laminate from Ideal Tape Co., Inc.
Indicates content that may require registration and/or purchase.